Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - EMI/RFI 1594RDBK

Description
Key Features: Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards. Heavy duty, thick wall design with an average wall thickness of .13” (3.3 mm). Also suited for vertical or horizontal mounting of printed circuit boards (using optional P.C. card guides - see accessories below). Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Interior of each enclosure part is specially masked and sprayed with an RFI/EMI copper conductive coating (see photo above). Coating manufacturer specifies an attenuation of more than 75 db from 1 Mhz. to 1 Ghz. Designed to meet IP54. Countersunk lid is secured with four M3 x 0.5 - 0.71” (18 mm) long, Philips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Stocked in black with matte textured finish. For non-shielded applications, try series 1594 (general purpose and water-tight options)
Request a Quote Datasheet
Description
Key Features: Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards. Heavy duty, thick wall design with an average wall thickness of .13” (3.3 mm). Also suited for vertical or horizontal mounting of printed circuit boards (using optional P.C. card guides - see accessories below). Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Interior of each enclosure part is specially masked and sprayed with an RFI/EMI copper conductive coating (see photo above). Coating manufacturer specifies an attenuation of more than 75 db from 1 Mhz. to 1 Ghz. Designed to meet IP54. Countersunk lid is secured with four M3 x 0.5 - 0.71” (18 mm) long, Philips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Stocked in black with matte textured finish. For non-shielded applications, try series 1594 (general purpose and water-tight options)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - EMI/RFI - 1594RDBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - EMI/RFI
1594RDBK
Small Enclosures - Plastic Enclosures - EMI/RFI 1594RDBK
Key Features: Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards. Heavy duty, thick wall design with an average wall thickness of .13” (3.3 mm). Also suited for vertical or horizontal mounting of printed circuit boards (using optional P.C. card guides - see accessories below). Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Interior of each enclosure part is specially masked and sprayed with an RFI/EMI copper conductive coating (see photo above). Coating manufacturer specifies an attenuation of more than 75 db from 1 Mhz. to 1 Ghz. Designed to meet IP54. Countersunk lid is secured with four M3 x 0.5 - 0.71” (18 mm) long, Philips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Stocked in black with matte textured finish. For non-shielded applications, try series 1594 (general purpose and water-tight options)

Key Features:

  • Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards.
  • Heavy duty, thick wall design with an average wall thickness of .13” (3.3 mm).
  • Also suited for vertical or horizontal mounting of printed circuit boards (using optional P.C. card guides - see accessories below).
  • Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0).
  • Interior of each enclosure part is specially masked and sprayed with an RFI/EMI copper conductive coating (see photo above).
  • Coating manufacturer specifies an attenuation of more than 75 db from 1 Mhz. to 1 Ghz.
  • Designed to meet IP54.
  • Countersunk lid is secured with four M3 x 0.5 - 0.71” (18 mm) long, Philips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required.
  • Stocked in black with matte textured finish.

For non-shielded applications, try series 1594 (general purpose and water-tight options)

Supplier's Site
General Purpose Enclosures - 2777608 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2777608
General Purpose Enclosures 2777608
Heavy Duty FRABS Enclosure, Shielded

Heavy Duty FRABS Enclosure, Shielded

Supplier's Site
Boxes - HM4049-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 5.177"" L x 2.610"" W (131.50mm x 66.29mm) X 2.169"" (55.09mm)"

"Box Plastic, ABS Black Cover Included 5.177"" L x 2.610"" W (131.50mm x 66.29mm) X 2.169"" (55.09mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1594RDBK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1594RDBK
Enclosures, Boxes, & Cases 1594RDBK
ABS PC MNT BXS&LD

ABS PC MNT BXS&LD

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. RS Components, Ltd. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1594RDBK 2777608 HM4049-ND 1594RDBK
Product Name Small Enclosures - Plastic Enclosures - EMI/RFI General Purpose Enclosures Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 5.2 inch (132 mm) 5.2 inch (132 mm)
Width 2.6 inch (66.04 mm) 2.6 inch (66 mm)
Depth 1.7 inch (43.18 mm) 1.69 inch (43 mm)
Material ABS Plastic Polycarbonate; ABS; ABS Plastic ABS ABS
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1412Y - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 8 inch (203 mm)
View Details
3 suppliers
Enclosures Accessories and Hardware - 1413CGRALS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418L10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGPG13LG - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details