Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - EMI/RFI 1594MS100

Description
Features: Designed for EMI/RFI shielding applications - using conductive plastic (a compound of plastic and stainless steel fibers). Attractively styled and ergonomically designed for use as a “hand-held” instrument enclosure. Molded from a compound of stainless steel fibers and flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Recessed top for membrane display or pad. Lap joint construction provides protection against dust accumulation and splashing water. Extra deep top and ultra shallow base are specifically designed to enhance the aesthetics of the enclosure and provide the user with flexibility and assembly efficiency. Designed to meet IP54. NOTE: Material is brittle - acts like phenolic - NOT FOR HIGH IMPACT USE. Lid is secured with Philips machine screws, threaded into tapped integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. For non-shielded applications, try series 1599 SAFETY NOTES: Conductive plastic is NOT an insulator - these enclosures must be treated like a metal enclosure. Conductive plastic will act as a heating element - any significant current flow will cause the plastic to heat and produce smoke.
Request a Quote
Description
Features: Designed for EMI/RFI shielding applications - using conductive plastic (a compound of plastic and stainless steel fibers). Attractively styled and ergonomically designed for use as a “hand-held” instrument enclosure. Molded from a compound of stainless steel fibers and flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Recessed top for membrane display or pad. Lap joint construction provides protection against dust accumulation and splashing water. Extra deep top and ultra shallow base are specifically designed to enhance the aesthetics of the enclosure and provide the user with flexibility and assembly efficiency. Designed to meet IP54. NOTE: Material is brittle - acts like phenolic - NOT FOR HIGH IMPACT USE. Lid is secured with Philips machine screws, threaded into tapped integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. For non-shielded applications, try series 1599 SAFETY NOTES: Conductive plastic is NOT an insulator - these enclosures must be treated like a metal enclosure. Conductive plastic will act as a heating element - any significant current flow will cause the plastic to heat and produce smoke.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - EMI/RFI - 1594MS100 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - EMI/RFI
1594MS100
Small Enclosures - Plastic Enclosures - EMI/RFI 1594MS100
Features: Designed for EMI/RFI shielding applications - using conductive plastic (a compound of plastic and stainless steel fibers). Attractively styled and ergonomically designed for use as a “hand-held” instrument enclosure. Molded from a compound of stainless steel fibers and flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Recessed top for membrane display or pad. Lap joint construction provides protection against dust accumulation and splashing water. Extra deep top and ultra shallow base are specifically designed to enhance the aesthetics of the enclosure and provide the user with flexibility and assembly efficiency. Designed to meet IP54. NOTE: Material is brittle - acts like phenolic - NOT FOR HIGH IMPACT USE. Lid is secured with Philips machine screws, threaded into tapped integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. For non-shielded applications, try series 1599 SAFETY NOTES: Conductive plastic is NOT an insulator - these enclosures must be treated like a metal enclosure. Conductive plastic will act as a heating element - any significant current flow will cause the plastic to heat and produce smoke.

Features:

  • Designed for EMI/RFI shielding applications - using conductive plastic (a compound of plastic and stainless steel fibers).
  • Attractively styled and ergonomically designed for use as a “hand-held” instrument enclosure.
  • Molded from a compound of stainless steel fibers and flame retardant ABS plastic (material carries a UL flammability rating of 94V-0).
  • Recessed top for membrane display or pad.
  • Lap joint construction provides protection against dust accumulation and splashing water.
  • Extra deep top and ultra shallow base are specifically designed to enhance the aesthetics of the enclosure and provide the user with flexibility and assembly efficiency.
  • Designed to meet IP54.
  • NOTE: Material is brittle - acts like phenolic - NOT FOR HIGH IMPACT USE.
  • Lid is secured with Philips machine screws, threaded into tapped integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required.
  • For non-shielded applications, try series 1599

SAFETY NOTES:

  • Conductive plastic is NOT an insulator - these enclosures must be treated like a metal enclosure.
  • Conductive plastic will act as a heating element - any significant current flow will cause the plastic to heat and produce smoke.
Supplier's Site
Enclosures, Boxes, & Cases - 1594MS100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1594MS100
Enclosures, Boxes, & Cases 1594MS100
MACHINE SCREWS 100/PKG

MACHINE SCREWS 100/PKG

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1594MS100 1594MS100
Product Name Small Enclosures - Plastic Enclosures - EMI/RFI Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Plastic Enclosures - General Purpose - 001106 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.92 inch (125 mm)
Width 2.76 inch (70.1 mm)
View Details
2 suppliers
Small Enclosures - Plastic Enclosures - General Purpose - 001150-10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; Polycarbonate
View Details
Enclosures Accessories and Hardware - 1413LGS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4M8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers