Features:
Notes:
Available in gray or black ABS plastic
Shown with gasket installed on lid
Water-tight screw pack (1594WMS100) includes o-rings, sold in packs of 100.
"Box Plastic, ABS Gray Cover Included 5.177"" L x 2.610"" W (131.50mm x 66.29mm) X 2.169"" (55.09mm)"
Hammond 1594DSGY Enclosure
Enclosure, Heavy Duty Polystyrene 1594 Series, Matte Textured Finish, Self-Tapping Screw Type
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1594DSGY | 1594DSGY | HM224-ND | 3815158 | 70166933 |
| Product Name | Small Enclosures - Plastic Enclosures - General Purpose | Enclosures, Boxes, & Cases | Boxes | General Purpose Enclosures | Enclosure; Polystyrene Plastic; Matte Textured; 2.6 in. L x 5.2 in. W; Grey |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | Electronic and Instrument Enclosures | |
| Length | 5.2 inch (132 mm) | 5.16 inch (131 mm) | |||
| Width | 2.6 inch (66.04 mm) | 2.6 inch (66 mm) | |||
| Depth | 1.7 inch (43.18 mm) | 2.17 inch (55 mm) | |||
| Material | ABS Plastic | ABS | Polycarbonate; ABS; Abs | Polystyrene |