Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1594DGY

Description
Features: Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards. Heavy duty, thick wall design with an average wall thickness of .13” (3.3 mm). Standard versions from flame retardant ABS plastic (carries a UL flammability rating of 94V-0). On standard and water-tight versions, countersunk lid is secured with four M3 x 0.5 - 0.71” (18 mm) long, Phillips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly required. Economy version is molded in general purpose ABS plastic. Economy version utilizes self tapping screws into plastic posts (no brass inserts). Standard and economy versions are rated IP54, but can be upgraded to IP66 with gaskets and screws with o-rings. Water-tight versions are rated IP66. Stocked in black and grey with matte textured finish. For EMI/ RFI shielded versions, try “1594RFI” or “1594R.” Notes: Replacement machine screws for standard versions are sold in packs of 100 (part number 1594MS100) Replacement self-tapping screws for economy versions are sold in packs of 100 (part number 1594TS100) Replacement machine screws with o-rings for water-tight versions are sold in packs of 100 (part number 1594WMS100) Available in gray or black ABS plastic Shown with gasket installed on lid Water-tight screw pack (1594WMS100) includes o-rings, sold in packs of 100.
Request a Quote Datasheet
Description
Features: Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards. Heavy duty, thick wall design with an average wall thickness of .13” (3.3 mm). Standard versions from flame retardant ABS plastic (carries a UL flammability rating of 94V-0). On standard and water-tight versions, countersunk lid is secured with four M3 x 0.5 - 0.71” (18 mm) long, Phillips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly required. Economy version is molded in general purpose ABS plastic. Economy version utilizes self tapping screws into plastic posts (no brass inserts). Standard and economy versions are rated IP54, but can be upgraded to IP66 with gaskets and screws with o-rings. Water-tight versions are rated IP66. Stocked in black and grey with matte textured finish. For EMI/ RFI shielded versions, try “1594RFI” or “1594R.” Notes: Replacement machine screws for standard versions are sold in packs of 100 (part number 1594MS100) Replacement self-tapping screws for economy versions are sold in packs of 100 (part number 1594TS100) Replacement machine screws with o-rings for water-tight versions are sold in packs of 100 (part number 1594WMS100) Available in gray or black ABS plastic Shown with gasket installed on lid Water-tight screw pack (1594WMS100) includes o-rings, sold in packs of 100.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1594DGY - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1594DGY
Small Enclosures - Plastic Enclosures - General Purpose 1594DGY
Features: Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards. Heavy duty, thick wall design with an average wall thickness of .13” (3.3 mm). Standard versions from flame retardant ABS plastic (carries a UL flammability rating of 94V-0). On standard and water-tight versions, countersunk lid is secured with four M3 x 0.5 - 0.71” (18 mm) long, Phillips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly required. Economy version is molded in general purpose ABS plastic. Economy version utilizes self tapping screws into plastic posts (no brass inserts). Standard and economy versions are rated IP54, but can be upgraded to IP66 with gaskets and screws with o-rings. Water-tight versions are rated IP66. Stocked in black and grey with matte textured finish. For EMI/ RFI shielded versions, try “1594RFI” or “1594R.” Notes: Replacement machine screws for standard versions are sold in packs of 100 (part number 1594MS100) Replacement self-tapping screws for economy versions are sold in packs of 100 (part number 1594TS100) Replacement machine screws with o-rings for water-tight versions are sold in packs of 100 (part number 1594WMS100) Available in gray or black ABS plastic Shown with gasket installed on lid Water-tight screw pack (1594WMS100) includes o-rings, sold in packs of 100.

Features:

  • Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards.
  • Heavy duty, thick wall design with an average wall thickness of .13” (3.3 mm).
  • Standard versions from flame retardant ABS plastic (carries a UL flammability rating of 94V-0).
  • On standard and water-tight versions, countersunk lid is secured with four M3 x 0.5 - 0.71” (18 mm) long, Phillips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly required.
  • Economy version is molded in general purpose ABS plastic.
  • Economy version utilizes self tapping screws into plastic posts (no brass inserts).
  • Standard and economy versions are rated IP54, but can be upgraded to IP66 with gaskets and screws with o-rings.
  • Water-tight versions are rated IP66.
  • Stocked in black and grey with matte textured finish.
  • For EMI/ RFI shielded versions, try “1594RFI” or “1594R.”

Notes:

  • Replacement machine screws for standard versions are sold in packs of 100 (part number 1594MS100)
  • Replacement self-tapping screws for economy versions are sold in packs of 100 (part number 1594TS100)
  • Replacement machine screws with o-rings for water-tight versions are sold in packs of 100 (part number 1594WMS100)

Available in gray or black ABS plastic
Shown with gasket installed on lid
Water-tight screw pack (1594WMS100) includes o-rings, sold in packs of 100.

Supplier's Site
Enclosures, Boxes, & Cases - 1594DGY - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1594DGY
Enclosures, Boxes, & Cases 1594DGY
ABS PC MNT BXS&LD

ABS PC MNT BXS&LD

Buy Now
General Purpose Enclosures - 5287016 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
5287016
General Purpose Enclosures 5287016
Hammond 1594DGY Enclosure

Hammond 1594DGY Enclosure

Supplier's Site
Boxes - HM234-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Cover Included 5.177"" L x 2.610"" W (131.50mm x 66.29mm) X 2.169"" (55.09mm)"

"Box Plastic, ABS Gray Cover Included 5.177"" L x 2.610"" W (131.50mm x 66.29mm) X 2.169"" (55.09mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1594DGY 1594DGY 5287016 HM234-ND
Product Name Small Enclosures - Plastic Enclosures - General Purpose Enclosures, Boxes, & Cases General Purpose Enclosures Boxes
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 5.2 inch (132 mm) 5.18 inch (132 mm)
Width 2.6 inch (66.04 mm) 2.61 inch (66.3 mm)
Depth 1.7 inch (43.18 mm) 2.17 inch (55.1 mm)
Material ABS Plastic ABS Polycarbonate; ABS; Flame retardant abs ABS
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455K1201BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418FG6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418M16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Electrical - Operator Interface - Pushbutton Enclosures - 1437X - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 14 inch (356 mm)
Width 13 inch (330 mm)
View Details
4 suppliers