Features:
Notes:
Available in gray or black ABS plastic
Shown with gasket installed on lid
Water-tight screw pack (1594WMS100) includes o-rings, sold in packs of 100.
"Box Plastic, ABS Gray Cover Included 4.193"" L x 2.598"" W (106.50mm x 65.99mm) X 1.787"" (45.39mm)"
Grey HD ABS enclosure,105x66x45m
Enclosure, Heavy Duty Polystyrene 1594 Series, Matte Textured Finish, Self-Tapping Screw Type
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1594CSGY | HM223-ND | 1594CSGY | 3815142 | 70166932 |
| Product Name | Small Enclosures - Plastic Enclosures - General Purpose | Boxes | Enclosures, Boxes, & Cases | General Purpose Enclosures | Enclosure; Polystyrene Plastic; Matte Textured; 2.6 in. L x 4.1 in. W; Grey |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | Electronic and Instrument Enclosures | |
| Length | 4.1 inch (104 mm) | 4.13 inch (105 mm) | |||
| Width | 2.6 inch (66.04 mm) | 2.6 inch (66 mm) | |||
| Depth | 1.3 inch (33.02 mm) | 1.77 inch (45 mm) | |||
| Material | ABS Plastic | ABS | Polycarbonate; ABS; Abs | Polystyrene |