Features:
Notes:
Available in gray or black ABS plastic
Shown with gasket installed on lid
Water-tight screw pack (1594WMS100) includes o-rings, sold in packs of 100.
Hammond 1594CBK Enclosure
"Box Plastic, ABS Black Cover Included 4.193"" L x 2.598"" W (106.50mm x 65.99mm) X 1.787"" (45.39mm)"
1594 Series, Heavy Duty Enclosure, ABS Plastic Body Material, Silicon Rubber Gasket Material
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1594CBK | 1594CBK | 1594CBK | 5286978 | HM228-ND | 70164350 |
| Product Name | Small Enclosures - Plastic Enclosures - General Purpose | Enclosures, Boxes, & Cases | Enclosures, Boxes, & Cases | General Purpose Enclosures | Boxes | Enclosure; ABS Plastic; Matte Textured;Silicon Rubber; 2.6 in. L x 4.1 in. W |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | Junction Box | Electronic and Instrument Enclosures | |
| Length | 4.1 inch (104 mm) | 4.19 inch (106 mm) | ||||
| Width | 2.6 inch (66.04 mm) | 2.6 inch (66 mm) | ||||
| Depth | 1.3 inch (33.02 mm) | 1.79 inch (45.4 mm) | ||||
| Material | ABS Plastic | ABS | Polycarbonate; ABS; Flame retardant abs | ABS | ABS |