Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1594BWGY

Description
Features: Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards. Heavy duty, thick wall design with an average wall thickness of .13” (3.3 mm). Standard versions from flame retardant ABS plastic (carries a UL flammability rating of 94V-0). On standard and water-tight versions, countersunk lid is secured with four M3 x 0.5 - 0.71” (18 mm) long, Phillips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly required. Economy version is molded in general purpose ABS plastic. Economy version utilizes self tapping screws into plastic posts (no brass inserts). Standard and economy versions are rated IP54, but can be upgraded to IP66 with gaskets and screws with o-rings. Water-tight versions are rated IP66. Stocked in black and grey with matte textured finish. For EMI/ RFI shielded versions, try “1594RFI” or “1594R.” Notes: Replacement machine screws for standard versions are sold in packs of 100 (part number 1594MS100) Replacement self-tapping screws for economy versions are sold in packs of 100 (part number 1594TS100) Replacement machine screws with o-rings for water-tight versions are sold in packs of 100 (part number 1594WMS100) Available in gray or black ABS plastic Shown with gasket installed on lid Water-tight screw pack (1594WMS100) includes o-rings, sold in packs of 100.
Request a Quote Datasheet
Description
Features: Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards. Heavy duty, thick wall design with an average wall thickness of .13” (3.3 mm). Standard versions from flame retardant ABS plastic (carries a UL flammability rating of 94V-0). On standard and water-tight versions, countersunk lid is secured with four M3 x 0.5 - 0.71” (18 mm) long, Phillips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly required. Economy version is molded in general purpose ABS plastic. Economy version utilizes self tapping screws into plastic posts (no brass inserts). Standard and economy versions are rated IP54, but can be upgraded to IP66 with gaskets and screws with o-rings. Water-tight versions are rated IP66. Stocked in black and grey with matte textured finish. For EMI/ RFI shielded versions, try “1594RFI” or “1594R.” Notes: Replacement machine screws for standard versions are sold in packs of 100 (part number 1594MS100) Replacement self-tapping screws for economy versions are sold in packs of 100 (part number 1594TS100) Replacement machine screws with o-rings for water-tight versions are sold in packs of 100 (part number 1594WMS100) Available in gray or black ABS plastic Shown with gasket installed on lid Water-tight screw pack (1594WMS100) includes o-rings, sold in packs of 100.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1594BWGY - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1594BWGY
Small Enclosures - Plastic Enclosures - General Purpose 1594BWGY
Features: Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards. Heavy duty, thick wall design with an average wall thickness of .13” (3.3 mm). Standard versions from flame retardant ABS plastic (carries a UL flammability rating of 94V-0). On standard and water-tight versions, countersunk lid is secured with four M3 x 0.5 - 0.71” (18 mm) long, Phillips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly required. Economy version is molded in general purpose ABS plastic. Economy version utilizes self tapping screws into plastic posts (no brass inserts). Standard and economy versions are rated IP54, but can be upgraded to IP66 with gaskets and screws with o-rings. Water-tight versions are rated IP66. Stocked in black and grey with matte textured finish. For EMI/ RFI shielded versions, try “1594RFI” or “1594R.” Notes: Replacement machine screws for standard versions are sold in packs of 100 (part number 1594MS100) Replacement self-tapping screws for economy versions are sold in packs of 100 (part number 1594TS100) Replacement machine screws with o-rings for water-tight versions are sold in packs of 100 (part number 1594WMS100) Available in gray or black ABS plastic Shown with gasket installed on lid Water-tight screw pack (1594WMS100) includes o-rings, sold in packs of 100.

Features:

  • Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards.
  • Heavy duty, thick wall design with an average wall thickness of .13” (3.3 mm).
  • Standard versions from flame retardant ABS plastic (carries a UL flammability rating of 94V-0).
  • On standard and water-tight versions, countersunk lid is secured with four M3 x 0.5 - 0.71” (18 mm) long, Phillips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly required.
  • Economy version is molded in general purpose ABS plastic.
  • Economy version utilizes self tapping screws into plastic posts (no brass inserts).
  • Standard and economy versions are rated IP54, but can be upgraded to IP66 with gaskets and screws with o-rings.
  • Water-tight versions are rated IP66.
  • Stocked in black and grey with matte textured finish.
  • For EMI/ RFI shielded versions, try “1594RFI” or “1594R.”

Notes:

  • Replacement machine screws for standard versions are sold in packs of 100 (part number 1594MS100)
  • Replacement self-tapping screws for economy versions are sold in packs of 100 (part number 1594TS100)
  • Replacement machine screws with o-rings for water-tight versions are sold in packs of 100 (part number 1594WMS100)

Available in gray or black ABS plastic
Shown with gasket installed on lid
Water-tight screw pack (1594WMS100) includes o-rings, sold in packs of 100.

Supplier's Site
Enclosures, Boxes, & Cases - 1594BWGY - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1594BWGY
Enclosures, Boxes, & Cases 1594BWGY
WATERTIGHT ABS PCMNT BOX AND L

WATERTIGHT ABS PCMNT BOX AND L

Buy Now
General Purpose Enclosures - 2291690 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2291690
General Purpose Enclosures 2291690
Hammond 1594BWGY Enclosure

Hammond 1594BWGY Enclosure

Supplier's Site
Boxes - HM4029-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Cover Included 3.189"" L x 2.205"" W (81.00mm x 56.00mm) X 1.578"" (40.08mm)"

"Box Plastic, ABS Gray Cover Included 3.189"" L x 2.205"" W (81.00mm x 56.00mm) X 1.578"" (40.08mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1594BWGY 1594BWGY 2291690 HM4029-ND
Product Name Small Enclosures - Plastic Enclosures - General Purpose Enclosures, Boxes, & Cases General Purpose Enclosures Boxes
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 3.2 inch (81.28 mm) 3.19 inch (81 mm)
Width 2.2 inch (55.88 mm) 2.2 inch (56 mm)
Depth 1.1 inch (27.94 mm) 1.1 inch (28 mm)
Material ABS Plastic ABS Polycarbonate; ABS; Plastic, Flame Retardant ABS Plastic, ABS ABS
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455C801RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 3.15 inch (80.01 mm)
View Details
3 suppliers
Boxes - 164-1418KG8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Small Enclosures - General Purpose Metal - 1411FBHU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers