Features:
Notes:
Available in gray or black ABS plastic
Shown with gasket installed on lid
Water-tight screw pack (1594WMS100) includes o-rings, sold in packs of 100.
"Box Plastic, ABS Gray Cover Included 2.205"" L x 2.205"" W (56.00mm x 56.00mm) X 1.578"" (40.08mm)"
Hammond 1594ASGY Enclosure
Enclosure, Heavy Duty Polystyrene 1594 Series, Matte Textured Finish, Self-Tapping Screw Type
| Hammond Manufacturing Company Inc. | DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1594ASGY | HM221-ND | 3815120 | 1594ASGY | 70166930 |
| Product Name | Small Enclosures - Plastic Enclosures - General Purpose | Boxes | General Purpose Enclosures | Enclosures, Boxes, & Cases | Enclosure; Polystyrene Plastic; Matte Textured; 2.2 in. L x 2.2 in. W; Grey |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | Electronic and Instrument Enclosures | |
| Length | 2.2 inch (55.88 mm) | 2.2 inch (56 mm) | |||
| Width | 2.2 inch (55.88 mm) | 2.2 inch (56 mm) | |||
| Depth | 1.1 inch (27.94 mm) | 1.57 inch (40 mm) | |||
| Material | ABS Plastic | ABS | Polycarbonate; ABS; Abs | Polystyrene |