Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1594AGASKET

Description
Features: Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards. Heavy duty, thick wall design with an average wall thickness of .13” (3.3 mm). Standard versions from flame retardant ABS plastic (carries a UL flammability rating of 94V-0). On standard and water-tight versions, countersunk lid is secured with four M3 x 0.5 - 0.71” (18 mm) long, Phillips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly required. Economy version is molded in general purpose ABS plastic. Economy version utilizes self tapping screws into plastic posts (no brass inserts). Standard and economy versions are rated IP54, but can be upgraded to IP66 with gaskets and screws with o-rings. Water-tight versions are rated IP66. Stocked in black and grey with matte textured finish. For EMI/ RFI shielded versions, try “1594RFI” or “1594R.” Notes: Replacement machine screws for standard versions are sold in packs of 100 (part number 1594MS100) Replacement self-tapping screws for economy versions are sold in packs of 100 (part number 1594TS100) Replacement machine screws with o-rings for water-tight versions are sold in packs of 100 (part number 1594WMS100) Available in gray or black ABS plastic Shown with gasket installed on lid Water-tight screw pack (1594WMS100) includes o-rings, sold in packs of 100.
Request a Quote
Description
Features: Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards. Heavy duty, thick wall design with an average wall thickness of .13” (3.3 mm). Standard versions from flame retardant ABS plastic (carries a UL flammability rating of 94V-0). On standard and water-tight versions, countersunk lid is secured with four M3 x 0.5 - 0.71” (18 mm) long, Phillips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly required. Economy version is molded in general purpose ABS plastic. Economy version utilizes self tapping screws into plastic posts (no brass inserts). Standard and economy versions are rated IP54, but can be upgraded to IP66 with gaskets and screws with o-rings. Water-tight versions are rated IP66. Stocked in black and grey with matte textured finish. For EMI/ RFI shielded versions, try “1594RFI” or “1594R.” Notes: Replacement machine screws for standard versions are sold in packs of 100 (part number 1594MS100) Replacement self-tapping screws for economy versions are sold in packs of 100 (part number 1594TS100) Replacement machine screws with o-rings for water-tight versions are sold in packs of 100 (part number 1594WMS100) Available in gray or black ABS plastic Shown with gasket installed on lid Water-tight screw pack (1594WMS100) includes o-rings, sold in packs of 100.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1594AGASKET - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1594AGASKET
Small Enclosures - Plastic Enclosures - General Purpose 1594AGASKET
Features: Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards. Heavy duty, thick wall design with an average wall thickness of .13” (3.3 mm). Standard versions from flame retardant ABS plastic (carries a UL flammability rating of 94V-0). On standard and water-tight versions, countersunk lid is secured with four M3 x 0.5 - 0.71” (18 mm) long, Phillips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly required. Economy version is molded in general purpose ABS plastic. Economy version utilizes self tapping screws into plastic posts (no brass inserts). Standard and economy versions are rated IP54, but can be upgraded to IP66 with gaskets and screws with o-rings. Water-tight versions are rated IP66. Stocked in black and grey with matte textured finish. For EMI/ RFI shielded versions, try “1594RFI” or “1594R.” Notes: Replacement machine screws for standard versions are sold in packs of 100 (part number 1594MS100) Replacement self-tapping screws for economy versions are sold in packs of 100 (part number 1594TS100) Replacement machine screws with o-rings for water-tight versions are sold in packs of 100 (part number 1594WMS100) Available in gray or black ABS plastic Shown with gasket installed on lid Water-tight screw pack (1594WMS100) includes o-rings, sold in packs of 100.

Features:

  • Rugged electronic instrument enclosures, ideally suited for mounting printed circuit boards.
  • Heavy duty, thick wall design with an average wall thickness of .13” (3.3 mm).
  • Standard versions from flame retardant ABS plastic (carries a UL flammability rating of 94V-0).
  • On standard and water-tight versions, countersunk lid is secured with four M3 x 0.5 - 0.71” (18 mm) long, Phillips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly required.
  • Economy version is molded in general purpose ABS plastic.
  • Economy version utilizes self tapping screws into plastic posts (no brass inserts).
  • Standard and economy versions are rated IP54, but can be upgraded to IP66 with gaskets and screws with o-rings.
  • Water-tight versions are rated IP66.
  • Stocked in black and grey with matte textured finish.
  • For EMI/ RFI shielded versions, try “1594RFI” or “1594R.”

Notes:

  • Replacement machine screws for standard versions are sold in packs of 100 (part number 1594MS100)
  • Replacement self-tapping screws for economy versions are sold in packs of 100 (part number 1594TS100)
  • Replacement machine screws with o-rings for water-tight versions are sold in packs of 100 (part number 1594WMS100)

Available in gray or black ABS plastic
Shown with gasket installed on lid
Water-tight screw pack (1594WMS100) includes o-rings, sold in packs of 100.

Supplier's Site
Enclosures, Boxes, & Cases - 1594AGASKET - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1594AGASKET
Enclosures, Boxes, & Cases 1594AGASKET
SILICONE GASKET

SILICONE GASKET

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1594AGASKET 1594AGASKET
Product Name Small Enclosures - Plastic Enclosures - General Purpose Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414N4PHA - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
5 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHO8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
6 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418C6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers