Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1593QALBK

Description
Key Features: Electronic instrument enclosures, ideally suited for mounting printed circuit boards. Ergonomically designed for a comfortable fit into the user’s hand. Designed to meet IP54 ratings. Recessed top for membrane display or keypad. Units with battery door use our long life "three snap" door. Lap joint construction provides protection against dust accumulation and splashing water. Molded in a choice of black, grey, or transparent blue general purpose ABS plastic with a satin texture. Includes one or two aluminum end panels (see table below). Unit is secured with self tapping screws. Black and transparent blue enclosures include black screws, grey includes nickel finish screws. 1593 Series Accessories Infrared Panels Sold in packs of 10 panels. See tables below for compatibility. PC Board See tables below for compatibility. Aluminum End Panels Supplied with plastic protective covering. See tables below for compatibility. Belt Clip Plastic clip with nylon screws (for insulation). Includes a drill template for mounting. 1599CLIP (black) 1599CLIPGY (gray)
Request a Quote Datasheet
Description
Key Features: Electronic instrument enclosures, ideally suited for mounting printed circuit boards. Ergonomically designed for a comfortable fit into the user’s hand. Designed to meet IP54 ratings. Recessed top for membrane display or keypad. Units with battery door use our long life "three snap" door. Lap joint construction provides protection against dust accumulation and splashing water. Molded in a choice of black, grey, or transparent blue general purpose ABS plastic with a satin texture. Includes one or two aluminum end panels (see table below). Unit is secured with self tapping screws. Black and transparent blue enclosures include black screws, grey includes nickel finish screws. 1593 Series Accessories Infrared Panels Sold in packs of 10 panels. See tables below for compatibility. PC Board See tables below for compatibility. Aluminum End Panels Supplied with plastic protective covering. See tables below for compatibility. Belt Clip Plastic clip with nylon screws (for insulation). Includes a drill template for mounting. 1599CLIP (black) 1599CLIPGY (gray)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1593QALBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1593QALBK
Small Enclosures - Plastic Enclosures - General Purpose 1593QALBK
Key Features: Electronic instrument enclosures, ideally suited for mounting printed circuit boards. Ergonomically designed for a comfortable fit into the user’s hand. Designed to meet IP54 ratings. Recessed top for membrane display or keypad. Units with battery door use our long life "three snap" door. Lap joint construction provides protection against dust accumulation and splashing water. Molded in a choice of black, grey, or transparent blue general purpose ABS plastic with a satin texture. Includes one or two aluminum end panels (see table below). Unit is secured with self tapping screws. Black and transparent blue enclosures include black screws, grey includes nickel finish screws. 1593 Series Accessories Infrared Panels Sold in packs of 10 panels. See tables below for compatibility. PC Board See tables below for compatibility. Aluminum End Panels Supplied with plastic protective covering. See tables below for compatibility. Belt Clip Plastic clip with nylon screws (for insulation). Includes a drill template for mounting. 1599CLIP (black) 1599CLIPGY (gray)

Key Features:

  • Electronic instrument enclosures, ideally suited for mounting printed circuit boards.
  • Ergonomically designed for a comfortable fit into the user’s hand.
  • Designed to meet IP54 ratings.
  • Recessed top for membrane display or keypad.
  • Units with battery door use our long life "three snap" door.
  • Lap joint construction provides protection against dust accumulation and splashing water.
  • Molded in a choice of black, grey, or transparent blue general purpose ABS plastic with a satin texture.
  • Includes one or two aluminum end panels (see table below).
  • Unit is secured with self tapping screws.
  • Black and transparent blue enclosures include black screws, grey includes nickel finish screws.

1593 Series Accessories

Infrared Panels

Sold in packs of 10 panels. See tables below for compatibility.


PC Board

See tables below for compatibility.


Aluminum End Panels

Supplied with plastic protective covering. See tables below for compatibility.


Belt Clip

Plastic clip with nylon screws (for insulation). Includes a drill template for mounting.

1599CLIP (black)

1599CLIPGY (gray)

Supplier's Site
Boxes - 164-1593QALBK-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Split Sides and End Panel(s) 4.410"" L x 2.620"" W (112.01mm x 66.55mm) X 1.100"" (27.94mm)"

"Box Plastic, ABS Black Split Sides and End Panel(s) 4.410"" L x 2.620"" W (112.01mm x 66.55mm) X 1.100"" (27.94mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1593QALBK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1593QALBK
Enclosures, Boxes, & Cases 1593QALBK
1593Q W/ALUM. PANEL BK

1593Q W/ALUM. PANEL BK

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1593QALBK 164-1593QALBK-ND 1593QALBK
Product Name Small Enclosures - Plastic Enclosures - General Purpose Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 4.4 inch (112 mm)
Width 2.6 inch (66.04 mm)
Depth 1.1 inch (27.94 mm)
Material ABS Plastic ABS Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 001100-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material ABS
Mounting Type Handheld
View Details
2 suppliers
Small Enclosures - General Purpose Metal - 1411PU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 5 inch (127 mm)
View Details
4 suppliers
Enclosures Accessories and Hardware - 131624 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418J6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers