Hammond Manufacturing Company Inc. Small Enclosures - Development Board Products 1593HAMPITBK

Description
Enclosures Designed For Raspberry Pi Molded in a choice of general purpose ABS plastic with a satin texture. Enclosure designed to allow access to I/O connectors & often used controls and/or LEDS Models feature either dual camera mounts (inside or outside) OR a touch screen mount. Enclosure top and bottom halves snap together. Includes four (4) self adhesive rubber feet & instruction sheet. Development boards, cameras, and touch screens are NOT included. Features Include Wall Mounting Tabs & Dual Camera Mounts Videos
Request a Quote
Description
Enclosures Designed For Raspberry Pi Molded in a choice of general purpose ABS plastic with a satin texture. Enclosure designed to allow access to I/O connectors & often used controls and/or LEDS Models feature either dual camera mounts (inside or outside) OR a touch screen mount. Enclosure top and bottom halves snap together. Includes four (4) self adhesive rubber feet & instruction sheet. Development boards, cameras, and touch screens are NOT included. Features Include Wall Mounting Tabs & Dual Camera Mounts Videos
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Development Board Products - 1593HAMPITBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Development Board Products
1593HAMPITBK
Small Enclosures - Development Board Products 1593HAMPITBK
Enclosures Designed For Raspberry Pi Molded in a choice of general purpose ABS plastic with a satin texture. Enclosure designed to allow access to I/O connectors & often used controls and/or LEDS Models feature either dual camera mounts (inside or outside) OR a touch screen mount. Enclosure top and bottom halves snap together. Includes four (4) self adhesive rubber feet & instruction sheet. Development boards, cameras, and touch screens are NOT included. Features Include Wall Mounting Tabs & Dual Camera Mounts Videos

Enclosures Designed For Raspberry Pi

  • Molded in a choice of general purpose ABS plastic with a satin texture.
  • Enclosure designed to allow access to I/O connectors & often used controls and/or LEDS
  • Models feature either dual camera mounts (inside or outside) OR a touch screen mount.
  • Enclosure top and bottom halves snap together.
  • Includes four (4) self adhesive rubber feet & instruction sheet.
  • Development boards, cameras, and touch screens are NOT included.

Features Include Wall Mounting Tabs & Dual Camera Mounts

Videos

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Industrial Enclosures
Product Number 1593HAMPITBK
Product Name Small Enclosures - Development Board Products
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Boxes - 164-1414N4PHS16M6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
Boxes - 164-1414N4SSGLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JE7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
5 suppliers