Hammond Manufacturing Company Inc. Small Enclosures - Development Board Products 1593HAMPICLR

Description
Enclosures Designed For Raspberry Pi Molded in a choice of general purpose ABS plastic with a satin texture. Enclosure designed to allow access to I/O connectors & often used controls and/or LEDS Models feature either dual camera mounts (inside or outside) OR a touch screen mount. Enclosure top and bottom halves snap together. Includes four (4) self adhesive rubber feet & instruction sheet. Development boards, cameras, and touch screens are NOT included. Features Include Wall Mounting Tabs & Dual Camera Mounts Videos
Request a Quote Datasheet
Description
Enclosures Designed For Raspberry Pi Molded in a choice of general purpose ABS plastic with a satin texture. Enclosure designed to allow access to I/O connectors & often used controls and/or LEDS Models feature either dual camera mounts (inside or outside) OR a touch screen mount. Enclosure top and bottom halves snap together. Includes four (4) self adhesive rubber feet & instruction sheet. Development boards, cameras, and touch screens are NOT included. Features Include Wall Mounting Tabs & Dual Camera Mounts Videos
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Development Board Products - 1593HAMPICLR - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Development Board Products
1593HAMPICLR
Small Enclosures - Development Board Products 1593HAMPICLR
Enclosures Designed For Raspberry Pi Molded in a choice of general purpose ABS plastic with a satin texture. Enclosure designed to allow access to I/O connectors & often used controls and/or LEDS Models feature either dual camera mounts (inside or outside) OR a touch screen mount. Enclosure top and bottom halves snap together. Includes four (4) self adhesive rubber feet & instruction sheet. Development boards, cameras, and touch screens are NOT included. Features Include Wall Mounting Tabs & Dual Camera Mounts Videos

Enclosures Designed For Raspberry Pi

  • Molded in a choice of general purpose ABS plastic with a satin texture.
  • Enclosure designed to allow access to I/O connectors & often used controls and/or LEDS
  • Models feature either dual camera mounts (inside or outside) OR a touch screen mount.
  • Enclosure top and bottom halves snap together.
  • Includes four (4) self adhesive rubber feet & instruction sheet.
  • Development boards, cameras, and touch screens are NOT included.

Features Include Wall Mounting Tabs & Dual Camera Mounts

Videos

Supplier's Site
Evaluation, Development Board Enclosures - HM1379-ND - DigiKey
Thief River Falls, MN, United States
Evaluation, Development Board Enclosures
HM1379-ND
Evaluation, Development Board Enclosures HM1379-ND
"Case Plastic, ABS Translucent - Clear Hand Held, Split Sides 4.104"" L x 2.593"" W (104.24mm x 65.87mm) X 1.181"" (30.00mm)"

"Case Plastic, ABS Translucent - Clear Hand Held, Split Sides 4.104"" L x 2.593"" W (104.24mm x 65.87mm) X 1.181"" (30.00mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1593HAMPICLR HM1379-ND
Product Name Small Enclosures - Development Board Products Evaluation, Development Board Enclosures
Type Electronic and Instrument Enclosures
Length 4.1 inch (104 mm)
Width 2.58 inch (65.53 mm)
Depth 1.18 inch (29.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBCU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1402D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418H6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers