Hammond Manufacturing Company Inc. Small Enclosures - Development Board Products 1593HAMDOGBK

Description
Features: Molded in a general purpose ABS plastic with a satin texture. Enclosure designed to allow access to I/O connectors & often used controls and/or LEDS Models available for Beaglebone white, black, and green. Enclosure is secured with self tapping screws. Includes four (4) self adhesive rubber feet & instruction sheet. Beaglebone boards are not included Notes: These enclosures are available without cutouts in our 1593 series (1593BB)
Request a Quote Datasheet
Description
Features: Molded in a general purpose ABS plastic with a satin texture. Enclosure designed to allow access to I/O connectors & often used controls and/or LEDS Models available for Beaglebone white, black, and green. Enclosure is secured with self tapping screws. Includes four (4) self adhesive rubber feet & instruction sheet. Beaglebone boards are not included Notes: These enclosures are available without cutouts in our 1593 series (1593BB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Development Board Products - 1593HAMDOGBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Development Board Products
1593HAMDOGBK
Small Enclosures - Development Board Products 1593HAMDOGBK
Features: Molded in a general purpose ABS plastic with a satin texture. Enclosure designed to allow access to I/O connectors & often used controls and/or LEDS Models available for Beaglebone white, black, and green. Enclosure is secured with self tapping screws. Includes four (4) self adhesive rubber feet & instruction sheet. Beaglebone boards are not included Notes: These enclosures are available without cutouts in our 1593 series (1593BB)

Features:

  • Molded in a general purpose ABS plastic with a satin texture.
  • Enclosure designed to allow access to I/O connectors & often used controls and/or LEDS
  • Models available for Beaglebone white, black, and green.
  • Enclosure is secured with self tapping screws.
  • Includes four (4) self adhesive rubber feet & instruction sheet.
  • Beaglebone boards are not included

Notes:

  • These enclosures are available without cutouts in our 1593 series (1593BB)
Supplier's Site
Evaluation, Development Board Enclosures - HM1366-ND - DigiKey
Thief River Falls, MN, United States
Evaluation, Development Board Enclosures
HM1366-ND
Evaluation, Development Board Enclosures HM1366-ND
"Case Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 3.752"" L x 3.044"" W (95.31mm x 77.31mm) X 1.181"" (30.00mm)"

"Case Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 3.752"" L x 3.044"" W (95.31mm x 77.31mm) X 1.181"" (30.00mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1593HAMDOGBK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1593HAMDOGBK
Enclosures, Boxes, & Cases 1593HAMDOGBK
1593BB HAMDOG ENCL

1593BB HAMDOG ENCL

Buy Now
Development Board Enclosures - 7893761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Development Board Enclosures
7893761
Development Board Enclosures 7893761
Black ABS Beagle Board Enclosure

Black ABS Beagle Board Enclosure

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1593HAMDOGBK HM1366-ND 1593HAMDOGBK 7893761
Product Name Small Enclosures - Development Board Products Evaluation, Development Board Enclosures Enclosures, Boxes, & Cases Development Board Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Length 3.75 inch (95.25 mm) 3.75 inch (95.31 mm)
Width 3.04 inch (77.22 mm) 3.04 inch (77.31 mm)
Depth 1.18 inch (29.97 mm) 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 1414N4PHM6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating Type 3R
View Details
3 suppliers
Boxes - 164-1414N4PHS16GLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
Small Enclosures - General Purpose Metal - 1402DV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411L - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
4 suppliers