Features:
Notes:
"Case Plastic, ABS Gray Hand Held, Split Sides and End Panel(s) 3.752"" L x 3.044"" W (95.31mm x 77.31mm) X 1.181"" (30.00mm)"
| Hammond Manufacturing Company Inc. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1593HAMBONEGY | 7893755 | HM2051-ND | 1593HAMBONEGY |
| Product Name | Small Enclosures - Development Board Products | Development Board Enclosures | Evaluation, Development Board Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Electronic and Instrument Enclosures | Junction Box | |
| Length | 3.75 inch (95.25 mm) | 3.75 inch (95.31 mm) | ||
| Width | 3.04 inch (77.22 mm) | 3.04 inch (77.31 mm) | ||
| Depth | 1.18 inch (29.97 mm) | 0.9921 inch (25.2 mm) |