Hammond Manufacturing Company Inc. Small Enclosures - Development Board Products 1593HAMARGY

Description
Enclosures Designed For Arduino Molded in a general purpose ABS plastic with a satin texture. Enclosure designed to allow access to I/O connectors & often used controls and/or LEDS Models are adaptable to a wide selection of Arduinos Enclosure is secured with self tapping screws. Includes four (4) self adhesive rubber feet & instruction sheet. Arduino boards are not included Notes: 1593HAMAR enclosures are available without cutouts in our 1593 series (1593AR) 1593HAMAR3 enclosures are available without cutout in out 1599TAB series (size "S").
Request a Quote Datasheet
Description
Enclosures Designed For Arduino Molded in a general purpose ABS plastic with a satin texture. Enclosure designed to allow access to I/O connectors & often used controls and/or LEDS Models are adaptable to a wide selection of Arduinos Enclosure is secured with self tapping screws. Includes four (4) self adhesive rubber feet & instruction sheet. Arduino boards are not included Notes: 1593HAMAR enclosures are available without cutouts in our 1593 series (1593AR) 1593HAMAR3 enclosures are available without cutout in out 1599TAB series (size "S").
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Development Board Products - 1593HAMARGY - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Development Board Products
1593HAMARGY
Small Enclosures - Development Board Products 1593HAMARGY
Enclosures Designed For Arduino Molded in a general purpose ABS plastic with a satin texture. Enclosure designed to allow access to I/O connectors & often used controls and/or LEDS Models are adaptable to a wide selection of Arduinos Enclosure is secured with self tapping screws. Includes four (4) self adhesive rubber feet & instruction sheet. Arduino boards are not included Notes: 1593HAMAR enclosures are available without cutouts in our 1593 series (1593AR) 1593HAMAR3 enclosures are available without cutout in out 1599TAB series (size "S").

Enclosures Designed For Arduino

  • Molded in a general purpose ABS plastic with a satin texture.
  • Enclosure designed to allow access to I/O connectors & often used controls and/or LEDS
  • Models are adaptable to a wide selection of Arduinos
  • Enclosure is secured with self tapping screws.
  • Includes four (4) self adhesive rubber feet & instruction sheet.
  • Arduino boards are not included

Notes:

  • 1593HAMAR enclosures are available without cutouts in our 1593 series (1593AR)
  • 1593HAMAR3 enclosures are available without cutout in out 1599TAB series (size "S").
Supplier's Site
Enclosures, Boxes, & Cases - 1593HAMARGY - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1593HAMARGY
Enclosures, Boxes, & Cases 1593HAMARGY
1593HAMAR ENCL GRAY

1593HAMAR ENCL GRAY

Buy Now
Evaluation, Development Board Enclosures - HM1661-ND - DigiKey
Thief River Falls, MN, United States
Evaluation, Development Board Enclosures
HM1661-ND
Evaluation, Development Board Enclosures HM1661-ND
"Case Plastic, ABS Gray Hand Held, Split Sides and End Panel(s) 2.950"" L x 2.810"" W (74.93mm x 71.37mm) X 1.060"" (26.92mm)"

"Case Plastic, ABS Gray Hand Held, Split Sides and End Panel(s) 2.950"" L x 2.810"" W (74.93mm x 71.37mm) X 1.060"" (26.92mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1593HAMARGY 1593HAMARGY HM1661-ND
Product Name Small Enclosures - Development Board Products Enclosures, Boxes, & Cases Evaluation, Development Board Enclosures
Type Electronic and Instrument Enclosures Junction Box
Length 2.95 inch (74.93 mm)
Width 2.81 inch (71.37 mm)
Depth 1.06 inch (26.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411T - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Electrical - Stainless Steel - Freestanding Enclosures - 1418N4S16X24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 72.06 inch (1830 mm)
Width 31.06 inch (789 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHRG - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411FBPBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 5 inch (127 mm)
View Details
3 suppliers