Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1593DIR10

Description
Key Features: Electronic instrument enclosures, ideally suited for mounting printed circuit boards. Ergonomically designed for a comfortable fit into the user’s hand. Designed to meet IP54 ratings. Recessed top for membrane display or pad. Units with battery door use our long life "three snap" door. Lap joint construction provides protection against dust accumulation and splashing water. Molded in a choice of black, grey, or transparent blue general purpose ABS plastic with a satin texture. Unit is secured with self tapping screws. Black and transparent blue enclosures include black screws, grey includes nickel finish screws. Notes: Due to their low profile design, the 1593S & 1593T models will only accept AAA batteries. The two AAA battery holder kit (below) is the largest holder that will fit. Contoured Panel Option Sizes K, L, N, D, & X comes with flat and contoured panels to match the profile of the case.. Battery Compartment Style Sizes S, P, T, Q, & Y come with an integrated battery compartment and door. No Panels (Size J Only) Application Spotlight: Smart Card Reader The 1593NBK, 1593NGY are designed to house smart card readers (shown with modified end panel). 1593 Series Accessories Infrared Panels Sold in packs of 10 panels. See tables below for compatibility. PC Board See tables below for compatibility. Aluminum End Panels Supplied with plastic protective covering. See tables below for compatibility. Belt Clip Plastic clip with nylon screws (for insulation). Includes a drill template for mounting. 1599CLIP (black) 1599CLIPGY (gray) Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosure Part Numbers Units shown: inch. Switch units to: mm Part Number - Part Number - Part Number - Removable - Battery - Length - Width - Enclosure Black - Gray - Trans Blue - Panels - Door - - - Depth 1593VBK - 1593VGY - 1593VTBU - 2 No 2.36 4.13 1.38 1593KBK - 1593KGY - 1593KTBU - 2 No 2.60 2.60 1.10 1593JBK - 1593JGY - 1593JTBU - 0 No 2.60 2.60 1.10 1593ARBK - 1593ARGY - 1593ARTBU - 2 No 2.95 2.91 1.06 1593SBK - 1593SGY - 1593STBU - 1 Yes 3.60 2.60 0.83 1593PBK - 1593PGY - 1593PTBU - 1 Yes 3.60 2.60 1.10 1593LBK - 1593LGY - 1593LTBU - 2 No 3.60 2.60 1.10 1593BBBK - 1593BBGY - 1593BBTBU - 2 No 3.75 3.00 1.18 1593NBK - 1593NGY - 1593NTBU - 2 No 4.30 2.90 1.00 1593WBK - 1593WGY - 1593WTBU - 2 No 4.33 4.13 1.38 1593TBK - 1593TGY - 1593TTBU - 1 Yes 4.40 2.60 0.83 1593QBK - 1593QGY - 1593QTBU - 1 Yes 4.40 2.60 1.10 1593DBK - 1593DGY - 1593DTBU - 2 No 4.50 1.40 1.00 1593YBK - 1593YGY - 1593YTBU - 1 Yes 5.50 2.60 1.10 1593XBK - 1593XGY - 1593XTBU - 2 No 5.50 2.60 1.10 Replacement Screws & Accessories Enclosure Part Number - Silver Assembly - Black Assembly - PC Board Mouting Screws - IR Panels - Aluminum Panels - PC Board Beginning With - Screws (100-pack) - Screws (100-pack) - (50-pack) - (10-pack) - (10-pack) - (enclosure sold separately) 1593K 1593QS100 - 1593QS100BK - 1593ATS50 - 1593PIR10 - 1593PAL10 - 1593KPCB 1593J 1593QS100 - 1593QS100BK - 1593ATS50 - - - 1593AR 1591TS100 - 1591TS100BK - SC519-50 - 1593ARIR10 - 1593ARAL10 - 1593S 1593MS100 - 1593MS100BK - 1593ATS50 - 1593SIR10 - 1593SAL10 - 1593P 1593QS100 - 1593QS100BK - 1593ATS50 - 1593PIR10 - 1593PAL10 - 1593PPCB 1593L 1593QS100 - 1593QS100BK - 1593ATS50 - 1593PIR10 - 1593PAL10 - 1593LPCB 1593BB 1593QS100 - 1593QS100BK - 1593ATS50 - 1593BBIR10 - 1593BBAL10 - 1593N 1593QS100 - 1593QS100BK - 1593ATS50 - 1593NIR10 - 1593NAL10 - 1593T 1593MS100 - 1593MS100BK - 1593ATS50 - 1593SIR10 - 1593SAL10 - 1593Q 1593QS100 - 1593QS100BK - 1593ATS50 - 1593PIR10 - 1593PAL10 - 1593QPCB 1593D 1593QS100 - 1593QS100BK - 1593ATS50 - 1593DIR10 - 1593DAL10 - 1593Y 1593QS100 - 1593QS100BK - 1593ATS50 - 1593PIR10 - 1593PAL10 - 1593X 1593QS100 - 1593QS100BK - 1593ATS50 - 1593PIR10 - 1593PAL10 - 1593V 1593QS100 - 1593QS100BK - 1593ATS50 - 1593VAL10 1593W 1593QS100 - 1593ATS50 - 1593VAL10 1591TS100 and 1591TS100BK are #4 x ½” (12.7mm) flat head self-tapping screw. 1593MS100 and 1593MS100BK are self-tapping, oval head type, #4 x 0.625” (15.9 mm). 1593QS100 and 1593QS100BK are self-tapping, oval head type, #4 x 0.75” (19.1 mm). SC519-50 is M2.6 x 0.6mm pan head. 1593ATS50 is #4 x 1/4" pan head and also available in packs of 100 (1593ATS100).
Request a Quote
Description
Key Features: Electronic instrument enclosures, ideally suited for mounting printed circuit boards. Ergonomically designed for a comfortable fit into the user’s hand. Designed to meet IP54 ratings. Recessed top for membrane display or pad. Units with battery door use our long life "three snap" door. Lap joint construction provides protection against dust accumulation and splashing water. Molded in a choice of black, grey, or transparent blue general purpose ABS plastic with a satin texture. Unit is secured with self tapping screws. Black and transparent blue enclosures include black screws, grey includes nickel finish screws. Notes: Due to their low profile design, the 1593S & 1593T models will only accept AAA batteries. The two AAA battery holder kit (below) is the largest holder that will fit. Contoured Panel Option Sizes K, L, N, D, & X comes with flat and contoured panels to match the profile of the case.. Battery Compartment Style Sizes S, P, T, Q, & Y come with an integrated battery compartment and door. No Panels (Size J Only) Application Spotlight: Smart Card Reader The 1593NBK, 1593NGY are designed to house smart card readers (shown with modified end panel). 1593 Series Accessories Infrared Panels Sold in packs of 10 panels. See tables below for compatibility. PC Board See tables below for compatibility. Aluminum End Panels Supplied with plastic protective covering. See tables below for compatibility. Belt Clip Plastic clip with nylon screws (for insulation). Includes a drill template for mounting. 1599CLIP (black) 1599CLIPGY (gray) Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosure Part Numbers Units shown: inch. Switch units to: mm Part Number - Part Number - Part Number - Removable - Battery - Length - Width - Enclosure Black - Gray - Trans Blue - Panels - Door - - - Depth 1593VBK - 1593VGY - 1593VTBU - 2 No 2.36 4.13 1.38 1593KBK - 1593KGY - 1593KTBU - 2 No 2.60 2.60 1.10 1593JBK - 1593JGY - 1593JTBU - 0 No 2.60 2.60 1.10 1593ARBK - 1593ARGY - 1593ARTBU - 2 No 2.95 2.91 1.06 1593SBK - 1593SGY - 1593STBU - 1 Yes 3.60 2.60 0.83 1593PBK - 1593PGY - 1593PTBU - 1 Yes 3.60 2.60 1.10 1593LBK - 1593LGY - 1593LTBU - 2 No 3.60 2.60 1.10 1593BBBK - 1593BBGY - 1593BBTBU - 2 No 3.75 3.00 1.18 1593NBK - 1593NGY - 1593NTBU - 2 No 4.30 2.90 1.00 1593WBK - 1593WGY - 1593WTBU - 2 No 4.33 4.13 1.38 1593TBK - 1593TGY - 1593TTBU - 1 Yes 4.40 2.60 0.83 1593QBK - 1593QGY - 1593QTBU - 1 Yes 4.40 2.60 1.10 1593DBK - 1593DGY - 1593DTBU - 2 No 4.50 1.40 1.00 1593YBK - 1593YGY - 1593YTBU - 1 Yes 5.50 2.60 1.10 1593XBK - 1593XGY - 1593XTBU - 2 No 5.50 2.60 1.10 Replacement Screws & Accessories Enclosure Part Number - Silver Assembly - Black Assembly - PC Board Mouting Screws - IR Panels - Aluminum Panels - PC Board Beginning With - Screws (100-pack) - Screws (100-pack) - (50-pack) - (10-pack) - (10-pack) - (enclosure sold separately) 1593K 1593QS100 - 1593QS100BK - 1593ATS50 - 1593PIR10 - 1593PAL10 - 1593KPCB 1593J 1593QS100 - 1593QS100BK - 1593ATS50 - - - 1593AR 1591TS100 - 1591TS100BK - SC519-50 - 1593ARIR10 - 1593ARAL10 - 1593S 1593MS100 - 1593MS100BK - 1593ATS50 - 1593SIR10 - 1593SAL10 - 1593P 1593QS100 - 1593QS100BK - 1593ATS50 - 1593PIR10 - 1593PAL10 - 1593PPCB 1593L 1593QS100 - 1593QS100BK - 1593ATS50 - 1593PIR10 - 1593PAL10 - 1593LPCB 1593BB 1593QS100 - 1593QS100BK - 1593ATS50 - 1593BBIR10 - 1593BBAL10 - 1593N 1593QS100 - 1593QS100BK - 1593ATS50 - 1593NIR10 - 1593NAL10 - 1593T 1593MS100 - 1593MS100BK - 1593ATS50 - 1593SIR10 - 1593SAL10 - 1593Q 1593QS100 - 1593QS100BK - 1593ATS50 - 1593PIR10 - 1593PAL10 - 1593QPCB 1593D 1593QS100 - 1593QS100BK - 1593ATS50 - 1593DIR10 - 1593DAL10 - 1593Y 1593QS100 - 1593QS100BK - 1593ATS50 - 1593PIR10 - 1593PAL10 - 1593X 1593QS100 - 1593QS100BK - 1593ATS50 - 1593PIR10 - 1593PAL10 - 1593V 1593QS100 - 1593QS100BK - 1593ATS50 - 1593VAL10 1593W 1593QS100 - 1593ATS50 - 1593VAL10 1591TS100 and 1591TS100BK are #4 x ½” (12.7mm) flat head self-tapping screw. 1593MS100 and 1593MS100BK are self-tapping, oval head type, #4 x 0.625” (15.9 mm). 1593QS100 and 1593QS100BK are self-tapping, oval head type, #4 x 0.75” (19.1 mm). SC519-50 is M2.6 x 0.6mm pan head. 1593ATS50 is #4 x 1/4" pan head and also available in packs of 100 (1593ATS100).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1593DIR10 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1593DIR10
Small Enclosures - Plastic Enclosures - General Purpose 1593DIR10
Key Features: Electronic instrument enclosures, ideally suited for mounting printed circuit boards. Ergonomically designed for a comfortable fit into the user’s hand. Designed to meet IP54 ratings. Recessed top for membrane display or pad. Units with battery door use our long life "three snap" door. Lap joint construction provides protection against dust accumulation and splashing water. Molded in a choice of black, grey, or transparent blue general purpose ABS plastic with a satin texture. Unit is secured with self tapping screws. Black and transparent blue enclosures include black screws, grey includes nickel finish screws. Notes: Due to their low profile design, the 1593S & 1593T models will only accept AAA batteries. The two AAA battery holder kit (below) is the largest holder that will fit. Contoured Panel Option Sizes K, L, N, D, & X comes with flat and contoured panels to match the profile of the case.. Battery Compartment Style Sizes S, P, T, Q, & Y come with an integrated battery compartment and door. No Panels (Size J Only) Application Spotlight: Smart Card Reader The 1593NBK, 1593NGY are designed to house smart card readers (shown with modified end panel). 1593 Series Accessories Infrared Panels Sold in packs of 10 panels. See tables below for compatibility. PC Board See tables below for compatibility. Aluminum End Panels Supplied with plastic protective covering. See tables below for compatibility. Belt Clip Plastic clip with nylon screws (for insulation). Includes a drill template for mounting. 1599CLIP (black) 1599CLIPGY (gray) Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosure Part Numbers Units shown: inch. Switch units to: mm Part Number - Part Number - Part Number - Removable - Battery - Length - Width - Enclosure Black - Gray - Trans Blue - Panels - Door - - - Depth 1593VBK - 1593VGY - 1593VTBU - 2 No 2.36 4.13 1.38 1593KBK - 1593KGY - 1593KTBU - 2 No 2.60 2.60 1.10 1593JBK - 1593JGY - 1593JTBU - 0 No 2.60 2.60 1.10 1593ARBK - 1593ARGY - 1593ARTBU - 2 No 2.95 2.91 1.06 1593SBK - 1593SGY - 1593STBU - 1 Yes 3.60 2.60 0.83 1593PBK - 1593PGY - 1593PTBU - 1 Yes 3.60 2.60 1.10 1593LBK - 1593LGY - 1593LTBU - 2 No 3.60 2.60 1.10 1593BBBK - 1593BBGY - 1593BBTBU - 2 No 3.75 3.00 1.18 1593NBK - 1593NGY - 1593NTBU - 2 No 4.30 2.90 1.00 1593WBK - 1593WGY - 1593WTBU - 2 No 4.33 4.13 1.38 1593TBK - 1593TGY - 1593TTBU - 1 Yes 4.40 2.60 0.83 1593QBK - 1593QGY - 1593QTBU - 1 Yes 4.40 2.60 1.10 1593DBK - 1593DGY - 1593DTBU - 2 No 4.50 1.40 1.00 1593YBK - 1593YGY - 1593YTBU - 1 Yes 5.50 2.60 1.10 1593XBK - 1593XGY - 1593XTBU - 2 No 5.50 2.60 1.10 Replacement Screws & Accessories Enclosure Part Number - Silver Assembly - Black Assembly - PC Board Mouting Screws - IR Panels - Aluminum Panels - PC Board Beginning With - Screws (100-pack) - Screws (100-pack) - (50-pack) - (10-pack) - (10-pack) - (enclosure sold separately) 1593K 1593QS100 - 1593QS100BK - 1593ATS50 - 1593PIR10 - 1593PAL10 - 1593KPCB 1593J 1593QS100 - 1593QS100BK - 1593ATS50 - - - 1593AR 1591TS100 - 1591TS100BK - SC519-50 - 1593ARIR10 - 1593ARAL10 - 1593S 1593MS100 - 1593MS100BK - 1593ATS50 - 1593SIR10 - 1593SAL10 - 1593P 1593QS100 - 1593QS100BK - 1593ATS50 - 1593PIR10 - 1593PAL10 - 1593PPCB 1593L 1593QS100 - 1593QS100BK - 1593ATS50 - 1593PIR10 - 1593PAL10 - 1593LPCB 1593BB 1593QS100 - 1593QS100BK - 1593ATS50 - 1593BBIR10 - 1593BBAL10 - 1593N 1593QS100 - 1593QS100BK - 1593ATS50 - 1593NIR10 - 1593NAL10 - 1593T 1593MS100 - 1593MS100BK - 1593ATS50 - 1593SIR10 - 1593SAL10 - 1593Q 1593QS100 - 1593QS100BK - 1593ATS50 - 1593PIR10 - 1593PAL10 - 1593QPCB 1593D 1593QS100 - 1593QS100BK - 1593ATS50 - 1593DIR10 - 1593DAL10 - 1593Y 1593QS100 - 1593QS100BK - 1593ATS50 - 1593PIR10 - 1593PAL10 - 1593X 1593QS100 - 1593QS100BK - 1593ATS50 - 1593PIR10 - 1593PAL10 - 1593V 1593QS100 - 1593QS100BK - 1593ATS50 - 1593VAL10 1593W 1593QS100 - 1593ATS50 - 1593VAL10 1591TS100 and 1591TS100BK are #4 x ½” (12.7mm) flat head self-tapping screw. 1593MS100 and 1593MS100BK are self-tapping, oval head type, #4 x 0.625” (15.9 mm). 1593QS100 and 1593QS100BK are self-tapping, oval head type, #4 x 0.75” (19.1 mm). SC519-50 is M2.6 x 0.6mm pan head. 1593ATS50 is #4 x 1/4" pan head and also available in packs of 100 (1593ATS100).

Key Features:

  • Electronic instrument enclosures, ideally suited for mounting printed circuit boards.
  • Ergonomically designed for a comfortable fit into the user’s hand.
  • Designed to meet IP54 ratings.
  • Recessed top for membrane display or pad.
  • Units with battery door use our long life "three snap" door.
  • Lap joint construction provides protection against dust accumulation and splashing water.
  • Molded in a choice of black, grey, or transparent blue general purpose ABS plastic with a satin texture.
  • Unit is secured with self tapping screws.
  • Black and transparent blue enclosures include black screws, grey includes nickel finish screws.

Notes:

  • Due to their low profile design, the 1593S & 1593T models will only accept AAA batteries. The two AAA battery holder kit (below) is the largest holder that will fit.

Contoured Panel Option

Sizes K, L, N, D, & X comes with flat and contoured panels to match the profile of the case..


Battery Compartment Style

Sizes S, P, T, Q, & Y come with an integrated battery compartment and door.


No Panels (Size J Only)


Application Spotlight: Smart Card Reader

The 1593NBK, 1593NGY are designed to house smart card readers (shown with modified end panel).


1593 Series Accessories

Infrared Panels

Sold in packs of 10 panels. See tables below for compatibility.


PC Board

See tables below for compatibility.


Aluminum End Panels

Supplied with plastic protective covering. See tables below for compatibility.


Belt Clip

Plastic clip with nylon screws (for insulation). Includes a drill template for mounting.

1599CLIP (black)

1599CLIPGY (gray)


Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Enclosure Part Numbers

Units shown: inch. Switch units to: mm


Part Number - Part Number - Part Number - Removable - Battery - Length - Width - Enclosure
Black - Gray - Trans Blue - Panels - Door - - - Depth
1593VBK - 1593VGY - 1593VTBU - 2 No 2.36 4.13 1.38
1593KBK - 1593KGY - 1593KTBU - 2 No 2.60 2.60 1.10
1593JBK - 1593JGY - 1593JTBU - 0 No 2.60 2.60 1.10
1593ARBK - 1593ARGY - 1593ARTBU - 2 No 2.95 2.91 1.06
1593SBK - 1593SGY - 1593STBU - 1 Yes 3.60 2.60 0.83
1593PBK - 1593PGY - 1593PTBU - 1 Yes 3.60 2.60 1.10
1593LBK - 1593LGY - 1593LTBU - 2 No 3.60 2.60 1.10
1593BBBK - 1593BBGY - 1593BBTBU - 2 No 3.75 3.00 1.18
1593NBK - 1593NGY - 1593NTBU - 2 No 4.30 2.90 1.00
1593WBK - 1593WGY - 1593WTBU - 2 No 4.33 4.13 1.38
1593TBK - 1593TGY - 1593TTBU - 1 Yes 4.40 2.60 0.83
1593QBK - 1593QGY - 1593QTBU - 1 Yes 4.40 2.60 1.10
1593DBK - 1593DGY - 1593DTBU - 2 No 4.50 1.40 1.00
1593YBK - 1593YGY - 1593YTBU - 1 Yes 5.50 2.60 1.10
1593XBK - 1593XGY - 1593XTBU - 2 No 5.50 2.60 1.10

Replacement Screws & Accessories


Enclosure Part Number - Silver Assembly - Black Assembly - PC Board Mouting Screws - IR Panels - Aluminum Panels - PC Board
Beginning With - Screws (100-pack) - Screws (100-pack) - (50-pack) - (10-pack) - (10-pack) - (enclosure sold separately)
1593K 1593QS100 - 1593QS100BK - 1593ATS50 - 1593PIR10 - 1593PAL10 - 1593KPCB
1593J 1593QS100 - 1593QS100BK - 1593ATS50 - - -
1593AR 1591TS100 - 1591TS100BK - SC519-50 - 1593ARIR10 - 1593ARAL10 -
1593S 1593MS100 - 1593MS100BK - 1593ATS50 - 1593SIR10 - 1593SAL10 -
1593P 1593QS100 - 1593QS100BK - 1593ATS50 - 1593PIR10 - 1593PAL10 - 1593PPCB
1593L 1593QS100 - 1593QS100BK - 1593ATS50 - 1593PIR10 - 1593PAL10 - 1593LPCB
1593BB 1593QS100 - 1593QS100BK - 1593ATS50 - 1593BBIR10 - 1593BBAL10 -
1593N 1593QS100 - 1593QS100BK - 1593ATS50 - 1593NIR10 - 1593NAL10 -
1593T 1593MS100 - 1593MS100BK - 1593ATS50 - 1593SIR10 - 1593SAL10 -
1593Q 1593QS100 - 1593QS100BK - 1593ATS50 - 1593PIR10 - 1593PAL10 - 1593QPCB
1593D 1593QS100 - 1593QS100BK - 1593ATS50 - 1593DIR10 - 1593DAL10 -
1593Y 1593QS100 - 1593QS100BK - 1593ATS50 - 1593PIR10 - 1593PAL10 -
1593X 1593QS100 - 1593QS100BK - 1593ATS50 - 1593PIR10 - 1593PAL10 -
1593V 1593QS100 - 1593QS100BK - 1593ATS50 - 1593VAL10
1593W 1593QS100 - 1593ATS50 - 1593VAL10
1591TS100 and 1591TS100BK are #4 x ½” (12.7mm) flat head self-tapping screw. 1593MS100 and 1593MS100BK are self-tapping, oval head type, #4 x 0.625” (15.9 mm). 1593QS100 and 1593QS100BK are self-tapping, oval head type, #4 x 0.75” (19.1 mm). SC519-50 is M2.6 x 0.6mm pan head. 1593ATS50 is #4 x 1/4" pan head and also available in packs of 100 (1593ATS100).

Supplier's Site
Enclosures, Boxes, & Cases - 1593DIR10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1593DIR10
Enclosures, Boxes, & Cases 1593DIR10
IR ENDPANELS 1593D 10 PCS

IR ENDPANELS 1593D 10 PCS

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1593DIR10 1593DIR10
Product Name Small Enclosures - Plastic Enclosures - General Purpose Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418M12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1412PP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1415J - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 15 inch (381 mm)
Width 7 inch (178 mm)
View Details
4 suppliers
Boxes - 164-1414N4PHS16GLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details