Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1592ETCDBK

Description
Key Features: Perfect for instrument or mobile data enclosures requiring a keypad and display. Available with either a solid display area or an opening with a clear lens Solid display area is 122 mm x 85 mm (4.8” x 3.4”) and will accommodate display boards up to 118 mm x 60 mm (4.6” x 2.37”). Clear polycarbonate lens 102 mm x 45 mm (4.0” x 1.77”) and a plain mylar mask kit allows for installation of a wide variety of display boards with the protection of the clear lens and dressed by the mylar frame. The lens fits snugly into the case and provides protection from dirt and dust. Molded from flame retardant ABS plastic, choice of black or grey (material carries a UL flammability rating of 94V-0). The back of the case has been designed to accept a magnetic strip or “hook & loop” fabric mounting tab (see accessories below). The display area has been insert tooled in order to provide the capability of custom molding a low-cost display area to specific requirements. 1592 Series Accessories Hook & Loop Mounting Strip 1592ETV Gasket Kit 1592ETG Rubber Feet 1592ETRF Magnetic Mounting Strip 1592ETM Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Color - Display Cutout - Display Width - Keyboard Width - Length - Enclosure Depth (Includes Lid) 1592ETCDBK - Black Yes 5.10 3.73 9.21 1.35 1592ETCDGY - Grey Yes 5.10 3.73 9.21 1.35 1592ETSDBK - Black No 5.10 3.73 9.21 1.35 1592ETSDGY - Grey No 5.10 3.73 9.21 1.35
Request a Quote Datasheet
Description
Key Features: Perfect for instrument or mobile data enclosures requiring a keypad and display. Available with either a solid display area or an opening with a clear lens Solid display area is 122 mm x 85 mm (4.8” x 3.4”) and will accommodate display boards up to 118 mm x 60 mm (4.6” x 2.37”). Clear polycarbonate lens 102 mm x 45 mm (4.0” x 1.77”) and a plain mylar mask kit allows for installation of a wide variety of display boards with the protection of the clear lens and dressed by the mylar frame. The lens fits snugly into the case and provides protection from dirt and dust. Molded from flame retardant ABS plastic, choice of black or grey (material carries a UL flammability rating of 94V-0). The back of the case has been designed to accept a magnetic strip or “hook & loop” fabric mounting tab (see accessories below). The display area has been insert tooled in order to provide the capability of custom molding a low-cost display area to specific requirements. 1592 Series Accessories Hook & Loop Mounting Strip 1592ETV Gasket Kit 1592ETG Rubber Feet 1592ETRF Magnetic Mounting Strip 1592ETM Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Color - Display Cutout - Display Width - Keyboard Width - Length - Enclosure Depth (Includes Lid) 1592ETCDBK - Black Yes 5.10 3.73 9.21 1.35 1592ETCDGY - Grey Yes 5.10 3.73 9.21 1.35 1592ETSDBK - Black No 5.10 3.73 9.21 1.35 1592ETSDGY - Grey No 5.10 3.73 9.21 1.35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1592ETCDBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1592ETCDBK
Small Enclosures - Plastic Enclosures - General Purpose 1592ETCDBK
Key Features: Perfect for instrument or mobile data enclosures requiring a keypad and display. Available with either a solid display area or an opening with a clear lens Solid display area is 122 mm x 85 mm (4.8” x 3.4”) and will accommodate display boards up to 118 mm x 60 mm (4.6” x 2.37”). Clear polycarbonate lens 102 mm x 45 mm (4.0” x 1.77”) and a plain mylar mask kit allows for installation of a wide variety of display boards with the protection of the clear lens and dressed by the mylar frame. The lens fits snugly into the case and provides protection from dirt and dust. Molded from flame retardant ABS plastic, choice of black or grey (material carries a UL flammability rating of 94V-0). The back of the case has been designed to accept a magnetic strip or “hook & loop” fabric mounting tab (see accessories below). The display area has been insert tooled in order to provide the capability of custom molding a low-cost display area to specific requirements. 1592 Series Accessories Hook & Loop Mounting Strip 1592ETV Gasket Kit 1592ETG Rubber Feet 1592ETRF Magnetic Mounting Strip 1592ETM Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Color - Display Cutout - Display Width - Keyboard Width - Length - Enclosure Depth (Includes Lid) 1592ETCDBK - Black Yes 5.10 3.73 9.21 1.35 1592ETCDGY - Grey Yes 5.10 3.73 9.21 1.35 1592ETSDBK - Black No 5.10 3.73 9.21 1.35 1592ETSDGY - Grey No 5.10 3.73 9.21 1.35

Key Features:

  • Perfect for instrument or mobile data enclosures requiring a keypad and display.
  • Available with either a solid display area or an opening with a clear lens
    • Solid display area is 122 mm x 85 mm (4.8” x 3.4”) and will accommodate display boards up to 118 mm x 60 mm (4.6” x 2.37”).
    • Clear polycarbonate lens 102 mm x 45 mm (4.0” x 1.77”) and a plain mylar mask kit allows for installation of a wide variety of display boards with the protection of the clear lens and dressed by the mylar frame.
    • The lens fits snugly into the case and provides protection from dirt and dust.
  • Molded from flame retardant ABS plastic, choice of black or grey (material carries a UL flammability rating of 94V-0).
  • The back of the case has been designed to accept a magnetic strip or “hook & loop” fabric mounting tab (see accessories below).
  • The display area has been insert tooled in order to provide the capability of custom molding a low-cost display area to specific requirements.

1592 Series Accessories


Hook & Loop Mounting Strip
1592ETV
Gasket Kit
1592ETG
Rubber Feet
1592ETRF
Magnetic Mounting Strip
1592ETM

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part Number - Color - Display Cutout - Display Width - Keyboard Width - Length - Enclosure Depth (Includes Lid)
1592ETCDBK - Black Yes 5.10 3.73 9.21 1.35
1592ETCDGY - Grey Yes 5.10 3.73 9.21 1.35
1592ETSDBK - Black No 5.10 3.73 9.21 1.35
1592ETSDGY - Grey No 5.10 3.73 9.21 1.35

Supplier's Site
Hand Held Enclosures - 2776493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hand Held Enclosures
2776493
Hand Held Enclosures 2776493
Hand Held Display Enclosure

Hand Held Display Enclosure

Supplier's Site
Enclosures, Boxes, & Cases - 1592ETCDBK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1592ETCDBK
Enclosures, Boxes, & Cases 1592ETCDBK
CASE WITH CLEAR DISPLAY AREA

CASE WITH CLEAR DISPLAY AREA

Buy Now
Boxes - HM3998-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Hand Held, T-Shaped, Cover Included 9.232"" L x 5.118"" W (234.49mm x 130.00mm) X 1.378"" (35.00mm)"

"Box Plastic, ABS Black Hand Held, T-Shaped, Cover Included 9.232"" L x 5.118"" W (234.49mm x 130.00mm) X 1.378"" (35.00mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. RS Components, Ltd. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1592ETCDBK 2776493 1592ETCDBK HM3998-ND
Product Name Small Enclosures - Plastic Enclosures - General Purpose Hand Held Enclosures Enclosures, Boxes, & Cases Boxes
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 5.1 inch (130 mm) 5.12 inch (130 mm)
Width 9.21 inch (234 mm)
Depth 1.35 inch (34.29 mm) 1.34 inch (34 mm)
Material ABS Plastic Polycarbonate; ABS; ABS ABS
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 1416K - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Ventilated
View Details
3 suppliers
Enclosures, Boxes, & Cases - 1414PHRM6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Hinged Cover
View Details
3 suppliers
Enclosures Accessories and Hardware - 1418ACS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1412J - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
3 suppliers