Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1591XXDSFLBK

Description
Key Features: Ideally suited for mounting printed circuit boards horizontally. Internal sides of enclosure are smooth for easy connector installation except for the largest enclosure. 1591XXF. 1591XXF size is a universal type which includes P.C.board standoffs in the lid and enclosure PLUS includes card guides. Strong tongue and groove lid to box construction provides protection against access of dust and splashing water. Designed to meet IP54. Lid and box both contain - molded in PC board standoffs. Standard black and gray versions molded from easy to machine, flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Transparent blue and all economy versions are molded from general purpose (not flame-retardant) plastic. Stocked in satin texture black and grey. On standard versions, the lid is secured with M3 x 10 mm Phillips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Economy versions are assembled with self tapping screws into fully plastic posts. Black and transparent blue enclosures include black screws, gray enclosures include nickel plated screws. Photo Features: Available in black, gray, or transparent blue. PC board mounting bosses located inside the box and lid and are sized for #4 x 1/4" self-tapping screws (not included with enclosure). Also available with mounting flanges integrated into the lid (black and gray only) Accessory flanges are also available (sold separately from enclosures). Hardware: Replacement machine lid screws for standard flame retardant versions are available in packs of 100: 1591MS100 (nickel plated) or 1591MS100BK (black) Replacement self-tapping lid screws for economy versions are available in packs of 100: 1591TS100 (nickel plated) or 1591TS100BK (black) PC board screws are available in pack of 50, 1593ATS50, and pack of 100, 1593ATS100 Videos Accessories Plastic Flanges
Request a Quote Datasheet
Description
Key Features: Ideally suited for mounting printed circuit boards horizontally. Internal sides of enclosure are smooth for easy connector installation except for the largest enclosure. 1591XXF. 1591XXF size is a universal type which includes P.C.board standoffs in the lid and enclosure PLUS includes card guides. Strong tongue and groove lid to box construction provides protection against access of dust and splashing water. Designed to meet IP54. Lid and box both contain - molded in PC board standoffs. Standard black and gray versions molded from easy to machine, flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Transparent blue and all economy versions are molded from general purpose (not flame-retardant) plastic. Stocked in satin texture black and grey. On standard versions, the lid is secured with M3 x 10 mm Phillips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Economy versions are assembled with self tapping screws into fully plastic posts. Black and transparent blue enclosures include black screws, gray enclosures include nickel plated screws. Photo Features: Available in black, gray, or transparent blue. PC board mounting bosses located inside the box and lid and are sized for #4 x 1/4" self-tapping screws (not included with enclosure). Also available with mounting flanges integrated into the lid (black and gray only) Accessory flanges are also available (sold separately from enclosures). Hardware: Replacement machine lid screws for standard flame retardant versions are available in packs of 100: 1591MS100 (nickel plated) or 1591MS100BK (black) Replacement self-tapping lid screws for economy versions are available in packs of 100: 1591TS100 (nickel plated) or 1591TS100BK (black) PC board screws are available in pack of 50, 1593ATS50, and pack of 100, 1593ATS100 Videos Accessories Plastic Flanges
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1591XXDSFLBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1591XXDSFLBK
Small Enclosures - Plastic Enclosures - General Purpose 1591XXDSFLBK
Key Features: Ideally suited for mounting printed circuit boards horizontally. Internal sides of enclosure are smooth for easy connector installation except for the largest enclosure. 1591XXF. 1591XXF size is a universal type which includes P.C.board standoffs in the lid and enclosure PLUS includes card guides. Strong tongue and groove lid to box construction provides protection against access of dust and splashing water. Designed to meet IP54. Lid and box both contain - molded in PC board standoffs. Standard black and gray versions molded from easy to machine, flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Transparent blue and all economy versions are molded from general purpose (not flame-retardant) plastic. Stocked in satin texture black and grey. On standard versions, the lid is secured with M3 x 10 mm Phillips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Economy versions are assembled with self tapping screws into fully plastic posts. Black and transparent blue enclosures include black screws, gray enclosures include nickel plated screws. Photo Features: Available in black, gray, or transparent blue. PC board mounting bosses located inside the box and lid and are sized for #4 x 1/4" self-tapping screws (not included with enclosure). Also available with mounting flanges integrated into the lid (black and gray only) Accessory flanges are also available (sold separately from enclosures). Hardware: Replacement machine lid screws for standard flame retardant versions are available in packs of 100: 1591MS100 (nickel plated) or 1591MS100BK (black) Replacement self-tapping lid screws for economy versions are available in packs of 100: 1591TS100 (nickel plated) or 1591TS100BK (black) PC board screws are available in pack of 50, 1593ATS50, and pack of 100, 1593ATS100 Videos Accessories Plastic Flanges

Key Features:

  • Ideally suited for mounting printed circuit boards horizontally.
  • Internal sides of enclosure are smooth for easy connector installation except for the largest enclosure. 1591XXF. 1591XXF size is a universal type which includes P.C.board standoffs in the lid and enclosure PLUS includes card guides.
  • Strong tongue and groove lid to box construction provides protection against access of dust and splashing water.
  • Designed to meet IP54.
  • Lid and box both contain - molded in PC board standoffs.
  • Standard black and gray versions molded from easy to machine, flame retardant ABS plastic (material carries a UL flammability rating of 94V-0).
  • Transparent blue and all economy versions are molded from general purpose (not flame-retardant) plastic.
  • Stocked in satin texture black and grey.
  • On standard versions, the lid is secured with M3 x 10 mm Phillips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required.
  • Economy versions are assembled with self tapping screws into fully plastic posts.
  • Black and transparent blue enclosures include black screws, gray enclosures include nickel plated screws.

Photo Features:

Available in black, gray, or transparent blue. PC board mounting bosses located inside the box and lid and are sized for #4 x 1/4" self-tapping screws (not included with enclosure).


Also available with mounting flanges integrated into the lid (black and gray only)


Accessory flanges are also available (sold separately from enclosures).


Hardware:

  • Replacement machine lid screws for standard flame retardant versions are available in packs of 100: 1591MS100 (nickel plated) or 1591MS100BK (black)
  • Replacement self-tapping lid screws for economy versions are available in packs of 100: 1591TS100 (nickel plated) or 1591TS100BK (black)
  • PC board screws are available in pack of 50, 1593ATS50, and pack of 100, 1593ATS100

Videos

Accessories

  • Plastic Flanges
Supplier's Site
Boxes - HM2035-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Non Specified Black Cover Included 6.001"" L x 3.245"" W (152.43mm x 82.42mm) X 2.057"" (52.25mm)"

"Box Plastic, Non Specified Black Cover Included 6.001"" L x 3.245"" W (152.43mm x 82.42mm) X 2.057"" (52.25mm)"

Buy Now Datasheet
General Purpose Enclosures - 8180511 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
8180511
General Purpose Enclosures 8180511
Hammond 1591XXDSFLBK Enclosure

Hammond 1591XXDSFLBK Enclosure

Supplier's Site
Enclosures, Boxes, & Cases - 1591XXDSFLBK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1591XXDSFLBK
Enclosures, Boxes, & Cases 1591XXDSFLBK
GP ABS PLASTIC CASE

GP ABS PLASTIC CASE

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey RS Components, Ltd. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1591XXDSFLBK HM2035-ND 8180511 1591XXDSFLBK
Product Name Small Enclosures - Plastic Enclosures - General Purpose Boxes General Purpose Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 6 inch (152 mm) 6 inch (152 mm)
Width 3.2 inch (81.28 mm) 3.25 inch (82.43 mm)
Depth 1.8 inch (45.72 mm) 1.88 inch (47.75 mm)
Material ABS Plastic ABS Polycarbonate; ABS; Abs ABS
Unlock Full Specs
to access all available technical data

Similar Products

Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418L12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Boxes - 164-1414M8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JD9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers