Features:
Accessories
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1591RLBK | 1591RLBK | HM3945-ND |
| Product Name | Small Enclosures - Plastic Enclosures - EMI/RFI | Enclosures, Boxes, & Cases | Boxes |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box |
| Length | 3.35 inch (85.09 mm) | ||
| Width | 2.2 inch (55.88 mm) | ||
| Depth | 1.54 inch (39.12 mm) | ||
| Material | ABS Plastic | ABS |