Features:
Accessories
"Box Plastic, ABS Black Cover Included 6.524"" L x 2.787"" W (165.71mm x 70.79mm) X 1.141"" (28.98mm)"
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1591RHBK | HM3944-ND | 1591RHBK |
| Product Name | Small Enclosures - Plastic Enclosures - EMI/RFI | Boxes | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box |
| Length | 6.52 inch (166 mm) | ||
| Width | 2.79 inch (70.87 mm) | ||
| Depth | 1.14 inch (28.96 mm) | ||
| Material | ABS Plastic | ABS |