Features:
Accessories
"Box Plastic, ABS Black Cover Included 4.744"" L x 3.685"" W (120.50mm x 93.60mm) X 1.338"" (33.99mm)"
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1591RGBK | 1591RGBK | HM3943-ND |
| Product Name | Small Enclosures - Plastic Enclosures - EMI/RFI | Enclosures, Boxes, & Cases | Boxes |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box |
| Length | 4.74 inch (120 mm) | ||
| Width | 3.69 inch (93.73 mm) | ||
| Depth | 1.34 inch (34.04 mm) | ||
| Material | ABS Plastic | ABS |