Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - EMI/RFI 1591RDBK

Description
Features: Ideally suited for vertical mounting of printed circuit boards; internal side walls include molded in card guides. Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Interior of each enclosure part is specially masked and sprayed with an RFI/EMI copper conductive coating (see photo above). Coating manufacturer specifies an attenuation of more than 75 db from 1 Mhz. to 1 Ghz. Designed to meet IP54. Lid is secured with M3 x 10 mm Philips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. Smooth black finish with black screws. Accessories Plastic Flanges
Request a Quote Datasheet
Description
Features: Ideally suited for vertical mounting of printed circuit boards; internal side walls include molded in card guides. Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Interior of each enclosure part is specially masked and sprayed with an RFI/EMI copper conductive coating (see photo above). Coating manufacturer specifies an attenuation of more than 75 db from 1 Mhz. to 1 Ghz. Designed to meet IP54. Lid is secured with M3 x 10 mm Philips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. Smooth black finish with black screws. Accessories Plastic Flanges
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - EMI/RFI - 1591RDBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - EMI/RFI
1591RDBK
Small Enclosures - Plastic Enclosures - EMI/RFI 1591RDBK
Features: Ideally suited for vertical mounting of printed circuit boards; internal side walls include molded in card guides. Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Interior of each enclosure part is specially masked and sprayed with an RFI/EMI copper conductive coating (see photo above). Coating manufacturer specifies an attenuation of more than 75 db from 1 Mhz. to 1 Ghz. Designed to meet IP54. Lid is secured with M3 x 10 mm Philips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. Smooth black finish with black screws. Accessories Plastic Flanges

Features:

  • Ideally suited for vertical mounting of printed circuit boards; internal side walls include molded in card guides.
  • Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0).
  • Interior of each enclosure part is specially masked and sprayed with an RFI/EMI copper conductive coating (see photo above).
  • Coating manufacturer specifies an attenuation of more than 75 db from 1 Mhz. to 1 Ghz.
  • Designed to meet IP54.
  • Lid is secured with M3 x 10 mm Philips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required.
  • Smooth black finish with black screws.

Accessories

  • Plastic Flanges
Supplier's Site
Enclosures, Boxes, & Cases - 1591RDBK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1591RDBK
Enclosures, Boxes, & Cases 1591RDBK
PLSTC CASE EMIRFI

PLSTC CASE EMIRFI

Buy Now
Boxes - HM3942-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 5.906"" L x 3.150"" W (150.01mm x 80.01mm) X 1.969"" (50.00mm)"

"Box Plastic, ABS Black Cover Included 5.906"" L x 3.150"" W (150.01mm x 80.01mm) X 1.969"" (50.00mm)"

Buy Now Datasheet
General Purpose Enclosures - 2539704 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2539704
General Purpose Enclosures 2539704
Shielded Multipurpose FRABS Enclosure

Shielded Multipurpose FRABS Enclosure

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1591RDBK 1591RDBK HM3942-ND 2539704
Product Name Small Enclosures - Plastic Enclosures - EMI/RFI Enclosures, Boxes, & Cases Boxes General Purpose Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 5.91 inch (150 mm) 5.91 inch (150 mm)
Width 3.15 inch (80.01 mm) 1.97 inch (50 mm)
Depth 1.97 inch (50.04 mm) 3.15 inch (80 mm)
Material ABS Plastic ABS Polycarbonate; ABS; ABS Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418M16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418K12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHH4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 8 inch (203 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1411V - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers