Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1591HF2GY

Description
Key Features Ideally suited for vertical mounting of printed circuit boards (internal side walls include molded in card guides - see photo to the right). Integral card guides accept 1.5 mm (0.062”) P.C. cards. Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. Standard versions are molded from easy to machine flame retardant ABS plastic which carries a UL flammability rating of 94V-0. Economy versions are molded from general purpose (not flame-retardant) plastic. On standard versions the lid is secured with M3 x 10 mm Phillips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. Economy versions are assembled with self tapping screws into fully plastic posts. Black enclosures include black screws, while all others include standard nickel finish screws. Alternatives If EMI/ RFI Shielding is required, try series 1591R. If card guides are not required or horizontal mounting of printed circuit boards is preferred, try series 1591XX. For transparent polycarbonate versions, try series 1591T. Photo Features 1591 Series enclosures are available in four colors. Gray ("GY") Black ("BK") Beige ("BG") Blue ("BU") Integral card guides accept 1.5 mm (0.062”) P.C. cards. Machine screws thread into brass bushing to attach the lid. Available with wall mounting flanges molded into the lid. Also available with an accessory flange attached to the bottom. P.C. Board Card Adaptors: Allows mounting of PC boards horizontally within the enclosure. Molded from Flame retardant ABS plastic Part Number 1591Z6 - Package of 6 Part Number 1591Z50 - Package of 50 Part Number 1591Z100 - Package of 100 Hardware: Replacement machine lid screws for standard flame retardant versions are available in packs of 100: 1591MS100 (nickel plated) or 1591MS100BK (black) Replacement self-tapping lid screws for economy versions are available in packs of 100: 1591TS100 (nickel plated) or 1591TS100BK (black) PC board screws are available in pack of 50, 1593ATS50, and pack of 100, 1593ATS100
Request a Quote Datasheet
Description
Key Features Ideally suited for vertical mounting of printed circuit boards (internal side walls include molded in card guides - see photo to the right). Integral card guides accept 1.5 mm (0.062”) P.C. cards. Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. Standard versions are molded from easy to machine flame retardant ABS plastic which carries a UL flammability rating of 94V-0. Economy versions are molded from general purpose (not flame-retardant) plastic. On standard versions the lid is secured with M3 x 10 mm Phillips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. Economy versions are assembled with self tapping screws into fully plastic posts. Black enclosures include black screws, while all others include standard nickel finish screws. Alternatives If EMI/ RFI Shielding is required, try series 1591R. If card guides are not required or horizontal mounting of printed circuit boards is preferred, try series 1591XX. For transparent polycarbonate versions, try series 1591T. Photo Features 1591 Series enclosures are available in four colors. Gray ("GY") Black ("BK") Beige ("BG") Blue ("BU") Integral card guides accept 1.5 mm (0.062”) P.C. cards. Machine screws thread into brass bushing to attach the lid. Available with wall mounting flanges molded into the lid. Also available with an accessory flange attached to the bottom. P.C. Board Card Adaptors: Allows mounting of PC boards horizontally within the enclosure. Molded from Flame retardant ABS plastic Part Number 1591Z6 - Package of 6 Part Number 1591Z50 - Package of 50 Part Number 1591Z100 - Package of 100 Hardware: Replacement machine lid screws for standard flame retardant versions are available in packs of 100: 1591MS100 (nickel plated) or 1591MS100BK (black) Replacement self-tapping lid screws for economy versions are available in packs of 100: 1591TS100 (nickel plated) or 1591TS100BK (black) PC board screws are available in pack of 50, 1593ATS50, and pack of 100, 1593ATS100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1591HF2GY - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1591HF2GY
Small Enclosures - Plastic Enclosures - General Purpose 1591HF2GY
Key Features Ideally suited for vertical mounting of printed circuit boards (internal side walls include molded in card guides - see photo to the right). Integral card guides accept 1.5 mm (0.062”) P.C. cards. Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. Standard versions are molded from easy to machine flame retardant ABS plastic which carries a UL flammability rating of 94V-0. Economy versions are molded from general purpose (not flame-retardant) plastic. On standard versions the lid is secured with M3 x 10 mm Phillips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. Economy versions are assembled with self tapping screws into fully plastic posts. Black enclosures include black screws, while all others include standard nickel finish screws. Alternatives If EMI/ RFI Shielding is required, try series 1591R. If card guides are not required or horizontal mounting of printed circuit boards is preferred, try series 1591XX. For transparent polycarbonate versions, try series 1591T. Photo Features 1591 Series enclosures are available in four colors. Gray ("GY") Black ("BK") Beige ("BG") Blue ("BU") Integral card guides accept 1.5 mm (0.062”) P.C. cards. Machine screws thread into brass bushing to attach the lid. Available with wall mounting flanges molded into the lid. Also available with an accessory flange attached to the bottom. P.C. Board Card Adaptors: Allows mounting of PC boards horizontally within the enclosure. Molded from Flame retardant ABS plastic Part Number 1591Z6 - Package of 6 Part Number 1591Z50 - Package of 50 Part Number 1591Z100 - Package of 100 Hardware: Replacement machine lid screws for standard flame retardant versions are available in packs of 100: 1591MS100 (nickel plated) or 1591MS100BK (black) Replacement self-tapping lid screws for economy versions are available in packs of 100: 1591TS100 (nickel plated) or 1591TS100BK (black) PC board screws are available in pack of 50, 1593ATS50, and pack of 100, 1593ATS100

Key Features

  • Ideally suited for vertical mounting of printed circuit boards (internal side walls include molded in card guides - see photo to the right).
  • Integral card guides accept 1.5 mm (0.062”) P.C. cards.
  • Lap joint construction provides protection against access of dust and splashing water.
  • Designed to meet IP54.
  • Standard versions are molded from easy to machine flame retardant ABS plastic which carries a UL flammability rating of 94V-0.
  • Economy versions are molded from general purpose (not flame-retardant) plastic.
  • On standard versions the lid is secured with M3 x 10 mm Phillips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required.
  • Economy versions are assembled with self tapping screws into fully plastic posts.
  • Black enclosures include black screws, while all others include standard nickel finish screws.

Alternatives

  • If EMI/ RFI Shielding is required, try series 1591R.
  • If card guides are not required or horizontal mounting of printed circuit boards is preferred, try series 1591XX.
  • For transparent polycarbonate versions, try series 1591T.

Photo Features

1591 Series enclosures are available in four colors.

  • Gray ("GY")
  • Black ("BK")
  • Beige ("BG")
  • Blue ("BU")

Integral card guides accept 1.5 mm (0.062”) P.C. cards. Machine screws thread into brass bushing to attach the lid.
Available with wall mounting flanges molded into the lid.
Also available with an accessory flange attached to the bottom.

P.C. Board Card Adaptors:

  • Allows mounting of PC boards horizontally within the enclosure.
  • Molded from Flame retardant ABS plastic

Part Number 1591Z6 - Package of 6

Part Number 1591Z50 - Package of 50

Part Number 1591Z100 - Package of 100


Hardware:

  • Replacement machine lid screws for standard flame retardant versions are available in packs of 100: 1591MS100 (nickel plated) or 1591MS100BK (black)
  • Replacement self-tapping lid screws for economy versions are available in packs of 100: 1591TS100 (nickel plated) or 1591TS100BK (black)
  • PC board screws are available in pack of 50, 1593ATS50, and pack of 100, 1593ATS100
Supplier's Site
Boxes - HM3923-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Cover Included 6.524"" L x 2.787"" W (165.71mm x 70.79mm) X 1.200"" (30.48mm)"

"Box Plastic, ABS Gray Cover Included 6.524"" L x 2.787"" W (165.71mm x 70.79mm) X 1.200"" (30.48mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1591HF2GY
Enclosures, Boxes, & Cases 1591HF2GY
1591H ABS WITH FLANGE

1591H ABS WITH FLANGE

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1591HF2GY HM3923-ND 1591HF2GY
Product Name Small Enclosures - Plastic Enclosures - General Purpose Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 6.52 inch (166 mm)
Width 2.79 inch (70.87 mm)
Depth 1.14 inch (28.96 mm)
Material ABS Plastic ABS ABS
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418J8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
6 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418B6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Enclosures Accessories and Hardware - 131624 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Boxes - 164-1418H6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details