Hammond Manufacturing Company Inc. Small Enclosures - Handles & Accessories - General Accessories 1591FLGY

Description
Key Features: Designed to allow for easy mounting of 1591 series or 1591XX series enclosures to a wall or shelf. Includes one flange, molded from fire retardant ABS plastic (material carries a UL flammability rating of 94V-0). Satin texture finish. Easily glued to enclosure using standard ABS cement (not included). Flange ends are raised on one side to allow easy positioning of enclosure during gluing process. Four molded counter sunk holes allow for easy installation to wall or shelf. Oval hole in each side of flange allows the unit to be strapped or hung via tie wraps. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Black Flange - Gray Flange - Use With Enclosure Series - Length - Width 1591FABK - 1591FAGY - 1591A, 1591AS; 1591XXA, 1591XXAS 4.93 1.85 1591FBBK - 1591FBGY - 1591B, 1591BS; 1591XXB, 1591XXBS 5.41 2.31 1591FCBK - 1591FCGY - 1591C, 1591CS; 1591XXC, 1591XXCS 5.71 2.43 1591FDBK - 1591FDGY - 1591D, 1591DS; 1591XXD, 1591XXDS 6.97 3.01 1591FEBK - 1591FEGY - 1591E, 1591ES; 1591XXE, 1591XXES 8.66 4.20 1591FGBK - 1591FGGY - 1591G, 1591GS 5.74 3.54 1591FHBK - 1591FHGY - 1591H, 1591HS 7.51 2.64 1591FLBK - 1591FLGY - 1591L, 1591LS; 1591M, 1591MS; 1591XXL, 1591XXLS 4.34 2.08 1591FUBK - 1591FUGY - 1591U, 1591US; 1591V, 1591VS 5.72 4.59
Request a Quote
Description
Key Features: Designed to allow for easy mounting of 1591 series or 1591XX series enclosures to a wall or shelf. Includes one flange, molded from fire retardant ABS plastic (material carries a UL flammability rating of 94V-0). Satin texture finish. Easily glued to enclosure using standard ABS cement (not included). Flange ends are raised on one side to allow easy positioning of enclosure during gluing process. Four molded counter sunk holes allow for easy installation to wall or shelf. Oval hole in each side of flange allows the unit to be strapped or hung via tie wraps. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Black Flange - Gray Flange - Use With Enclosure Series - Length - Width 1591FABK - 1591FAGY - 1591A, 1591AS; 1591XXA, 1591XXAS 4.93 1.85 1591FBBK - 1591FBGY - 1591B, 1591BS; 1591XXB, 1591XXBS 5.41 2.31 1591FCBK - 1591FCGY - 1591C, 1591CS; 1591XXC, 1591XXCS 5.71 2.43 1591FDBK - 1591FDGY - 1591D, 1591DS; 1591XXD, 1591XXDS 6.97 3.01 1591FEBK - 1591FEGY - 1591E, 1591ES; 1591XXE, 1591XXES 8.66 4.20 1591FGBK - 1591FGGY - 1591G, 1591GS 5.74 3.54 1591FHBK - 1591FHGY - 1591H, 1591HS 7.51 2.64 1591FLBK - 1591FLGY - 1591L, 1591LS; 1591M, 1591MS; 1591XXL, 1591XXLS 4.34 2.08 1591FUBK - 1591FUGY - 1591U, 1591US; 1591V, 1591VS 5.72 4.59
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Handles & Accessories - General Accessories - 1591FLGY - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Handles & Accessories - General Accessories
1591FLGY
Small Enclosures - Handles & Accessories - General Accessories 1591FLGY
Key Features: Designed to allow for easy mounting of 1591 series or 1591XX series enclosures to a wall or shelf. Includes one flange, molded from fire retardant ABS plastic (material carries a UL flammability rating of 94V-0). Satin texture finish. Easily glued to enclosure using standard ABS cement (not included). Flange ends are raised on one side to allow easy positioning of enclosure during gluing process. Four molded counter sunk holes allow for easy installation to wall or shelf. Oval hole in each side of flange allows the unit to be strapped or hung via tie wraps. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Black Flange - Gray Flange - Use With Enclosure Series - Length - Width 1591FABK - 1591FAGY - 1591A, 1591AS; 1591XXA, 1591XXAS 4.93 1.85 1591FBBK - 1591FBGY - 1591B, 1591BS; 1591XXB, 1591XXBS 5.41 2.31 1591FCBK - 1591FCGY - 1591C, 1591CS; 1591XXC, 1591XXCS 5.71 2.43 1591FDBK - 1591FDGY - 1591D, 1591DS; 1591XXD, 1591XXDS 6.97 3.01 1591FEBK - 1591FEGY - 1591E, 1591ES; 1591XXE, 1591XXES 8.66 4.20 1591FGBK - 1591FGGY - 1591G, 1591GS 5.74 3.54 1591FHBK - 1591FHGY - 1591H, 1591HS 7.51 2.64 1591FLBK - 1591FLGY - 1591L, 1591LS; 1591M, 1591MS; 1591XXL, 1591XXLS 4.34 2.08 1591FUBK - 1591FUGY - 1591U, 1591US; 1591V, 1591VS 5.72 4.59

Key Features:

  • Designed to allow for easy mounting of 1591 series or 1591XX series enclosures to a wall or shelf.
  • Includes one flange, molded from fire retardant ABS plastic (material carries a UL flammability rating of 94V-0). Satin texture finish.
  • Easily glued to enclosure using standard ABS cement (not included).
  • Flange ends are raised on one side to allow easy positioning of enclosure during gluing process.
  • Four molded counter sunk holes allow for easy installation to wall or shelf.
  • Oval hole in each side of flange allows the unit to be strapped or hung via tie wraps.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Black Flange - Gray Flange - Use With Enclosure Series - Length - Width
1591FABK - 1591FAGY - 1591A, 1591AS; 1591XXA, 1591XXAS 4.93 1.85
1591FBBK - 1591FBGY - 1591B, 1591BS; 1591XXB, 1591XXBS 5.41 2.31
1591FCBK - 1591FCGY - 1591C, 1591CS; 1591XXC, 1591XXCS 5.71 2.43
1591FDBK - 1591FDGY - 1591D, 1591DS; 1591XXD, 1591XXDS 6.97 3.01
1591FEBK - 1591FEGY - 1591E, 1591ES; 1591XXE, 1591XXES 8.66 4.20
1591FGBK - 1591FGGY - 1591G, 1591GS 5.74 3.54
1591FHBK - 1591FHGY - 1591H, 1591HS 7.51 2.64
1591FLBK - 1591FLGY - 1591L, 1591LS; 1591M, 1591MS; 1591XXL, 1591XXLS 4.34 2.08
1591FUBK - 1591FUGY - 1591U, 1591US; 1591V, 1591VS 5.72 4.59

Supplier's Site
Enclosures, Boxes, & Cases - 1591FLGY - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1591FLGY
Enclosures, Boxes, & Cases 1591FLGY
1591L/M FLANGE GREY

1591L/M FLANGE GREY

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1591FLGY 1591FLGY
Product Name Small Enclosures - Handles & Accessories - General Accessories Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Material ABS Plastic
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455B802BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 3.15 inch (80.01 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1401C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418FG6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHMH6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 8 inch (203 mm)
View Details
5 suppliers