Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1591DTBU

Description
Key Features: Ideally suited for mounting printed circuit boards. Perfect for applications where parts, sensors or indicators need to be visible. Ice Blue version is almost totally transparent to blue, white and near white LEDs, readouts & displays. Crystal Clear version is almost totally transparent. IR Red version is almost totally transparent to infrared devices. Integral card guides accept 1.5 mm (0.062”) P.C. cards. Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. Molded from flame retardant, easy to machine, translucent polycarbonate (material carries a UL flammability rating of 94V-2). Lid is secured with M3 x 10 mm Phillips machine screws, threaded into integral brass bushings. Photo Features: Available in transparent blue Accessory flanges available in black and gray. Available in clear. Available in transparent red. Accessories Plastic Flanges Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm Ice Blue - Clear - IR Red - Length - Width - Depth (Less Lid) 1591ATBU - 1591ATCL - 1591ATRD - 3.90 2.00 0.80 1591STBU - 1591STCL - 1591STRD - 4.30 3.20 1.60 1591BTBU - 1591BTCL - 1591BTRD - 4.40 2.40 1.10 1591CTBU - 1591CTCL - 1591CTRD - 4.70 2.60 1.40 1591DTBU - 1591DTCL - 1591DTRD - 5.90 3.20 1.80 1591ETBU - 1591ETCL - 1591ETRD - 7.50 4.30 2.20
Request a Quote Datasheet
Description
Key Features: Ideally suited for mounting printed circuit boards. Perfect for applications where parts, sensors or indicators need to be visible. Ice Blue version is almost totally transparent to blue, white and near white LEDs, readouts & displays. Crystal Clear version is almost totally transparent. IR Red version is almost totally transparent to infrared devices. Integral card guides accept 1.5 mm (0.062”) P.C. cards. Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. Molded from flame retardant, easy to machine, translucent polycarbonate (material carries a UL flammability rating of 94V-2). Lid is secured with M3 x 10 mm Phillips machine screws, threaded into integral brass bushings. Photo Features: Available in transparent blue Accessory flanges available in black and gray. Available in clear. Available in transparent red. Accessories Plastic Flanges Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm Ice Blue - Clear - IR Red - Length - Width - Depth (Less Lid) 1591ATBU - 1591ATCL - 1591ATRD - 3.90 2.00 0.80 1591STBU - 1591STCL - 1591STRD - 4.30 3.20 1.60 1591BTBU - 1591BTCL - 1591BTRD - 4.40 2.40 1.10 1591CTBU - 1591CTCL - 1591CTRD - 4.70 2.60 1.40 1591DTBU - 1591DTCL - 1591DTRD - 5.90 3.20 1.80 1591ETBU - 1591ETCL - 1591ETRD - 7.50 4.30 2.20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1591DTBU - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1591DTBU
Small Enclosures - Plastic Enclosures - General Purpose 1591DTBU
Key Features: Ideally suited for mounting printed circuit boards. Perfect for applications where parts, sensors or indicators need to be visible. Ice Blue version is almost totally transparent to blue, white and near white LEDs, readouts & displays. Crystal Clear version is almost totally transparent. IR Red version is almost totally transparent to infrared devices. Integral card guides accept 1.5 mm (0.062”) P.C. cards. Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. Molded from flame retardant, easy to machine, translucent polycarbonate (material carries a UL flammability rating of 94V-2). Lid is secured with M3 x 10 mm Phillips machine screws, threaded into integral brass bushings. Photo Features: Available in transparent blue Accessory flanges available in black and gray. Available in clear. Available in transparent red. Accessories Plastic Flanges Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm Ice Blue - Clear - IR Red - Length - Width - Depth (Less Lid) 1591ATBU - 1591ATCL - 1591ATRD - 3.90 2.00 0.80 1591STBU - 1591STCL - 1591STRD - 4.30 3.20 1.60 1591BTBU - 1591BTCL - 1591BTRD - 4.40 2.40 1.10 1591CTBU - 1591CTCL - 1591CTRD - 4.70 2.60 1.40 1591DTBU - 1591DTCL - 1591DTRD - 5.90 3.20 1.80 1591ETBU - 1591ETCL - 1591ETRD - 7.50 4.30 2.20

Key Features:

  • Ideally suited for mounting printed circuit boards.
  • Perfect for applications where parts, sensors or indicators need to be visible.
  • Ice Blue version is almost totally transparent to blue, white and near white LEDs, readouts & displays.
  • Crystal Clear version is almost totally transparent.
  • IR Red version is almost totally transparent to infrared devices.
  • Integral card guides accept 1.5 mm (0.062”) P.C. cards.
  • Lap joint construction provides protection against access of dust and splashing water.
  • Designed to meet IP54.
  • Molded from flame retardant, easy to machine, translucent polycarbonate (material carries a UL flammability rating of 94V-2).
  • Lid is secured with M3 x 10 mm Phillips machine screws, threaded into integral brass bushings.

Photo Features:

Available in transparent blue


Accessory flanges available in black and gray.
Available in clear.

Available in transparent red.


Accessories

  • Plastic Flanges

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part Numbers

Units shown: inch. Switch units to: mm


Ice Blue - Clear - IR Red - Length - Width - Depth (Less Lid)
1591ATBU - 1591ATCL - 1591ATRD - 3.90 2.00 0.80
1591STBU - 1591STCL - 1591STRD - 4.30 3.20 1.60
1591BTBU - 1591BTCL - 1591BTRD - 4.40 2.40 1.10
1591CTBU - 1591CTCL - 1591CTRD - 4.70 2.60 1.40
1591DTBU - 1591DTCL - 1591DTRD - 5.90 3.20 1.80
1591ETBU - 1591ETCL - 1591ETRD - 7.50 4.30 2.20

Supplier's Site
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1591DTBU
Enclosures, Boxes, & Cases 1591DTBU
1591D TRANSPARENT BLUE

1591D TRANSPARENT BLUE

Buy Now
Boxes - HM989-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Translucent - Blue Cover Included 5.906"" L x 3.150"" W (150.01mm x 80.01mm) X 1.969"" (50.00mm)"

"Box Plastic, Polycarbonate Translucent - Blue Cover Included 5.906"" L x 3.150"" W (150.01mm x 80.01mm) X 1.969"" (50.00mm)"

Buy Now Datasheet
Enclosure; Polycarbonate; 5.9 in. L x 3.2 in. W; Philips Head Screw; Ice Blue - 70166703 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Polycarbonate; 5.9 in. L x 3.2 in. W; Philips Head Screw; Ice Blue
70166703
Enclosure; Polycarbonate; 5.9 in. L x 3.2 in. W; Philips Head Screw; Ice Blue 70166703
1591 Series, Translucent Polycarbonate Enclosure, Philips Head Screw Type Electronic instrument enclosures, designed for Mounting printed circuit boards Ideally suited for modern styling or where internal components need to be visible Lap joint construction provides protection against access of dust and splashing water Ice blue version is almost totally transparent to blue, white and near white LEDs, readouts & displays Crystal Clear version is almost totally transparent IR Red version is almost totally transparent to infrared devices

1591 Series, Translucent Polycarbonate Enclosure, Philips Head Screw Type

  • Electronic instrument enclosures, designed for Mounting printed circuit boards
  • Ideally suited for modern styling or where internal components need to be visible
  • Lap joint construction provides protection against access of dust and splashing water
  • Ice blue version is almost totally transparent to blue, white and near white LEDs, readouts & displays
  • Crystal Clear version is almost totally transparent
  • IR Red version is almost totally transparent to infrared devices
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1591DTBU 1591DTBU HM989-ND 70166703
Product Name Small Enclosures - Plastic Enclosures - General Purpose Enclosures, Boxes, & Cases Boxes Enclosure; Polycarbonate; 5.9 in. L x 3.2 in. W; Philips Head Screw; Ice Blue
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 5.91 inch (150 mm)
Width 3.15 inch (80.01 mm)
Depth 1.97 inch (50.04 mm)
Material Polycarbonate; Polycarbonate Polycarbonate Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBCU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Electrical - Aluminum - Junction Boxes - 1414N4ALK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1401P - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 14 inch (356 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418D10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers