Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1591CTRD

Description
Key Features: Ideally suited for mounting printed circuit boards. Perfect for applications where parts, sensors or indicators need to be visible. Ice Blue version is almost totally transparent to blue, white and near white LEDs, readouts & displays. Crystal Clear version is almost totally transparent. IR Red version is almost totally transparent to infrared devices. Integral card guides accept 1.5 mm (0.062”) P.C. cards. Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. Molded from flame retardant, easy to machine, translucent polycarbonate (material carries a UL flammability rating of 94V-2). Lid is secured with M3 x 10 mm Phillips machine screws, threaded into integral brass bushings. Photo Features: Available in transparent blue Accessory flanges available in black and gray. Available in clear. Available in transparent red. Accessories Plastic Flanges Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm Ice Blue - Clear - IR Red - Length - Width - Depth (Less Lid) 1591ATBU - 1591ATCL - 1591ATRD - 3.90 2.00 0.80 1591STBU - 1591STCL - 1591STRD - 4.30 3.20 1.60 1591BTBU - 1591BTCL - 1591BTRD - 4.40 2.40 1.10 1591CTBU - 1591CTCL - 1591CTRD - 4.70 2.60 1.40 1591DTBU - 1591DTCL - 1591DTRD - 5.90 3.20 1.80 1591ETBU - 1591ETCL - 1591ETRD - 7.50 4.30 2.20
Request a Quote Datasheet
Description
Key Features: Ideally suited for mounting printed circuit boards. Perfect for applications where parts, sensors or indicators need to be visible. Ice Blue version is almost totally transparent to blue, white and near white LEDs, readouts & displays. Crystal Clear version is almost totally transparent. IR Red version is almost totally transparent to infrared devices. Integral card guides accept 1.5 mm (0.062”) P.C. cards. Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. Molded from flame retardant, easy to machine, translucent polycarbonate (material carries a UL flammability rating of 94V-2). Lid is secured with M3 x 10 mm Phillips machine screws, threaded into integral brass bushings. Photo Features: Available in transparent blue Accessory flanges available in black and gray. Available in clear. Available in transparent red. Accessories Plastic Flanges Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm Ice Blue - Clear - IR Red - Length - Width - Depth (Less Lid) 1591ATBU - 1591ATCL - 1591ATRD - 3.90 2.00 0.80 1591STBU - 1591STCL - 1591STRD - 4.30 3.20 1.60 1591BTBU - 1591BTCL - 1591BTRD - 4.40 2.40 1.10 1591CTBU - 1591CTCL - 1591CTRD - 4.70 2.60 1.40 1591DTBU - 1591DTCL - 1591DTRD - 5.90 3.20 1.80 1591ETBU - 1591ETCL - 1591ETRD - 7.50 4.30 2.20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1591CTRD - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1591CTRD
Small Enclosures - Plastic Enclosures - General Purpose 1591CTRD
Key Features: Ideally suited for mounting printed circuit boards. Perfect for applications where parts, sensors or indicators need to be visible. Ice Blue version is almost totally transparent to blue, white and near white LEDs, readouts & displays. Crystal Clear version is almost totally transparent. IR Red version is almost totally transparent to infrared devices. Integral card guides accept 1.5 mm (0.062”) P.C. cards. Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. Molded from flame retardant, easy to machine, translucent polycarbonate (material carries a UL flammability rating of 94V-2). Lid is secured with M3 x 10 mm Phillips machine screws, threaded into integral brass bushings. Photo Features: Available in transparent blue Accessory flanges available in black and gray. Available in clear. Available in transparent red. Accessories Plastic Flanges Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm Ice Blue - Clear - IR Red - Length - Width - Depth (Less Lid) 1591ATBU - 1591ATCL - 1591ATRD - 3.90 2.00 0.80 1591STBU - 1591STCL - 1591STRD - 4.30 3.20 1.60 1591BTBU - 1591BTCL - 1591BTRD - 4.40 2.40 1.10 1591CTBU - 1591CTCL - 1591CTRD - 4.70 2.60 1.40 1591DTBU - 1591DTCL - 1591DTRD - 5.90 3.20 1.80 1591ETBU - 1591ETCL - 1591ETRD - 7.50 4.30 2.20

Key Features:

  • Ideally suited for mounting printed circuit boards.
  • Perfect for applications where parts, sensors or indicators need to be visible.
  • Ice Blue version is almost totally transparent to blue, white and near white LEDs, readouts & displays.
  • Crystal Clear version is almost totally transparent.
  • IR Red version is almost totally transparent to infrared devices.
  • Integral card guides accept 1.5 mm (0.062”) P.C. cards.
  • Lap joint construction provides protection against access of dust and splashing water.
  • Designed to meet IP54.
  • Molded from flame retardant, easy to machine, translucent polycarbonate (material carries a UL flammability rating of 94V-2).
  • Lid is secured with M3 x 10 mm Phillips machine screws, threaded into integral brass bushings.

Photo Features:

Available in transparent blue


Accessory flanges available in black and gray.
Available in clear.

Available in transparent red.


Accessories

  • Plastic Flanges

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part Numbers

Units shown: inch. Switch units to: mm


Ice Blue - Clear - IR Red - Length - Width - Depth (Less Lid)
1591ATBU - 1591ATCL - 1591ATRD - 3.90 2.00 0.80
1591STBU - 1591STCL - 1591STRD - 4.30 3.20 1.60
1591BTBU - 1591BTCL - 1591BTRD - 4.40 2.40 1.10
1591CTBU - 1591CTCL - 1591CTRD - 4.70 2.60 1.40
1591DTBU - 1591DTCL - 1591DTRD - 5.90 3.20 1.80
1591ETBU - 1591ETCL - 1591ETRD - 7.50 4.30 2.20

Supplier's Site
General Purpose Enclosures - 6138347 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
6138347
General Purpose Enclosures 6138347
Hammond 1591CTRD Enclosure

Hammond 1591CTRD Enclosure

Supplier's Site
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1591CTRD
Enclosures, Boxes, & Cases 1591CTRD
1591C TRANSP RED

1591C TRANSP RED

Buy Now
Boxes - HM988-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Translucent - Red Cover Included 4.724"" L x 2.559"" W (120.00mm x 65.00mm) X 1.567"" (39.80mm)"

"Box Plastic, Polycarbonate Translucent - Red Cover Included 4.724"" L x 2.559"" W (120.00mm x 65.00mm) X 1.567"" (39.80mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. RS Components, Ltd. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1591CTRD 6138347 1591CTRD HM988-ND
Product Name Small Enclosures - Plastic Enclosures - General Purpose General Purpose Enclosures Enclosures, Boxes, & Cases Boxes
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 4.72 inch (120 mm) 4.72 inch (120 mm)
Width 2.56 inch (65.02 mm) 2.56 inch (65 mm)
Depth 1.57 inch (39.88 mm) 1.42 inch (36 mm)
Material Polycarbonate; Polycarbonate Polycarbonate; Polycarbonate Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418C10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHC4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
5 suppliers
Small Enclosures - Extruded Enclosures - 1455P2201RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
3 suppliers
Small Enclosures - Plastic Enclosures - General Purpose - 1210BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.2 inch (132 mm)
Width 2.96 inch (75.18 mm)
View Details
2 suppliers