Key Features:
Photo Features:
Available in transparent blue
Accessory flanges available in black and gray.
Available in clear.
Available in transparent red.
Accessories
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Part Numbers
Units shown: inch. Switch units to: mm
Ice Blue - Clear - IR Red - Length - Width - Depth (Less Lid)
1591ATBU - 1591ATCL - 1591ATRD - 3.90 2.00 0.80
1591STBU - 1591STCL - 1591STRD - 4.30 3.20 1.60
1591BTBU - 1591BTCL - 1591BTRD - 4.40 2.40 1.10
1591CTBU - 1591CTCL - 1591CTRD - 4.70 2.60 1.40
1591DTBU - 1591DTCL - 1591DTRD - 5.90 3.20 1.80
1591ETBU - 1591ETCL - 1591ETRD - 7.50 4.30 2.20
Hammond 1591CTCL Enclosure
"Box Plastic, Polycarbonate Translucent - Clear Cover Included 4.724"" L x 2.559"" W (120.00mm x 65.00mm) X 1.567"" (39.80mm)"
1591 Series, Translucent Polycarbonate Enclosure, Philips Head Screw Type
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1591CTCL | 1591CTCL | 2291645 | HM959-ND | 70163830 |
| Product Name | Small Enclosures - Plastic Enclosures - General Purpose | Enclosures, Boxes, & Cases | General Purpose Enclosures | Boxes | Enclosure; Polycarbonate; 4.7 in. L x 2.6 in. W; Philips Head Screw; 0.16 in. |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | Electronic and Instrument Enclosures | |
| Length | 4.72 inch (120 mm) | 4.72 inch (120 mm) | |||
| Width | 2.56 inch (65.02 mm) | 2.56 inch (65 mm) | |||
| Depth | 1.57 inch (39.88 mm) | 1.57 inch (40 mm) | |||
| Material | Polycarbonate; Polycarbonate | Polycarbonate | Polycarbonate; Translucent Polycarbonate | Polycarbonate | Polycarbonate |