Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1591AC

Description
Key Features Ideally suited for vertical mounting of printed circuit boards (internal side walls include molded in card guides - see photo to the right). Integral card guides accept 1.5 mm (0.062”) P.C. cards. Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. Standard versions are molded from easy to machine flame retardant ABS plastic which carries a UL flammability rating of 94V-0. Economy versions are molded from general purpose (not flame-retardant) plastic. On standard versions the lid is secured with M3 x 10 mm Phillips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. Economy versions are assembled with self tapping screws into fully plastic posts. Black enclosures include black screws, while all others include standard nickel finish screws. Alternatives If EMI/ RFI Shielding is required, try series 1591R. If card guides are not required or horizontal mounting of printed circuit boards is preferred, try series 1591XX. For transparent polycarbonate versions, try series 1591T. Photo Features 1591 Series enclosures are available in four colors. Gray ("GY") Black ("BK") Beige ("BG") Blue ("BU") Integral card guides accept 1.5 mm (0.062”) P.C. cards. Machine screws thread into brass bushing to attach the lid. Available with wall mounting flanges molded into the lid. Also available with an accessory flange attached to the bottom. P.C. Board Card Adaptors: Allows mounting of PC boards horizontally within the enclosure. Molded from Flame retardant ABS plastic Part Number 1591Z6 - Package of 6 Part Number 1591Z50 - Package of 50 Part Number 1591Z100 - Package of 100 Hardware: Replacement machine lid screws for standard flame retardant versions are available in packs of 100: 1591MS100 (nickel plated) or 1591MS100BK (black) Replacement self-tapping lid screws for economy versions are available in packs of 100: 1591TS100 (nickel plated) or 1591TS100BK (black) PC board screws are available in pack of 50, 1593ATS50, and pack of 100, 1593ATS100
Request a Quote
Description
Key Features Ideally suited for vertical mounting of printed circuit boards (internal side walls include molded in card guides - see photo to the right). Integral card guides accept 1.5 mm (0.062”) P.C. cards. Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. Standard versions are molded from easy to machine flame retardant ABS plastic which carries a UL flammability rating of 94V-0. Economy versions are molded from general purpose (not flame-retardant) plastic. On standard versions the lid is secured with M3 x 10 mm Phillips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. Economy versions are assembled with self tapping screws into fully plastic posts. Black enclosures include black screws, while all others include standard nickel finish screws. Alternatives If EMI/ RFI Shielding is required, try series 1591R. If card guides are not required or horizontal mounting of printed circuit boards is preferred, try series 1591XX. For transparent polycarbonate versions, try series 1591T. Photo Features 1591 Series enclosures are available in four colors. Gray ("GY") Black ("BK") Beige ("BG") Blue ("BU") Integral card guides accept 1.5 mm (0.062”) P.C. cards. Machine screws thread into brass bushing to attach the lid. Available with wall mounting flanges molded into the lid. Also available with an accessory flange attached to the bottom. P.C. Board Card Adaptors: Allows mounting of PC boards horizontally within the enclosure. Molded from Flame retardant ABS plastic Part Number 1591Z6 - Package of 6 Part Number 1591Z50 - Package of 50 Part Number 1591Z100 - Package of 100 Hardware: Replacement machine lid screws for standard flame retardant versions are available in packs of 100: 1591MS100 (nickel plated) or 1591MS100BK (black) Replacement self-tapping lid screws for economy versions are available in packs of 100: 1591TS100 (nickel plated) or 1591TS100BK (black) PC board screws are available in pack of 50, 1593ATS50, and pack of 100, 1593ATS100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1591AC - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1591AC
Small Enclosures - Plastic Enclosures - General Purpose 1591AC
Key Features Ideally suited for vertical mounting of printed circuit boards (internal side walls include molded in card guides - see photo to the right). Integral card guides accept 1.5 mm (0.062”) P.C. cards. Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. Standard versions are molded from easy to machine flame retardant ABS plastic which carries a UL flammability rating of 94V-0. Economy versions are molded from general purpose (not flame-retardant) plastic. On standard versions the lid is secured with M3 x 10 mm Phillips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. Economy versions are assembled with self tapping screws into fully plastic posts. Black enclosures include black screws, while all others include standard nickel finish screws. Alternatives If EMI/ RFI Shielding is required, try series 1591R. If card guides are not required or horizontal mounting of printed circuit boards is preferred, try series 1591XX. For transparent polycarbonate versions, try series 1591T. Photo Features 1591 Series enclosures are available in four colors. Gray ("GY") Black ("BK") Beige ("BG") Blue ("BU") Integral card guides accept 1.5 mm (0.062”) P.C. cards. Machine screws thread into brass bushing to attach the lid. Available with wall mounting flanges molded into the lid. Also available with an accessory flange attached to the bottom. P.C. Board Card Adaptors: Allows mounting of PC boards horizontally within the enclosure. Molded from Flame retardant ABS plastic Part Number 1591Z6 - Package of 6 Part Number 1591Z50 - Package of 50 Part Number 1591Z100 - Package of 100 Hardware: Replacement machine lid screws for standard flame retardant versions are available in packs of 100: 1591MS100 (nickel plated) or 1591MS100BK (black) Replacement self-tapping lid screws for economy versions are available in packs of 100: 1591TS100 (nickel plated) or 1591TS100BK (black) PC board screws are available in pack of 50, 1593ATS50, and pack of 100, 1593ATS100

Key Features

  • Ideally suited for vertical mounting of printed circuit boards (internal side walls include molded in card guides - see photo to the right).
  • Integral card guides accept 1.5 mm (0.062”) P.C. cards.
  • Lap joint construction provides protection against access of dust and splashing water.
  • Designed to meet IP54.
  • Standard versions are molded from easy to machine flame retardant ABS plastic which carries a UL flammability rating of 94V-0.
  • Economy versions are molded from general purpose (not flame-retardant) plastic.
  • On standard versions the lid is secured with M3 x 10 mm Phillips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required.
  • Economy versions are assembled with self tapping screws into fully plastic posts.
  • Black enclosures include black screws, while all others include standard nickel finish screws.

Alternatives

  • If EMI/ RFI Shielding is required, try series 1591R.
  • If card guides are not required or horizontal mounting of printed circuit boards is preferred, try series 1591XX.
  • For transparent polycarbonate versions, try series 1591T.

Photo Features

1591 Series enclosures are available in four colors.

  • Gray ("GY")
  • Black ("BK")
  • Beige ("BG")
  • Blue ("BU")

Integral card guides accept 1.5 mm (0.062”) P.C. cards. Machine screws thread into brass bushing to attach the lid.
Available with wall mounting flanges molded into the lid.
Also available with an accessory flange attached to the bottom.

P.C. Board Card Adaptors:

  • Allows mounting of PC boards horizontally within the enclosure.
  • Molded from Flame retardant ABS plastic

Part Number 1591Z6 - Package of 6

Part Number 1591Z50 - Package of 50

Part Number 1591Z100 - Package of 100


Hardware:

  • Replacement machine lid screws for standard flame retardant versions are available in packs of 100: 1591MS100 (nickel plated) or 1591MS100BK (black)
  • Replacement self-tapping lid screws for economy versions are available in packs of 100: 1591TS100 (nickel plated) or 1591TS100BK (black)
  • PC board screws are available in pack of 50, 1593ATS50, and pack of 100, 1593ATS100
Supplier's Site
Enclosures, Boxes, & Cases - 1591AC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1591AC
Enclosures, Boxes, & Cases 1591AC
CLEAR LID

CLEAR LID

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1591AC 1591AC
Product Name Small Enclosures - Plastic Enclosures - General Purpose Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12.01 inch (305 mm)
Width 20 inch (508 mm)
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGM25B - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBRBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414I - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
4 suppliers