Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - Industrial 1590ZGRP243

Description
Key Features: Molded from a grey, glass reinforced polyester. Smooth finish. Includes gasketed lid with two piece “tongue & groove” construction. Heavy duty, thick wall design. North American Mark of Safety - C UL & UL listed. Industrial Control Panel Enclosure Certified to NEMA 4, 4X standards (UL 508A) - File #E65324 and IP66 Rated Impact rating of IK08 per IEC62262 Lid contains self captivated stainless steel screws. Gasket material is Mohogumi rubber (EDPM). Heat resistance 100-120 degree C, cold -40 degree C. Easy wall mounting via “through box - blind hole” construction, outside of the gasket protection (see photos below). Internal mounting shelf & bonding / mounting nuts molded in (see “open” photos or drawings for more details). Optional 16 gauge, galvanized steel inner panels available (see drawings for details and part number listing below). Photo Features Internal mounting shelf accepts inner panels or PC boards. Lid screws become captive once installed in lid. Wall-mounting holes are located outside the gasket perimeter. Accessories Optional hinge kit, part number 1427HK Molded from tough polyester Includes 12 stianless steel M4 screws & 8 o-rings. Mounting template included (refer to instructions) Note: with hinges installed, all four lid screws are required to maintain a proper seal. Accessories Pole Mount Kit Pressure Compensation Plug Breather Kit Small Rainproof Ventilator Liquid-Tight, Strain Relief Cordgrips Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm - - - Assembled - Enclosure - Lid - - - Part Number - Length - Width - Depth - Depth - Depth - Inner Panel - Extra Lid Screws - Extra Panel Screws 1590ZGRP081 - 3.17 2.97 2.17 1.58 0.59 1590ZGRP081PL - SC583-50 - SCGM4-50 1590ZGRP084 - 3.17 2.97 2.95 2.38 0.59 1590ZGRP081PL - SC583-50 - SCGM4-50 1590ZGRP082 - 4.32 2.94 2.17 1.58 0.59 1590ZGRP082PL - SC583-50 - SCGM4-50 1590ZGRP121 - 4.72 4.78 3.57 2.56 0.98 1590ZGRP121PL - SC570-20 - SCGM6GRP-20 1590ZGRP083 - 6.30 2.94 2.17 1.58 0.59 1590ZGRP083PL - SC583-50 - SCGM4-50 1590ZGRP161 - 6.30 6.30 3.56 2.76 0.80 1590ZGRP161PL - SC570-20 - SCGM6GRP-20 1590ZGRP131 - 7.48 2.94 2.17 1.58 0.59 1590ZGRP131PL - SC583-50 - SCGM4-50 1590ZGRP233 - 7.87 9.84 4.54 3.74 0.80 1590ZGRP233PL - SC570-20 - SCGM6GRP-20 1590ZGRP123 - 8.66 4.72 3.56 2.56 0.98 1590ZGRP123PL - SC570-20 - SCGM6GRP-20 1590ZGRP234 - 10.04 9.87 4.73 3.74 0.99 1590ZGRP234PL - SC570-20 - SCGM6GRP-20 1590ZGRP235 - 10.04 9.87 6.32 3.74 2.58 1590ZGRP234PL - SC571-12 - SCGM6GRP-20 1590ZGRP162 - 10.24 6.30 3.56 2.76 0.77 1590ZGRP162PL - SC570-20 - SCGM6GRP-20 1590ZGRP163 - 14.20 6.30 3.54 2.80 3.54 1590ZGRP163PL - SC570-20 - SCGM6GRP-20 1590ZGRP243 - 15.75 9.84 4.73 3.74 0.99 1590ZGRP243PL - SC570-20 - SCGM6GRP-20 1590ZGRP244 - 15.75 9.84 6.30 3.78 2.56 1590ZGRP243PL - SC571-12 - SCGM6GRP-20 1590ZGRP253 - 15.94 15.75 4.72 3.93 0.79 1590ZGRP253PL - SC570-20 - SCGM6GRP-20 1590ZGRP263 - 23.62 9.84 4.72 3.74 0.99 1590ZGRP263PL - SC570-20 - SCGM6GRP-20 1590ZGRP264 - 23.62 9.84 6.30 3.78 2.56 1590ZGRP263PL - SC571-12 - SCGM6GRP-20
Request a Quote Datasheet
Description
Key Features: Molded from a grey, glass reinforced polyester. Smooth finish. Includes gasketed lid with two piece “tongue & groove” construction. Heavy duty, thick wall design. North American Mark of Safety - C UL & UL listed. Industrial Control Panel Enclosure Certified to NEMA 4, 4X standards (UL 508A) - File #E65324 and IP66 Rated Impact rating of IK08 per IEC62262 Lid contains self captivated stainless steel screws. Gasket material is Mohogumi rubber (EDPM). Heat resistance 100-120 degree C, cold -40 degree C. Easy wall mounting via “through box - blind hole” construction, outside of the gasket protection (see photos below). Internal mounting shelf & bonding / mounting nuts molded in (see “open” photos or drawings for more details). Optional 16 gauge, galvanized steel inner panels available (see drawings for details and part number listing below). Photo Features Internal mounting shelf accepts inner panels or PC boards. Lid screws become captive once installed in lid. Wall-mounting holes are located outside the gasket perimeter. Accessories Optional hinge kit, part number 1427HK Molded from tough polyester Includes 12 stianless steel M4 screws & 8 o-rings. Mounting template included (refer to instructions) Note: with hinges installed, all four lid screws are required to maintain a proper seal. Accessories Pole Mount Kit Pressure Compensation Plug Breather Kit Small Rainproof Ventilator Liquid-Tight, Strain Relief Cordgrips Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm - - - Assembled - Enclosure - Lid - - - Part Number - Length - Width - Depth - Depth - Depth - Inner Panel - Extra Lid Screws - Extra Panel Screws 1590ZGRP081 - 3.17 2.97 2.17 1.58 0.59 1590ZGRP081PL - SC583-50 - SCGM4-50 1590ZGRP084 - 3.17 2.97 2.95 2.38 0.59 1590ZGRP081PL - SC583-50 - SCGM4-50 1590ZGRP082 - 4.32 2.94 2.17 1.58 0.59 1590ZGRP082PL - SC583-50 - SCGM4-50 1590ZGRP121 - 4.72 4.78 3.57 2.56 0.98 1590ZGRP121PL - SC570-20 - SCGM6GRP-20 1590ZGRP083 - 6.30 2.94 2.17 1.58 0.59 1590ZGRP083PL - SC583-50 - SCGM4-50 1590ZGRP161 - 6.30 6.30 3.56 2.76 0.80 1590ZGRP161PL - SC570-20 - SCGM6GRP-20 1590ZGRP131 - 7.48 2.94 2.17 1.58 0.59 1590ZGRP131PL - SC583-50 - SCGM4-50 1590ZGRP233 - 7.87 9.84 4.54 3.74 0.80 1590ZGRP233PL - SC570-20 - SCGM6GRP-20 1590ZGRP123 - 8.66 4.72 3.56 2.56 0.98 1590ZGRP123PL - SC570-20 - SCGM6GRP-20 1590ZGRP234 - 10.04 9.87 4.73 3.74 0.99 1590ZGRP234PL - SC570-20 - SCGM6GRP-20 1590ZGRP235 - 10.04 9.87 6.32 3.74 2.58 1590ZGRP234PL - SC571-12 - SCGM6GRP-20 1590ZGRP162 - 10.24 6.30 3.56 2.76 0.77 1590ZGRP162PL - SC570-20 - SCGM6GRP-20 1590ZGRP163 - 14.20 6.30 3.54 2.80 3.54 1590ZGRP163PL - SC570-20 - SCGM6GRP-20 1590ZGRP243 - 15.75 9.84 4.73 3.74 0.99 1590ZGRP243PL - SC570-20 - SCGM6GRP-20 1590ZGRP244 - 15.75 9.84 6.30 3.78 2.56 1590ZGRP243PL - SC571-12 - SCGM6GRP-20 1590ZGRP253 - 15.94 15.75 4.72 3.93 0.79 1590ZGRP253PL - SC570-20 - SCGM6GRP-20 1590ZGRP263 - 23.62 9.84 4.72 3.74 0.99 1590ZGRP263PL - SC570-20 - SCGM6GRP-20 1590ZGRP264 - 23.62 9.84 6.30 3.78 2.56 1590ZGRP263PL - SC571-12 - SCGM6GRP-20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - Industrial - 1590ZGRP243 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - Industrial
1590ZGRP243
Small Enclosures - Plastic Enclosures - Industrial 1590ZGRP243
Key Features: Molded from a grey, glass reinforced polyester. Smooth finish. Includes gasketed lid with two piece “tongue & groove” construction. Heavy duty, thick wall design. North American Mark of Safety - C UL & UL listed. Industrial Control Panel Enclosure Certified to NEMA 4, 4X standards (UL 508A) - File #E65324 and IP66 Rated Impact rating of IK08 per IEC62262 Lid contains self captivated stainless steel screws. Gasket material is Mohogumi rubber (EDPM). Heat resistance 100-120 degree C, cold -40 degree C. Easy wall mounting via “through box - blind hole” construction, outside of the gasket protection (see photos below). Internal mounting shelf & bonding / mounting nuts molded in (see “open” photos or drawings for more details). Optional 16 gauge, galvanized steel inner panels available (see drawings for details and part number listing below). Photo Features Internal mounting shelf accepts inner panels or PC boards. Lid screws become captive once installed in lid. Wall-mounting holes are located outside the gasket perimeter. Accessories Optional hinge kit, part number 1427HK Molded from tough polyester Includes 12 stianless steel M4 screws & 8 o-rings. Mounting template included (refer to instructions) Note: with hinges installed, all four lid screws are required to maintain a proper seal. Accessories Pole Mount Kit Pressure Compensation Plug Breather Kit Small Rainproof Ventilator Liquid-Tight, Strain Relief Cordgrips Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm - - - Assembled - Enclosure - Lid - - - Part Number - Length - Width - Depth - Depth - Depth - Inner Panel - Extra Lid Screws - Extra Panel Screws 1590ZGRP081 - 3.17 2.97 2.17 1.58 0.59 1590ZGRP081PL - SC583-50 - SCGM4-50 1590ZGRP084 - 3.17 2.97 2.95 2.38 0.59 1590ZGRP081PL - SC583-50 - SCGM4-50 1590ZGRP082 - 4.32 2.94 2.17 1.58 0.59 1590ZGRP082PL - SC583-50 - SCGM4-50 1590ZGRP121 - 4.72 4.78 3.57 2.56 0.98 1590ZGRP121PL - SC570-20 - SCGM6GRP-20 1590ZGRP083 - 6.30 2.94 2.17 1.58 0.59 1590ZGRP083PL - SC583-50 - SCGM4-50 1590ZGRP161 - 6.30 6.30 3.56 2.76 0.80 1590ZGRP161PL - SC570-20 - SCGM6GRP-20 1590ZGRP131 - 7.48 2.94 2.17 1.58 0.59 1590ZGRP131PL - SC583-50 - SCGM4-50 1590ZGRP233 - 7.87 9.84 4.54 3.74 0.80 1590ZGRP233PL - SC570-20 - SCGM6GRP-20 1590ZGRP123 - 8.66 4.72 3.56 2.56 0.98 1590ZGRP123PL - SC570-20 - SCGM6GRP-20 1590ZGRP234 - 10.04 9.87 4.73 3.74 0.99 1590ZGRP234PL - SC570-20 - SCGM6GRP-20 1590ZGRP235 - 10.04 9.87 6.32 3.74 2.58 1590ZGRP234PL - SC571-12 - SCGM6GRP-20 1590ZGRP162 - 10.24 6.30 3.56 2.76 0.77 1590ZGRP162PL - SC570-20 - SCGM6GRP-20 1590ZGRP163 - 14.20 6.30 3.54 2.80 3.54 1590ZGRP163PL - SC570-20 - SCGM6GRP-20 1590ZGRP243 - 15.75 9.84 4.73 3.74 0.99 1590ZGRP243PL - SC570-20 - SCGM6GRP-20 1590ZGRP244 - 15.75 9.84 6.30 3.78 2.56 1590ZGRP243PL - SC571-12 - SCGM6GRP-20 1590ZGRP253 - 15.94 15.75 4.72 3.93 0.79 1590ZGRP253PL - SC570-20 - SCGM6GRP-20 1590ZGRP263 - 23.62 9.84 4.72 3.74 0.99 1590ZGRP263PL - SC570-20 - SCGM6GRP-20 1590ZGRP264 - 23.62 9.84 6.30 3.78 2.56 1590ZGRP263PL - SC571-12 - SCGM6GRP-20

Key Features:

  • Molded from a grey, glass reinforced polyester. Smooth finish.
  • Includes gasketed lid with two piece “tongue & groove” construction.
  • Heavy duty, thick wall design.
  • North American Mark of Safety - C UL & UL listed. Industrial Control Panel Enclosure Certified to NEMA 4, 4X standards (UL 508A) - File #E65324 and IP66 Rated
  • Impact rating of IK08 per IEC62262
  • Lid contains self captivated stainless steel screws.
  • Gasket material is Mohogumi rubber (EDPM). Heat resistance 100-120 degree C, cold -40 degree C.
  • Easy wall mounting via “through box - blind hole” construction, outside of the gasket protection (see photos below).
  • Internal mounting shelf & bonding / mounting nuts molded in (see “open” photos or drawings for more details).
  • Optional 16 gauge, galvanized steel inner panels available (see drawings for details and part number listing below).

Photo Features

Internal mounting shelf accepts inner panels or PC boards.
Lid screws become captive once installed in lid.
Wall-mounting holes are located outside the gasket perimeter.

Accessories


Optional hinge kit, part number 1427HK

  • Molded from tough polyester
  • Includes 12 stianless steel M4 screws & 8 o-rings.
  • Mounting template included (refer to instructions)
  • Note: with hinges installed, all four lid screws are required to maintain a proper seal.

Accessories

  • Pole Mount Kit
  • Pressure Compensation Plug
  • Breather Kit
  • Small Rainproof Ventilator
  • Liquid-Tight, Strain Relief Cordgrips

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part Numbers

Units shown: inch. Switch units to: mm


- - - Assembled - Enclosure - Lid - - -
Part Number - Length - Width - Depth - Depth - Depth - Inner Panel - Extra Lid Screws - Extra Panel Screws
1590ZGRP081 - 3.17 2.97 2.17 1.58 0.59 1590ZGRP081PL - SC583-50 - SCGM4-50
1590ZGRP084 - 3.17 2.97 2.95 2.38 0.59 1590ZGRP081PL - SC583-50 - SCGM4-50
1590ZGRP082 - 4.32 2.94 2.17 1.58 0.59 1590ZGRP082PL - SC583-50 - SCGM4-50
1590ZGRP121 - 4.72 4.78 3.57 2.56 0.98 1590ZGRP121PL - SC570-20 - SCGM6GRP-20
1590ZGRP083 - 6.30 2.94 2.17 1.58 0.59 1590ZGRP083PL - SC583-50 - SCGM4-50
1590ZGRP161 - 6.30 6.30 3.56 2.76 0.80 1590ZGRP161PL - SC570-20 - SCGM6GRP-20
1590ZGRP131 - 7.48 2.94 2.17 1.58 0.59 1590ZGRP131PL - SC583-50 - SCGM4-50
1590ZGRP233 - 7.87 9.84 4.54 3.74 0.80 1590ZGRP233PL - SC570-20 - SCGM6GRP-20
1590ZGRP123 - 8.66 4.72 3.56 2.56 0.98 1590ZGRP123PL - SC570-20 - SCGM6GRP-20
1590ZGRP234 - 10.04 9.87 4.73 3.74 0.99 1590ZGRP234PL - SC570-20 - SCGM6GRP-20
1590ZGRP235 - 10.04 9.87 6.32 3.74 2.58 1590ZGRP234PL - SC571-12 - SCGM6GRP-20
1590ZGRP162 - 10.24 6.30 3.56 2.76 0.77 1590ZGRP162PL - SC570-20 - SCGM6GRP-20
1590ZGRP163 - 14.20 6.30 3.54 2.80 3.54 1590ZGRP163PL - SC570-20 - SCGM6GRP-20
1590ZGRP243 - 15.75 9.84 4.73 3.74 0.99 1590ZGRP243PL - SC570-20 - SCGM6GRP-20
1590ZGRP244 - 15.75 9.84 6.30 3.78 2.56 1590ZGRP243PL - SC571-12 - SCGM6GRP-20
1590ZGRP253 - 15.94 15.75 4.72 3.93 0.79 1590ZGRP253PL - SC570-20 - SCGM6GRP-20
1590ZGRP263 - 23.62 9.84 4.72 3.74 0.99 1590ZGRP263PL - SC570-20 - SCGM6GRP-20
1590ZGRP264 - 23.62 9.84 6.30 3.78 2.56 1590ZGRP263PL - SC571-12 - SCGM6GRP-20

Supplier's Site
Boxes - HM1993-ND - DigiKey
Thief River Falls, MN, United States
"Box Fiberglass/Polyester Gray Cover Included 15.748"" L x 9.843"" W (400.00mm x 250.00mm) X 4.734"" (120.24mm)"

"Box Fiberglass/Polyester Gray Cover Included 15.748"" L x 9.843"" W (400.00mm x 250.00mm) X 4.734"" (120.24mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1590ZGRP243 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1590ZGRP243
Enclosures, Boxes, & Cases 1590ZGRP243
250 X 400 X 120MM FBERGLAS BOX

250 X 400 X 120MM FBERGLAS BOX

Buy Now
General Purpose Enclosures - 2543368 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2543368
General Purpose Enclosures 2543368
Watertight GRP Enclosure, 400x250x120, G

Watertight GRP Enclosure, 400x250x120, G

Supplier's Site
ENCLOSURE,WATERTIGHT,GLASS REINFORCED POLYESTER,HEAVYDUTY,15.75LX9.84WX3.74D IN - 70165109 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE,WATERTIGHT,GLASS REINFORCED POLYESTER,HEAVYDUTY,15.75LX9.84WX3.74D IN
70165109
ENCLOSURE,WATERTIGHT,GLASS REINFORCED POLYESTER,HEAVYDUTY,15.75LX9.84WX3.74D IN 70165109
ENCLOSURE,WATERTIGHT ,GLASS REINFORCED POLYESTER,HEAVYDUTY, 15.75LX9.84WX3.74D IN

ENCLOSURE,WATERTIGHT,GLASS REINFORCED POLYESTER,HEAVYDUTY,15.75LX9.84WX3.74D IN

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
1590ZGRP243
Electrical Enclosures 1590ZGRP243
Electrical Enclosures Fiberglass, Grey 15.75x9.84x4.73"

Electrical Enclosures Fiberglass, Grey 15.75x9.84x4.73"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1590ZGRP243 HM1993-ND 1590ZGRP243 2543368 70165109 1590ZGRP243
Product Name Small Enclosures - Plastic Enclosures - Industrial Boxes Enclosures, Boxes, & Cases General Purpose Enclosures ENCLOSURE,WATERTIGHT,GLASS REINFORCED POLYESTER,HEAVYDUTY,15.75LX9.84WX3.74D IN Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 15.75 inch (400 mm) 15.75 inch (400 mm) 15.8 inch (401 mm)
Width 9.84 inch (250 mm) 9.84 inch (250 mm) 9.8 inch (249 mm)
Depth 4.73 inch (120 mm) 4.72 inch (120 mm)
Material Fiberglass; Fiberglass Polyester Fiberglass Glass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411CU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16S16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 48 inch (1219 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418G6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
Small Enclosures - Extruded Enclosures - 1455L1601RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
3 suppliers