Key Features:
Photos
Available unfinished or powder coated in textured black or smooth gray.
Lid screws are self captivating (lid is threaded with first installation of screws)
Lid screws and wall mounting holes are outside the gasket channel.
Inner panels are available for most sizes and are sold separately.
Accessories
Watertight Diecast Enclosure, 125 x 80 x
"Box Metal, Aluminum Black Cover Included 4.906"" L x 3.138"" W (124.61mm x 79.71mm) X 2.307"" (58.60mm)"
1590Z120 PAINTED BLACK TEXTURE
Electrical Enclosures Heavy Duty Alum 4.91x1.8x3.2_ BLACK
Water tight Diecast Enclosure 4.92 x 3.15 x2.24 Black
| Hammond Manufacturing Company Inc. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1590Z120BK | 2777601 | HM3815-ND | 1590Z120BK | 1590Z120BK | 70167149 |
| Product Name | Small Enclosures - Diecast Enclosures | General Purpose Enclosures | Boxes | Enclosures, Boxes, & Cases | Electrical Enclosures | Water tight Diecast Enclosure 4.92 x 3.15 x2.24 Black |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | Electronic and Instrument Enclosures | Electronic and Instrument Enclosures | |
| Length | 4.9 inch (124 mm) | 4.92 inch (125 mm) | 3.15 inch (80.01 mm) | |||
| Width | 3.15 inch (80.01 mm) | 3.19 inch (81 mm) | 3.15 inch (80.01 mm) | |||
| Depth | 1.75 inch (44.45 mm) | 2.32 inch (59 mm) | ||||
| Material | Aluminum; Aluminum (Die-Cast Alloy) | Aluminum; Die Cast Aluminium | Aluminum |