Hammond Manufacturing Company Inc. Small Enclosures - Diecast Enclosures 1590Z080PL

Description
Key Features: Rugged, diecast aluminum alloy (tough yet easy to machine), electronic instrument enclosure. Two piece “tongue & groove” construction with a replaceable one-piece silicone rubber gasket provides protection against access of dust and water. Gasket supplied loose inside the enclosure (not pre-installed). Gasket has a temperature rating of -40C to +150C Ideal for repetitive opening and closing. Four recessed stainless steel machine screws secure lid into tapped holes. Easy to wall mount using “through box - blind hole” construction, outside of gasket protection. Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). (NOTE: Except for 1590Z060, 1590Z061, 1590Z062, and 1590Z063) Designed to meet IP68. North American Mark of Safety - cUL & UL listed. Certified to Type 4, 4X, 6, 6P. All sizes except 1590Z060** carry an impact rating of IK08 per IEC62262 16ga galvanized steel inner panels are available for most sizes, and are sold separately (refer to table below). Painted versions are painted inside and out with a tough powder paint. Choice of textured black or smooth gray (RAL 7001). For non-metallic (glass reinforced polyester) versions of these enclosures, see series 1590ZGRP Photos Available unfinished or powder coated in textured black or smooth gray. Lid screws are self captivating (lid is threaded with first installation of screws) Lid screws and wall mounting holes are outside the gasket channel. Inner panels are available for most sizes and are sold separately. Accessories Pole Mount Kit Pressure Compensation Plug Breather Kit Small Rainproof Ventilator Liquid-Tight, Strain Relief Cordgrips
Request a Quote
Description
Key Features: Rugged, diecast aluminum alloy (tough yet easy to machine), electronic instrument enclosure. Two piece “tongue & groove” construction with a replaceable one-piece silicone rubber gasket provides protection against access of dust and water. Gasket supplied loose inside the enclosure (not pre-installed). Gasket has a temperature rating of -40C to +150C Ideal for repetitive opening and closing. Four recessed stainless steel machine screws secure lid into tapped holes. Easy to wall mount using “through box - blind hole” construction, outside of gasket protection. Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). (NOTE: Except for 1590Z060, 1590Z061, 1590Z062, and 1590Z063) Designed to meet IP68. North American Mark of Safety - cUL & UL listed. Certified to Type 4, 4X, 6, 6P. All sizes except 1590Z060** carry an impact rating of IK08 per IEC62262 16ga galvanized steel inner panels are available for most sizes, and are sold separately (refer to table below). Painted versions are painted inside and out with a tough powder paint. Choice of textured black or smooth gray (RAL 7001). For non-metallic (glass reinforced polyester) versions of these enclosures, see series 1590ZGRP Photos Available unfinished or powder coated in textured black or smooth gray. Lid screws are self captivating (lid is threaded with first installation of screws) Lid screws and wall mounting holes are outside the gasket channel. Inner panels are available for most sizes and are sold separately. Accessories Pole Mount Kit Pressure Compensation Plug Breather Kit Small Rainproof Ventilator Liquid-Tight, Strain Relief Cordgrips
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Diecast Enclosures - 1590Z080PL - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Diecast Enclosures
1590Z080PL
Small Enclosures - Diecast Enclosures 1590Z080PL
Key Features: Rugged, diecast aluminum alloy (tough yet easy to machine), electronic instrument enclosure. Two piece “tongue & groove” construction with a replaceable one-piece silicone rubber gasket provides protection against access of dust and water. Gasket supplied loose inside the enclosure (not pre-installed). Gasket has a temperature rating of -40C to +150C Ideal for repetitive opening and closing. Four recessed stainless steel machine screws secure lid into tapped holes. Easy to wall mount using “through box - blind hole” construction, outside of gasket protection. Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). (NOTE: Except for 1590Z060, 1590Z061, 1590Z062, and 1590Z063) Designed to meet IP68. North American Mark of Safety - cUL & UL listed. Certified to Type 4, 4X, 6, 6P. All sizes except 1590Z060** carry an impact rating of IK08 per IEC62262 16ga galvanized steel inner panels are available for most sizes, and are sold separately (refer to table below). Painted versions are painted inside and out with a tough powder paint. Choice of textured black or smooth gray (RAL 7001). For non-metallic (glass reinforced polyester) versions of these enclosures, see series 1590ZGRP Photos Available unfinished or powder coated in textured black or smooth gray. Lid screws are self captivating (lid is threaded with first installation of screws) Lid screws and wall mounting holes are outside the gasket channel. Inner panels are available for most sizes and are sold separately. Accessories Pole Mount Kit Pressure Compensation Plug Breather Kit Small Rainproof Ventilator Liquid-Tight, Strain Relief Cordgrips

Key Features:

  • Rugged, diecast aluminum alloy (tough yet easy to machine), electronic instrument enclosure.
  • Two piece “tongue & groove” construction with a replaceable one-piece silicone rubber gasket provides protection against access of dust and water. Gasket supplied loose inside the enclosure (not pre-installed).
  • Gasket has a temperature rating of -40C to +150C
  • Ideal for repetitive opening and closing.
  • Four recessed stainless steel machine screws secure lid into tapped holes.
  • Easy to wall mount using “through box - blind hole” construction, outside of gasket protection.
  • Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). (NOTE: Except for 1590Z060, 1590Z061, 1590Z062, and 1590Z063)
  • Designed to meet IP68.
  • North American Mark of Safety - cUL & UL listed. Certified to Type 4, 4X, 6, 6P.
  • All sizes except 1590Z060** carry an impact rating of IK08 per IEC62262
  • 16ga galvanized steel inner panels are available for most sizes, and are sold separately (refer to table below).
  • Painted versions are painted inside and out with a tough powder paint. Choice of textured black or smooth gray (RAL 7001).
  • For non-metallic (glass reinforced polyester) versions of these enclosures, see series 1590ZGRP

Photos

Available unfinished or powder coated in textured black or smooth gray.
Lid screws are self captivating (lid is threaded with first installation of screws)
Lid screws and wall mounting holes are outside the gasket channel.
Inner panels are available for most sizes and are sold separately.

Accessories

  • Pole Mount Kit
  • Pressure Compensation Plug
  • Breather Kit
  • Small Rainproof Ventilator
  • Liquid-Tight, Strain Relief Cordgrips
Supplier's Site
Enclosures Accessories and Hardware - 1590Z080PL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
1590Z080PL
Enclosures Accessories and Hardware 1590Z080PL
1590Z080 INNER PANEL

1590Z080 INNER PANEL

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1590Z080PL 1590Z080PL
Product Name Small Enclosures - Diecast Enclosures Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418KG8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
Boxes - 1416T-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 1
View Details
3 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16I - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1402DV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers