Key Features:
Photos
Available unfinished or powder coated in textured black or smooth gray.
Lid screws are self captivating (lid is threaded with first installation of screws)
Lid screws and wall mounting holes are outside the gasket channel.
Inner panels are available for most sizes and are sold separately.
Accessories
1590Z062 PAINTED BLACK TEXTURE
Watertight Diecast Enclosure, 98 x 64 x
"Box Metal, Aluminum Black Cover Included 3.848"" L x 2.510"" W (97.74mm x 63.75mm) X 1.421"" (36.09mm)"
Water Tight Diecast Enclosure 3.86 x 2.52 x 1.34 Black
Electrical Enclosures Heavy Duty Aluminum 3.9x1.03x2.6"Black
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1590Z062BK | 1590Z062BK | 2776480 | HM3799-ND | 70167145 | 1590Z062BK |
| Product Name | Small Enclosures - Diecast Enclosures | Enclosures, Boxes, & Cases | General Purpose Enclosures | Boxes | Water Tight Diecast Enclosure 3.86 x 2.52 x 1.34 Black | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | Electronic and Instrument Enclosures | Electronic and Instrument Enclosures | |
| Length | 3.86 inch (98.04 mm) | 3.86 inch (98 mm) | 3.9 inch (99.06 mm) | |||
| Width | 2.52 inch (64.01 mm) | 2.52 inch (64 mm) | 2.52 inch (64.01 mm) | |||
| Depth | 1.03 inch (26.16 mm) | 1.34 inch (34 mm) | ||||
| Material | Aluminum; Aluminum (Die-Cast Alloy) | Aluminum; Die Cast Aluminium | Aluminum |