Hammond Manufacturing Company Inc. Small Enclosures - Diecast Enclosures 1590XXBK

Description
Features Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with no sharp edges. Textured black version is coated with tough polyester powder paint for a lasting finish, even after machining. Black screws are included to enhance appearance. Includes screws threaded into factory-tapped holes. Screw type and quantity vary. See details below or in drawings. Standard versions are designed to meet IP54. Water-tight versions are designed to meet IP65 and include a gasket. Gasket is supplied loose inside the enclosure (not pre-installed). Low side wall draft angle (2 degrees or less) for easy P.C. board mounting. Photo Features No mounting flanges Spot-welded bottom flange Wall-mounting flange integrated into lid. Lap joint construction where lid and box meet. Water-tight versions and gasket upgrades available for most sizes. Hardware NOTE: 1590 series enclosures feature factory-tapped assembly screw holes that accept machine screws, which are included with the enclosures. Most sizes require four (4) screws. 1590BX, 1590BX2, 1590D, 1590DD, 1590DE, 1590E, 1590EE & 1590R1 require six (6). 1590F requires eight (8). See drawings and/or photos for details. Replacement Hardware Tamper-proof Hardware Upgrade (Torx w/ Pin) See "Hardware" table below for compatibility. Gaskets NOTE: Gaskets are included with watertight 1590 enclosures. They can also be purchased as a kit if you'd like to upgrade an IP54 enclosure to IP65. Each kit includes two pre-formed silicone gaskets. Gaskets include adhesive backing for easy installation. Allows enclosure to be machined and/or painted first and gasketed later. Gasket is applied to the lid. Gasket as a temperature rating of -40C to +150C Designed to meet IP65 with properly installed gasket and lid screws torqued to 25-30 cN.m (36-43 ozf.in). Refer to part number table below for correct gasket. Notes Lid height is 0.16" (4 mm) Don't forget to order our watertight screws (stainless steel with o-ring) when converting a standard enclosure to a water-tight box. Other 1590-Series Enclosures Nine of our popular “stomp box” sizes are also available in a variety of colors. See the 1590-STOMP series for details. Three of our popular sizes are also available in diecast zinc (series 1590K4). The zinc alloy is heavy weight, high impact, and easy to machine & plate. The 1590-RIBBED series features internal vertical ribs on the side walls.
Request a Quote Datasheet
Description
Features Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with no sharp edges. Textured black version is coated with tough polyester powder paint for a lasting finish, even after machining. Black screws are included to enhance appearance. Includes screws threaded into factory-tapped holes. Screw type and quantity vary. See details below or in drawings. Standard versions are designed to meet IP54. Water-tight versions are designed to meet IP65 and include a gasket. Gasket is supplied loose inside the enclosure (not pre-installed). Low side wall draft angle (2 degrees or less) for easy P.C. board mounting. Photo Features No mounting flanges Spot-welded bottom flange Wall-mounting flange integrated into lid. Lap joint construction where lid and box meet. Water-tight versions and gasket upgrades available for most sizes. Hardware NOTE: 1590 series enclosures feature factory-tapped assembly screw holes that accept machine screws, which are included with the enclosures. Most sizes require four (4) screws. 1590BX, 1590BX2, 1590D, 1590DD, 1590DE, 1590E, 1590EE & 1590R1 require six (6). 1590F requires eight (8). See drawings and/or photos for details. Replacement Hardware Tamper-proof Hardware Upgrade (Torx w/ Pin) See "Hardware" table below for compatibility. Gaskets NOTE: Gaskets are included with watertight 1590 enclosures. They can also be purchased as a kit if you'd like to upgrade an IP54 enclosure to IP65. Each kit includes two pre-formed silicone gaskets. Gaskets include adhesive backing for easy installation. Allows enclosure to be machined and/or painted first and gasketed later. Gasket is applied to the lid. Gasket as a temperature rating of -40C to +150C Designed to meet IP65 with properly installed gasket and lid screws torqued to 25-30 cN.m (36-43 ozf.in). Refer to part number table below for correct gasket. Notes Lid height is 0.16" (4 mm) Don't forget to order our watertight screws (stainless steel with o-ring) when converting a standard enclosure to a water-tight box. Other 1590-Series Enclosures Nine of our popular “stomp box” sizes are also available in a variety of colors. See the 1590-STOMP series for details. Three of our popular sizes are also available in diecast zinc (series 1590K4). The zinc alloy is heavy weight, high impact, and easy to machine & plate. The 1590-RIBBED series features internal vertical ribs on the side walls.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Diecast Enclosures - 1590XXBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Diecast Enclosures
1590XXBK
Small Enclosures - Diecast Enclosures 1590XXBK
Features Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with no sharp edges. Textured black version is coated with tough polyester powder paint for a lasting finish, even after machining. Black screws are included to enhance appearance. Includes screws threaded into factory-tapped holes. Screw type and quantity vary. See details below or in drawings. Standard versions are designed to meet IP54. Water-tight versions are designed to meet IP65 and include a gasket. Gasket is supplied loose inside the enclosure (not pre-installed). Low side wall draft angle (2 degrees or less) for easy P.C. board mounting. Photo Features No mounting flanges Spot-welded bottom flange Wall-mounting flange integrated into lid. Lap joint construction where lid and box meet. Water-tight versions and gasket upgrades available for most sizes. Hardware NOTE: 1590 series enclosures feature factory-tapped assembly screw holes that accept machine screws, which are included with the enclosures. Most sizes require four (4) screws. 1590BX, 1590BX2, 1590D, 1590DD, 1590DE, 1590E, 1590EE & 1590R1 require six (6). 1590F requires eight (8). See drawings and/or photos for details. Replacement Hardware Tamper-proof Hardware Upgrade (Torx w/ Pin) See "Hardware" table below for compatibility. Gaskets NOTE: Gaskets are included with watertight 1590 enclosures. They can also be purchased as a kit if you'd like to upgrade an IP54 enclosure to IP65. Each kit includes two pre-formed silicone gaskets. Gaskets include adhesive backing for easy installation. Allows enclosure to be machined and/or painted first and gasketed later. Gasket is applied to the lid. Gasket as a temperature rating of -40C to +150C Designed to meet IP65 with properly installed gasket and lid screws torqued to 25-30 cN.m (36-43 ozf.in). Refer to part number table below for correct gasket. Notes Lid height is 0.16" (4 mm) Don't forget to order our watertight screws (stainless steel with o-ring) when converting a standard enclosure to a water-tight box. Other 1590-Series Enclosures Nine of our popular “stomp box” sizes are also available in a variety of colors. See the 1590-STOMP series for details. Three of our popular sizes are also available in diecast zinc (series 1590K4). The zinc alloy is heavy weight, high impact, and easy to machine & plate. The 1590-RIBBED series features internal vertical ribs on the side walls.

Features

  • Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure.
  • Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding.
  • Unpainted version is vibra finished for a smooth surface with no sharp edges.
  • Textured black version is coated with tough polyester powder paint for a lasting finish, even after machining. Black screws are included to enhance appearance.
  • Includes screws threaded into factory-tapped holes. Screw type and quantity vary. See details below or in drawings.
  • Standard versions are designed to meet IP54.
  • Water-tight versions are designed to meet IP65 and include a gasket. Gasket is supplied loose inside the enclosure (not pre-installed).
  • Low side wall draft angle (2 degrees or less) for easy P.C. board mounting.

Photo Features


No mounting flanges
Spot-welded bottom flange
Wall-mounting flange integrated into lid.
Lap joint construction where lid and box meet.
Water-tight versions and gasket upgrades available for most sizes.

Hardware

NOTE: 1590 series enclosures feature factory-tapped assembly screw holes that accept machine screws, which are included with the enclosures. Most sizes require four (4) screws. 1590BX, 1590BX2, 1590D, 1590DD, 1590DE, 1590E, 1590EE & 1590R1 require six (6). 1590F requires eight (8). See drawings and/or photos for details.

Replacement Hardware


Tamper-proof Hardware Upgrade (Torx w/ Pin)


See "Hardware" table below for compatibility.

Gaskets

NOTE: Gaskets are included with watertight 1590 enclosures. They can also be purchased as a kit if you'd like to upgrade an IP54 enclosure to IP65.


  • Each kit includes two pre-formed silicone gaskets.
  • Gaskets include adhesive backing for easy installation.
  • Allows enclosure to be machined and/or painted first and gasketed later.
  • Gasket is applied to the lid.
  • Gasket as a temperature rating of -40C to +150C
  • Designed to meet IP65 with properly installed gasket and lid screws torqued to 25-30 cN.m (36-43 ozf.in).
  • Refer to part number table below for correct gasket.

Notes

  • Lid height is 0.16" (4 mm)
  • Don't forget to order our watertight screws (stainless steel with o-ring) when converting a standard enclosure to a water-tight box.

Other 1590-Series Enclosures

  • Nine of our popular “stomp box” sizes are also available in a variety of colors. See the 1590-STOMP series for details.
  • Three of our popular sizes are also available in diecast zinc (series 1590K4). The zinc alloy is heavy weight, high impact, and easy to machine & plate.
  • The 1590-RIBBED series features internal vertical ribs on the side walls.
Supplier's Site
Enclosures, Boxes, & Cases - 1590XXBK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1590XXBK
Enclosures, Boxes, & Cases 1590XXBK
DIECAST

DIECAST

Buy Now
General Purpose Enclosures - 2291613 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2291613
General Purpose Enclosures 2291613
Diecast Enclosure

Diecast Enclosure

Supplier's Site
Boxes - HM430-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 5.717"" L x 4.772"" W (145.21mm x 121.21mm) X 1.547"" (39.29mm)"

"Box Metal, Aluminum Black Cover Included 5.717"" L x 4.772"" W (145.21mm x 121.21mm) X 1.547"" (39.29mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1590XXBK 1590XXBK 2291613 HM430-ND
Product Name Small Enclosures - Diecast Enclosures Enclosures, Boxes, & Cases General Purpose Enclosures Boxes
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 5.72 inch (145 mm) 5.71 inch (145 mm)
Width 4.77 inch (121 mm) 4.76 inch (121 mm)
Depth 1.55 inch (39.37 mm) 1.54 inch (39 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411SU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Boxes - 1416Q-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 1
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHI6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
7 suppliers
Small Enclosures - Plastic Enclosures - General Purpose - 1212 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 2.83 inch (71.88 mm)
View Details
3 suppliers