Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 14A1311

Description
ALUM 1414 PNL 12.9X10.9
Request a Quote Datasheet
Description
ALUM 1414 PNL 12.9X10.9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 14A1311 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
14A1311
Enclosures Accessories and Hardware 14A1311
ALUM 1414 PNL 12.9X10.9

ALUM 1414 PNL 12.9X10.9

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
14A1311
Electrical Enclosure Accessories 14A1311
Electrical Enclosure Accessories Aluminum Panel 12.75x10.88" NEMA4X

Electrical Enclosure Accessories Aluminum Panel 12.75x10.88" NEMA4X

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 14A1311 14A1311
Product Name Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Junction Box
Material Aluminum
Length 10.88 inch (276 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details