Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 14A1109

Description
ALUM 1414 PNL 10.9X8.9FTS12X10
Request a Quote Datasheet
Description
ALUM 1414 PNL 10.9X8.9FTS12X10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 14A1109 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
14A1109
Enclosures Accessories and Hardware 14A1109
ALUM 1414 PNL 10.9X8.9FTS12X10

ALUM 1414 PNL 10.9X8.9FTS12X10

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
14A1109
Electrical Enclosure Accessories 14A1109
Electrical Enclosure Accessories Aluminum Panel 10.75 x 8.88" NEMA4X

Electrical Enclosure Accessories Aluminum Panel 10.75 x 8.88" NEMA4X

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 14A1109 14A1109
Product Name Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Junction Box
Material Aluminum
Length 8.88 inch (226 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESX Enclosures - esx enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Enclosures, Boxes, & Cases - 115-409 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
3 suppliers