Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 14A0705

Description
ALUM 1414 PNL 6.9X4.9 FTS 8X6
Request a Quote Datasheet
Description
ALUM 1414 PNL 6.9X4.9 FTS 8X6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 14A0705 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
14A0705
Enclosures Accessories and Hardware 14A0705
ALUM 1414 PNL 6.9X4.9 FTS 8X6

ALUM 1414 PNL 6.9X4.9 FTS 8X6

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
14A0705
Electrical Enclosure Accessories 14A0705
Electrical Enclosure Accessories Aluminum Panel 6.75" x 4.88" NEMA4X

Electrical Enclosure Accessories Aluminum Panel 6.75" x 4.88" NEMA4X

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 14A0705 14A0705
Product Name Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Junction Box
Material Aluminum
Length 4.88 inch (124 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
System enclosure - 850-828 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Polyester Enclosures - polyDOOR - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.51 to 12.59 inch (140 to 320 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details