Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 1486C60SS

Description
N12 Wiring Trough - 4 x 4 x 60 - 304 SS
Request a Quote
Description
N12 Wiring Trough - 4 x 4 x 60 - 304 SS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 1486C60SS - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
1486C60SS
Enclosures Accessories and Hardware 1486C60SS
N12 Wiring Trough - 4 x 4 x 60 - 304 SS

N12 Wiring Trough - 4 x 4 x 60 - 304 SS

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Industrial Enclosures
Product Number 1486C60SS
Product Name Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details