Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1458VG4

Description
Key Features: Heavy duty, 18 gauge steel - top & bottom case in satin black or gulf blue powder coat. Available with either solid or vented tops and bottoms. Easy to machine 0.064” thick aluminum front and rear panels (one satin black and one contempra grey for each enclosure). Symmetrical design so either end panel can be used as a front or rear panel. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J8 (Pkg. of 6, 6-32 Philips head screws). Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet
Description
Key Features: Heavy duty, 18 gauge steel - top & bottom case in satin black or gulf blue powder coat. Available with either solid or vented tops and bottoms. Easy to machine 0.064” thick aluminum front and rear panels (one satin black and one contempra grey for each enclosure). Symmetrical design so either end panel can be used as a front or rear panel. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J8 (Pkg. of 6, 6-32 Philips head screws). Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1458VG4 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1458VG4
Small Enclosures - General Purpose Metal 1458VG4
Key Features: Heavy duty, 18 gauge steel - top & bottom case in satin black or gulf blue powder coat. Available with either solid or vented tops and bottoms. Easy to machine 0.064” thick aluminum front and rear panels (one satin black and one contempra grey for each enclosure). Symmetrical design so either end panel can be used as a front or rear panel. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J8 (Pkg. of 6, 6-32 Philips head screws). Shown unassembled Accessories Sheet Metal Screws

Key Features:

  • Heavy duty, 18 gauge steel - top & bottom case in satin black or gulf blue powder coat.
  • Available with either solid or vented tops and bottoms.
  • Easy to machine 0.064” thick aluminum front and rear panels (one satin black and one contempra grey for each enclosure).
  • Symmetrical design so either end panel can be used as a front or rear panel.
  • 6-32 Philips nickel plated screws and self-adhesive rubber feet included.
  • Replacement screws 1421J8 (Pkg. of 6, 6-32 Philips head screws).

Shown unassembled

Accessories

  • Sheet Metal Screws
Supplier's Site
Boxes - HM3223-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Black Split Sides and End Panel(s) 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 4.000"" (101.60mm)"

"Box Metal, Steel Black Split Sides and End Panel(s) 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 4.000"" (101.60mm)"

Buy Now Datasheet
Boxes - 1458VG4 - 1458VG4 - Win Source Electronics
Laguna Hills, CA, United States
Boxes - 1458VG4
1458VG4
Boxes - 1458VG4 1458VG4
Manufacturer: Hammond Manufacturing Win Source Part Number: 873661-1458VG4 Series: 1458 Features: Box Metal, Steel Black Split Sides and End Panel(s) 8.000" L x 10.000" W (203.20mm x 254.00mm) X 4.000" (101.60mm) Package: Bulk Family Name: 1458 Categories: Boxes ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 7310.29.0065 Other Part Number: 1458VG4-ND, HM3223

Manufacturer: Hammond Manufacturing
Win Source Part Number: 873661-1458VG4
Series: 1458
Features: Box Metal, Steel Black Split Sides and End Panel(s) 8.000" L x 10.000" W (203.20mm x 254.00mm) X 4.000" (101.60mm)
Package: Bulk
Family Name: 1458
Categories: Boxes
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 7310.29.0065
Other Part Number: 1458VG4-ND, HM3223

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1458VG4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1458VG4
Enclosures, Boxes, & Cases 1458VG4
METAL INST CASE 10X8X4

METAL INST CASE 10X8X4

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Win Source Electronics Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1458VG4 HM3223-ND 1458VG4 1458VG4
Product Name Small Enclosures - General Purpose Metal Boxes Boxes - 1458VG4 Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBKU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1415D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1402F - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.1 inch (78.74 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1401E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 8 inch (203 mm)
View Details
4 suppliers