Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1458VD5B

Description
Key Features: Heavy duty, 18 gauge steel - top & bottom case in satin black or gulf blue powder coat. Available with either solid or vented tops and bottoms. Easy to machine 0.064” thick aluminum front and rear panels (one satin black and one contempra grey for each enclosure). Symmetrical design so either end panel can be used as a front or rear panel. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J8 (Pkg. of 6, 6-32 Philips head screws). Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet
Description
Key Features: Heavy duty, 18 gauge steel - top & bottom case in satin black or gulf blue powder coat. Available with either solid or vented tops and bottoms. Easy to machine 0.064” thick aluminum front and rear panels (one satin black and one contempra grey for each enclosure). Symmetrical design so either end panel can be used as a front or rear panel. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J8 (Pkg. of 6, 6-32 Philips head screws). Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1458VD5B - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1458VD5B
Small Enclosures - General Purpose Metal 1458VD5B
Key Features: Heavy duty, 18 gauge steel - top & bottom case in satin black or gulf blue powder coat. Available with either solid or vented tops and bottoms. Easy to machine 0.064” thick aluminum front and rear panels (one satin black and one contempra grey for each enclosure). Symmetrical design so either end panel can be used as a front or rear panel. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J8 (Pkg. of 6, 6-32 Philips head screws). Shown unassembled Accessories Sheet Metal Screws

Key Features:

  • Heavy duty, 18 gauge steel - top & bottom case in satin black or gulf blue powder coat.
  • Available with either solid or vented tops and bottoms.
  • Easy to machine 0.064” thick aluminum front and rear panels (one satin black and one contempra grey for each enclosure).
  • Symmetrical design so either end panel can be used as a front or rear panel.
  • 6-32 Philips nickel plated screws and self-adhesive rubber feet included.
  • Replacement screws 1421J8 (Pkg. of 6, 6-32 Philips head screws).

Shown unassembled

Accessories

  • Sheet Metal Screws
Supplier's Site
Enclosures, Boxes, & Cases - 1458VD5B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1458VD5B
Enclosures, Boxes, & Cases 1458VD5B
METAL INST CASE 8X8X5

METAL INST CASE 8X8X5

Buy Now
Boxes - HM3212-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Blue Split Sides and End Panel(s) 8.000"" L x 8.000"" W (203.20mm x 203.20mm) X 5.000"" (127.00mm)"

"Box Metal, Steel Blue Split Sides and End Panel(s) 8.000"" L x 8.000"" W (203.20mm x 203.20mm) X 5.000"" (127.00mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1458VD5B 1458VD5B HM3212-ND
Product Name Small Enclosures - General Purpose Metal Enclosures, Boxes, & Cases Boxes
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 8 inch (203 mm)
Width 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1418M16LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Small Enclosures - General Purpose Metal - 1411QU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7 inch (178 mm)
Width 5 inch (127 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414SCE - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16C6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
4 suppliers