Key Features:
Shown unassembled
Accessories
"Box Metal, Steel Black Split Sides and End Panel(s) 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 4.000"" (101.60mm)"
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1458VB4 | 1458VB4 | HM3204-ND |
| Product Name | Small Enclosures - General Purpose Metal | Enclosures, Boxes, & Cases | Boxes |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box |
| Length | 6 inch (152 mm) | ||
| Width | 4 inch (102 mm) |