Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1458G3B

Description
Key Features: Heavy duty, 18 gauge steel - top & bottom case in satin black or gulf blue powder coat. Available with either solid or vented tops and bottoms. Easy to machine 0.064” thick aluminum front and rear panels (one satin black and one contempra grey for each enclosure). Symmetrical design so either end panel can be used as a front or rear panel. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J8 (Pkg. of 6, 6-32 Philips head screws). Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet
Description
Key Features: Heavy duty, 18 gauge steel - top & bottom case in satin black or gulf blue powder coat. Available with either solid or vented tops and bottoms. Easy to machine 0.064” thick aluminum front and rear panels (one satin black and one contempra grey for each enclosure). Symmetrical design so either end panel can be used as a front or rear panel. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J8 (Pkg. of 6, 6-32 Philips head screws). Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1458G3B - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1458G3B
Small Enclosures - General Purpose Metal 1458G3B
Key Features: Heavy duty, 18 gauge steel - top & bottom case in satin black or gulf blue powder coat. Available with either solid or vented tops and bottoms. Easy to machine 0.064” thick aluminum front and rear panels (one satin black and one contempra grey for each enclosure). Symmetrical design so either end panel can be used as a front or rear panel. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J8 (Pkg. of 6, 6-32 Philips head screws). Shown unassembled Accessories Sheet Metal Screws

Key Features:

  • Heavy duty, 18 gauge steel - top & bottom case in satin black or gulf blue powder coat.
  • Available with either solid or vented tops and bottoms.
  • Easy to machine 0.064” thick aluminum front and rear panels (one satin black and one contempra grey for each enclosure).
  • Symmetrical design so either end panel can be used as a front or rear panel.
  • 6-32 Philips nickel plated screws and self-adhesive rubber feet included.
  • Replacement screws 1421J8 (Pkg. of 6, 6-32 Philips head screws).

Shown unassembled

Accessories

  • Sheet Metal Screws
Supplier's Site
Enclosures, Boxes, & Cases - 1458G3B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1458G3B
Enclosures, Boxes, & Cases 1458G3B
INSTRUMENT CASE 10X8X3

INSTRUMENT CASE 10X8X3

Buy Now
Boxes - HM3198-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Blue Split Sides and End Panel(s) 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 3.000"" (76.20mm)"

"Box Metal, Steel Blue Split Sides and End Panel(s) 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 3.000"" (76.20mm)"

Buy Now Datasheet
Metal; Aluminum; 0.064 in.; Satin Blue;3 in.; 10 in.; 8 in. - 70165728 - Allied Electronics, Inc.
Fort Worth, TX, USA
Metal; Aluminum; 0.064 in.; Satin Blue;3 in.; 10 in.; 8 in.
70165728
Metal; Aluminum; 0.064 in.; Satin Blue;3 in.; 10 in.; 8 in. 70165728
Metal Instrument Case (1458 Series), Aluminum material, Satin Black⁄Blue Symmetrical design - end panels are interchangeable 6-32 Philips nickel plated screws and self-adhesive rubber feet included Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws) 18 gauge steel case with black or gulf blue satin finish

Metal Instrument Case (1458 Series), Aluminum material, Satin Black⁄Blue

  • Symmetrical design - end panels are interchangeable
  • 6-32 Philips nickel plated screws and self-adhesive rubber feet included
  • Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws)
  • 18 gauge steel case with black or gulf blue satin finish
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1458G3B 1458G3B HM3198-ND 70165728
Product Name Small Enclosures - General Purpose Metal Enclosures, Boxes, & Cases Boxes Metal; Aluminum; 0.064 in.; Satin Blue;3 in.; 10 in.; 8 in.
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1418JC7LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Boxes - 164-1418G6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16C4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418KA8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 12 inch (305 mm)
View Details
4 suppliers