Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1458E5B

Description
Key Features: Heavy duty, 18 gauge steel - top & bottom case in satin black or gulf blue powder coat. Available with either solid or vented tops and bottoms. Easy to machine 0.064” thick aluminum front and rear panels (one satin black and one contempra grey for each enclosure). Symmetrical design so either end panel can be used as a front or rear panel. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J8 (Pkg. of 6, 6-32 Philips head screws). Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet
Description
Key Features: Heavy duty, 18 gauge steel - top & bottom case in satin black or gulf blue powder coat. Available with either solid or vented tops and bottoms. Easy to machine 0.064” thick aluminum front and rear panels (one satin black and one contempra grey for each enclosure). Symmetrical design so either end panel can be used as a front or rear panel. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J8 (Pkg. of 6, 6-32 Philips head screws). Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1458E5B - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1458E5B
Small Enclosures - General Purpose Metal 1458E5B
Key Features: Heavy duty, 18 gauge steel - top & bottom case in satin black or gulf blue powder coat. Available with either solid or vented tops and bottoms. Easy to machine 0.064” thick aluminum front and rear panels (one satin black and one contempra grey for each enclosure). Symmetrical design so either end panel can be used as a front or rear panel. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J8 (Pkg. of 6, 6-32 Philips head screws). Shown unassembled Accessories Sheet Metal Screws

Key Features:

  • Heavy duty, 18 gauge steel - top & bottom case in satin black or gulf blue powder coat.
  • Available with either solid or vented tops and bottoms.
  • Easy to machine 0.064” thick aluminum front and rear panels (one satin black and one contempra grey for each enclosure).
  • Symmetrical design so either end panel can be used as a front or rear panel.
  • 6-32 Philips nickel plated screws and self-adhesive rubber feet included.
  • Replacement screws 1421J8 (Pkg. of 6, 6-32 Philips head screws).

Shown unassembled

Accessories

  • Sheet Metal Screws
Supplier's Site
Enclosures, Boxes, & Cases - 1458E5B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1458E5B
Enclosures, Boxes, & Cases 1458E5B
INSTRUMENT CASE 8X10X5

INSTRUMENT CASE 8X10X5

Buy Now
Boxes - HM1776-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Blue Split Sides and End Panel(s) 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 5.000"" (127.00mm)"

"Box Metal, Steel Blue Split Sides and End Panel(s) 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 5.000"" (127.00mm)"

Buy Now Datasheet
Metal; Aluminum; 0.064 in.; Satin Blue;5 in.; 8 in.; 10 in. - 70165727 - Allied Electronics, Inc.
Fort Worth, TX, USA
Metal; Aluminum; 0.064 in.; Satin Blue;5 in.; 8 in.; 10 in.
70165727
Metal; Aluminum; 0.064 in.; Satin Blue;5 in.; 8 in.; 10 in. 70165727
Metal Instrument Case (1458 Series), Aluminum material, Satin Black⁄Blue Symmetrical design - end panels are interchangeable 6-32 Philips nickel plated screws and self-adhesive rubber feet included Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws) 18 gauge steel case with black or gulf blue satin finish

Metal Instrument Case (1458 Series), Aluminum material, Satin Black⁄Blue

  • Symmetrical design - end panels are interchangeable
  • 6-32 Philips nickel plated screws and self-adhesive rubber feet included
  • Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws)
  • 18 gauge steel case with black or gulf blue satin finish
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1458E5B 1458E5B HM1776-ND 70165727
Product Name Small Enclosures - General Purpose Metal Enclosures, Boxes, & Cases Boxes Metal; Aluminum; 0.064 in.; Satin Blue;5 in.; 8 in.; 10 in.
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSG - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Small Enclosures - Plastic Enclosures - General Purpose - 1212 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 2.83 inch (71.88 mm)
View Details
3 suppliers
Boxes - 164-1418AR8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details