Hammond Manufacturing Company Inc. Small Enclosures - Extruded Enclosures 1455ZT1601BK

Description
Key Features: Designed to house electronics for equipment interfacing where shelf or wall mounting is required. Consists of an aluminum "U" shaped extrusion body and a slide-in flat aluminum bottom plate. Slide-in plate perfect for easy mounting of components. Steel foot "L" brackets are attached to each end. "L" brackets are punched with 0.31" (7.9 mm) diameter keyholes for easy mounting of enclosure. Rugged body constructed from extruded aluminum with a minimum thickness of .06” (1.5 mm). Available in either clear or black anodized finish, the bottom slide-in plate is finished to match. The two end "L" brackets are matched to the enclosure. Includes all assembly hardware. NOTE: Recommended screw torque is 5 lbf/in Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Anodized - - - Part Number - Color - Length - Width - Height 1455ZT1601 - Clear 6.30 3.50 2.20 1455ZT1601BK - Black 6.30 3.50 2.20 1455ZT2201 - Clear 8.66 3.50 2.20 1455ZT2201BK - Black 8.66 3.50 2.20
Request a Quote Datasheet
Description
Key Features: Designed to house electronics for equipment interfacing where shelf or wall mounting is required. Consists of an aluminum "U" shaped extrusion body and a slide-in flat aluminum bottom plate. Slide-in plate perfect for easy mounting of components. Steel foot "L" brackets are attached to each end. "L" brackets are punched with 0.31" (7.9 mm) diameter keyholes for easy mounting of enclosure. Rugged body constructed from extruded aluminum with a minimum thickness of .06” (1.5 mm). Available in either clear or black anodized finish, the bottom slide-in plate is finished to match. The two end "L" brackets are matched to the enclosure. Includes all assembly hardware. NOTE: Recommended screw torque is 5 lbf/in Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Anodized - - - Part Number - Color - Length - Width - Height 1455ZT1601 - Clear 6.30 3.50 2.20 1455ZT1601BK - Black 6.30 3.50 2.20 1455ZT2201 - Clear 8.66 3.50 2.20 1455ZT2201BK - Black 8.66 3.50 2.20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Extruded Enclosures - 1455ZT1601BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Extruded Enclosures
1455ZT1601BK
Small Enclosures - Extruded Enclosures 1455ZT1601BK
Key Features: Designed to house electronics for equipment interfacing where shelf or wall mounting is required. Consists of an aluminum "U" shaped extrusion body and a slide-in flat aluminum bottom plate. Slide-in plate perfect for easy mounting of components. Steel foot "L" brackets are attached to each end. "L" brackets are punched with 0.31" (7.9 mm) diameter keyholes for easy mounting of enclosure. Rugged body constructed from extruded aluminum with a minimum thickness of .06” (1.5 mm). Available in either clear or black anodized finish, the bottom slide-in plate is finished to match. The two end "L" brackets are matched to the enclosure. Includes all assembly hardware. NOTE: Recommended screw torque is 5 lbf/in Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Anodized - - - Part Number - Color - Length - Width - Height 1455ZT1601 - Clear 6.30 3.50 2.20 1455ZT1601BK - Black 6.30 3.50 2.20 1455ZT2201 - Clear 8.66 3.50 2.20 1455ZT2201BK - Black 8.66 3.50 2.20

Key Features:

  • Designed to house electronics for equipment interfacing where shelf or wall mounting is required.
  • Consists of an aluminum "U" shaped extrusion body and a slide-in flat aluminum bottom plate.
  • Slide-in plate perfect for easy mounting of components.
  • Steel foot "L" brackets are attached to each end. "L" brackets are punched with 0.31" (7.9 mm) diameter keyholes for easy mounting of enclosure.
  • Rugged body constructed from extruded aluminum with a minimum thickness of .06” (1.5 mm).
  • Available in either clear or black anodized finish, the bottom slide-in plate is finished to match.
  • The two end "L" brackets are matched to the enclosure.
  • Includes all assembly hardware.
  • NOTE: Recommended screw torque is 5 lbf/in

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Anodized - - -
Part Number - Color - Length - Width - Height
1455ZT1601 - Clear 6.30 3.50 2.20
1455ZT1601BK - Black 6.30 3.50 2.20
1455ZT2201 - Clear 8.66 3.50 2.20
1455ZT2201BK - Black 8.66 3.50 2.20

Supplier's Site
Enclosures, Boxes, & Cases - 1455ZT1601BK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1455ZT1601BK
Enclosures, Boxes, & Cases 1455ZT1601BK
160 X 90 X 56MM EXTRUDED BOXBK

160 X 90 X 56MM EXTRUDED BOXBK

Buy Now
Boxes - HM3082-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black End Panel(s) 6.378"" L x 3.500"" W (162.00mm x 88.90mm) X 2.204"" (55.98mm)"

"Box Metal, Aluminum Black End Panel(s) 6.378"" L x 3.500"" W (162.00mm x 88.90mm) X 2.204"" (55.98mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1455ZT1601BK 1455ZT1601BK HM3082-ND
Product Name Small Enclosures - Extruded Enclosures Enclosures, Boxes, & Cases Boxes
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 6.3 inch (160 mm)
Width 3.5 inch (88.9 mm)
Depth 2.2 inch (55.88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414PHI6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
7 suppliers
Small Enclosures - Extruded Enclosures - 1455K1602 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 3.07 inch (77.98 mm)
View Details
4 suppliers
Small Enclosures - Handles & Accessories - General Accessories - 1427BCGPG13 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nickel Plated Brass
NEMA Rating NEMA Enclosures
View Details
Boxes - 164-1414N4PHS16M6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details