Hammond Manufacturing Company Inc. Small Enclosures - Extruded Enclosures 1455TBOLT

Description
Key Features: Designed to house P.C. boards or equipment - for easy enclosure mounting to aluminum channel. Two versions to choose from (open bezel with metal endplates OR solid ABS plastic bezel ). Sized for P.C. boards with 92mm (min.) to 98mm (max.) width. Enclosures will not accept & were not designed for 100mm wide eurocard. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged one piece body - constructed from extruded aluminum with a minimum thickness of .09” (2.29 mm). Extruded body & aluminum endplates (on metal endplate version) are clear anodized. Open bezel - metal endplate version includes eight (8) clear zinc plated assembly screws. NOTE: Recommended screw torque is 5 lbf/in Solid bezel version includes eight (8) black assembly screws. NOTE: Recommended screw torque is 5 lbf/in. 1455NC Accessories T-Nut 1455TNUT T-Nut W/ Spring 1455TSNUT Flange Brackets 1455NCFL T-Bolt Kit 1455TBOLT Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Enclosure with Metal End Panels - Enclosure With Plastic End Panels - Length - Width - Height 1455NC1201 - 1455NC1202 - 4.72 4.06 2.09 1455NC1601 - 1455NC1602 - 6.30 4.06 2.09 1455NC2201 - 1455NC2202 - 8.66 4.06 2.09
Request a Quote
Description
Key Features: Designed to house P.C. boards or equipment - for easy enclosure mounting to aluminum channel. Two versions to choose from (open bezel with metal endplates OR solid ABS plastic bezel ). Sized for P.C. boards with 92mm (min.) to 98mm (max.) width. Enclosures will not accept & were not designed for 100mm wide eurocard. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged one piece body - constructed from extruded aluminum with a minimum thickness of .09” (2.29 mm). Extruded body & aluminum endplates (on metal endplate version) are clear anodized. Open bezel - metal endplate version includes eight (8) clear zinc plated assembly screws. NOTE: Recommended screw torque is 5 lbf/in Solid bezel version includes eight (8) black assembly screws. NOTE: Recommended screw torque is 5 lbf/in. 1455NC Accessories T-Nut 1455TNUT T-Nut W/ Spring 1455TSNUT Flange Brackets 1455NCFL T-Bolt Kit 1455TBOLT Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Enclosure with Metal End Panels - Enclosure With Plastic End Panels - Length - Width - Height 1455NC1201 - 1455NC1202 - 4.72 4.06 2.09 1455NC1601 - 1455NC1602 - 6.30 4.06 2.09 1455NC2201 - 1455NC2202 - 8.66 4.06 2.09
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Extruded Enclosures - 1455TBOLT - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Extruded Enclosures
1455TBOLT
Small Enclosures - Extruded Enclosures 1455TBOLT
Key Features: Designed to house P.C. boards or equipment - for easy enclosure mounting to aluminum channel. Two versions to choose from (open bezel with metal endplates OR solid ABS plastic bezel ). Sized for P.C. boards with 92mm (min.) to 98mm (max.) width. Enclosures will not accept & were not designed for 100mm wide eurocard. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged one piece body - constructed from extruded aluminum with a minimum thickness of .09” (2.29 mm). Extruded body & aluminum endplates (on metal endplate version) are clear anodized. Open bezel - metal endplate version includes eight (8) clear zinc plated assembly screws. NOTE: Recommended screw torque is 5 lbf/in Solid bezel version includes eight (8) black assembly screws. NOTE: Recommended screw torque is 5 lbf/in. 1455NC Accessories T-Nut 1455TNUT T-Nut W/ Spring 1455TSNUT Flange Brackets 1455NCFL T-Bolt Kit 1455TBOLT Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Enclosure with Metal End Panels - Enclosure With Plastic End Panels - Length - Width - Height 1455NC1201 - 1455NC1202 - 4.72 4.06 2.09 1455NC1601 - 1455NC1602 - 6.30 4.06 2.09 1455NC2201 - 1455NC2202 - 8.66 4.06 2.09

Key Features:

  • Designed to house P.C. boards or equipment - for easy enclosure mounting to aluminum channel.
  • Two versions to choose from (open bezel with metal endplates OR solid ABS plastic bezel ).
  • Sized for P.C. boards with 92mm (min.) to 98mm (max.) width. Enclosures will not accept & were not designed for 100mm wide eurocard.
  • P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body.
  • Rugged one piece body - constructed from extruded aluminum with a minimum thickness of .09” (2.29 mm).
  • Extruded body & aluminum endplates (on metal endplate version) are clear anodized.
  • Open bezel - metal endplate version includes eight (8) clear zinc plated assembly screws. NOTE: Recommended screw torque is 5 lbf/in
  • Solid bezel version includes eight (8) black assembly screws. NOTE: Recommended screw torque is 5 lbf/in.

1455NC Accessories


T-Nut
1455TNUT
T-Nut W/ Spring
1455TSNUT
Flange Brackets
1455NCFL
T-Bolt Kit
1455TBOLT

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Enclosures

Units shown: inch. Switch units to: mm


Enclosure with Metal End Panels - Enclosure With Plastic End Panels - Length - Width - Height
1455NC1201 - 1455NC1202 - 4.72 4.06 2.09
1455NC1601 - 1455NC1602 - 6.30 4.06 2.09
1455NC2201 - 1455NC2202 - 8.66 4.06 2.09

Supplier's Site
Enclosures, Boxes, & Cases - 1455TBOLT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1455TBOLT
Enclosures, Boxes, & Cases 1455TBOLT
M8X20 TBOLT, NUT&WASHR -2 PK

M8X20 TBOLT, NUT&WASHR -2 PK

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1455TBOLT 1455TBOLT
Product Name Small Enclosures - Extruded Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411U - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1402-9H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Aluminum; Aluminum
View Details
2 suppliers
Boxes - 1414PHKC4LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
Boxes - 164-1414N4PHS16C4LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details