Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1454R

Description
Key Features: Made of strong, economical 20 gauge steel. Rugged powder coat finish: beige panels with textured black covers. Choice of sloping or vertical front panels by reversing case. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws, part number 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Width - Depth - Height 1454C - 4.00 2.50 2.00 1454J - 4.00 3.00 4.00 1454M - 4.00 3.00 6.00 1454E - 4.00 5.00 2.00 1454F - 4.00 6.00 3.00 1454R - 5.00 5.00 7.50 1454L - 5.00 6.00 4.00 1454H - 5.00 7.50 2.50 1454D - 5.88 4.00 2.12 1454DD - 5.88 5.19 2.75 1454G - 6.00 2.50 2.00 1454K - 8.00 3.50 2.50 1454N - 8.25 6.00 3.00 1454P - 10.00 5.00 3.50 1454S - 10.00 6.00 3.00 1454W - 12.00 8.00 3.00
Request a Quote Datasheet
Description
Key Features: Made of strong, economical 20 gauge steel. Rugged powder coat finish: beige panels with textured black covers. Choice of sloping or vertical front panels by reversing case. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws, part number 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Width - Depth - Height 1454C - 4.00 2.50 2.00 1454J - 4.00 3.00 4.00 1454M - 4.00 3.00 6.00 1454E - 4.00 5.00 2.00 1454F - 4.00 6.00 3.00 1454R - 5.00 5.00 7.50 1454L - 5.00 6.00 4.00 1454H - 5.00 7.50 2.50 1454D - 5.88 4.00 2.12 1454DD - 5.88 5.19 2.75 1454G - 6.00 2.50 2.00 1454K - 8.00 3.50 2.50 1454N - 8.25 6.00 3.00 1454P - 10.00 5.00 3.50 1454S - 10.00 6.00 3.00 1454W - 12.00 8.00 3.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1454R - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1454R
Small Enclosures - General Purpose Metal 1454R
Key Features: Made of strong, economical 20 gauge steel. Rugged powder coat finish: beige panels with textured black covers. Choice of sloping or vertical front panels by reversing case. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws, part number 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Width - Depth - Height 1454C - 4.00 2.50 2.00 1454J - 4.00 3.00 4.00 1454M - 4.00 3.00 6.00 1454E - 4.00 5.00 2.00 1454F - 4.00 6.00 3.00 1454R - 5.00 5.00 7.50 1454L - 5.00 6.00 4.00 1454H - 5.00 7.50 2.50 1454D - 5.88 4.00 2.12 1454DD - 5.88 5.19 2.75 1454G - 6.00 2.50 2.00 1454K - 8.00 3.50 2.50 1454N - 8.25 6.00 3.00 1454P - 10.00 5.00 3.50 1454S - 10.00 6.00 3.00 1454W - 12.00 8.00 3.00

Key Features:

  • Made of strong, economical 20 gauge steel.
  • Rugged powder coat finish: beige panels with textured black covers.
  • Choice of sloping or vertical front panels by reversing case.
  • 6-32 Philips nickel plated screws and self-adhesive rubber feet included.
  • Replacement screws, part number 1421J6 (Pkg. of 6, 6-32 Philips head screws).

Accessories

  • Sheet Metal Screws

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Enclosures

Units shown: inch. Switch units to: mm


Part Number - Width - Depth - Height
1454C - 4.00 2.50 2.00
1454J - 4.00 3.00 4.00
1454M - 4.00 3.00 6.00
1454E - 4.00 5.00 2.00
1454F - 4.00 6.00 3.00
1454R - 5.00 5.00 7.50
1454L - 5.00 6.00 4.00
1454H - 5.00 7.50 2.50
1454D - 5.88 4.00 2.12
1454DD - 5.88 5.19 2.75
1454G - 6.00 2.50 2.00
1454K - 8.00 3.50 2.50
1454N - 8.25 6.00 3.00
1454P - 10.00 5.00 3.50
1454S - 10.00 6.00 3.00
1454W - 12.00 8.00 3.00

Supplier's Site
Enclosures, Boxes, & Cases - 1454R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1454R
Enclosures, Boxes, & Cases 1454R
UTILITY CASE 5.0X5.00X7.5

UTILITY CASE 5.0X5.00X7.5

Buy Now
Boxes - HM2844-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Black, Gray U Shaped Pieces 5.250"" L x 5.000"" W (133.35mm x 127.00mm) X 7.500"" (190.50mm)"

"Box Metal, Steel Black, Gray U Shaped Pieces 5.250"" L x 5.000"" W (133.35mm x 127.00mm) X 7.500"" (190.50mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1454R 1454R HM2844-ND
Product Name Small Enclosures - General Purpose Metal Enclosures, Boxes, & Cases Boxes
Type Electronic and Instrument Enclosures Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Freestanding Enclosures - 1418BY24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHE - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Electrical - Aluminum - Junction Boxes - 1414N4ALM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JJ7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers