Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1454L

Description
Key Features: Made of strong, economical 20 gauge steel. Rugged powder coat finish: beige panels with textured black covers. Choice of sloping or vertical front panels by reversing case. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws, part number 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Width - Depth - Height 1454C - 4.00 2.50 2.00 1454J - 4.00 3.00 4.00 1454M - 4.00 3.00 6.00 1454E - 4.00 5.00 2.00 1454F - 4.00 6.00 3.00 1454R - 5.00 5.00 7.50 1454L - 5.00 6.00 4.00 1454H - 5.00 7.50 2.50 1454D - 5.88 4.00 2.12 1454DD - 5.88 5.19 2.75 1454G - 6.00 2.50 2.00 1454K - 8.00 3.50 2.50 1454N - 8.25 6.00 3.00 1454P - 10.00 5.00 3.50 1454S - 10.00 6.00 3.00 1454W - 12.00 8.00 3.00
Request a Quote Datasheet
Description
Key Features: Made of strong, economical 20 gauge steel. Rugged powder coat finish: beige panels with textured black covers. Choice of sloping or vertical front panels by reversing case. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws, part number 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Width - Depth - Height 1454C - 4.00 2.50 2.00 1454J - 4.00 3.00 4.00 1454M - 4.00 3.00 6.00 1454E - 4.00 5.00 2.00 1454F - 4.00 6.00 3.00 1454R - 5.00 5.00 7.50 1454L - 5.00 6.00 4.00 1454H - 5.00 7.50 2.50 1454D - 5.88 4.00 2.12 1454DD - 5.88 5.19 2.75 1454G - 6.00 2.50 2.00 1454K - 8.00 3.50 2.50 1454N - 8.25 6.00 3.00 1454P - 10.00 5.00 3.50 1454S - 10.00 6.00 3.00 1454W - 12.00 8.00 3.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1454L - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1454L
Small Enclosures - General Purpose Metal 1454L
Key Features: Made of strong, economical 20 gauge steel. Rugged powder coat finish: beige panels with textured black covers. Choice of sloping or vertical front panels by reversing case. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws, part number 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Width - Depth - Height 1454C - 4.00 2.50 2.00 1454J - 4.00 3.00 4.00 1454M - 4.00 3.00 6.00 1454E - 4.00 5.00 2.00 1454F - 4.00 6.00 3.00 1454R - 5.00 5.00 7.50 1454L - 5.00 6.00 4.00 1454H - 5.00 7.50 2.50 1454D - 5.88 4.00 2.12 1454DD - 5.88 5.19 2.75 1454G - 6.00 2.50 2.00 1454K - 8.00 3.50 2.50 1454N - 8.25 6.00 3.00 1454P - 10.00 5.00 3.50 1454S - 10.00 6.00 3.00 1454W - 12.00 8.00 3.00

Key Features:

  • Made of strong, economical 20 gauge steel.
  • Rugged powder coat finish: beige panels with textured black covers.
  • Choice of sloping or vertical front panels by reversing case.
  • 6-32 Philips nickel plated screws and self-adhesive rubber feet included.
  • Replacement screws, part number 1421J6 (Pkg. of 6, 6-32 Philips head screws).

Accessories

  • Sheet Metal Screws

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Enclosures

Units shown: inch. Switch units to: mm


Part Number - Width - Depth - Height
1454C - 4.00 2.50 2.00
1454J - 4.00 3.00 4.00
1454M - 4.00 3.00 6.00
1454E - 4.00 5.00 2.00
1454F - 4.00 6.00 3.00
1454R - 5.00 5.00 7.50
1454L - 5.00 6.00 4.00
1454H - 5.00 7.50 2.50
1454D - 5.88 4.00 2.12
1454DD - 5.88 5.19 2.75
1454G - 6.00 2.50 2.00
1454K - 8.00 3.50 2.50
1454N - 8.25 6.00 3.00
1454P - 10.00 5.00 3.50
1454S - 10.00 6.00 3.00
1454W - 12.00 8.00 3.00

Supplier's Site
Boxes - HM2840-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Black, Gray U Shaped Pieces 6.250"" L x 5.000"" W (158.75mm x 127.00mm) X 4.000"" (101.60mm)"

"Box Metal, Steel Black, Gray U Shaped Pieces 6.250"" L x 5.000"" W (158.75mm x 127.00mm) X 4.000"" (101.60mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1454L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1454L
Enclosures, Boxes, & Cases 1454L
UTILITY CASE 5.0X6.0X4.0

UTILITY CASE 5.0X6.0X4.0

Buy Now
Case, Instrument; Steel; 4.0 in.; 6.0 in.; 5.0 in.; 20 ga. - 70164942 - Allied Electronics, Inc.
Fort Worth, TX, USA
Case, Instrument; Steel; 4.0 in.; 6.0 in.; 5.0 in.; 20 ga.
70164942
Case, Instrument; Steel; 4.0 in.; 6.0 in.; 5.0 in.; 20 ga. 70164942
1454 Series, Instrument Case, Steel Material, 20 ga., Philips Nickel Plated Screw Choice of sloping or vertical front panels by reversing case

1454 Series, Instrument Case, Steel Material, 20 ga., Philips Nickel Plated Screw

  • Choice of sloping or vertical front panels by reversing case
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1454L HM2840-ND 1454L 70164942
Product Name Small Enclosures - General Purpose Metal Boxes Enclosures, Boxes, & Cases Case, Instrument; Steel; 4.0 in.; 6.0 in.; 5.0 in.; 20 ga.
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418C6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers
Electrical - Mild Steel - Junction Boxes - 1414C4 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418KA8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411FBSU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers