Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1453N

Description
Key Features: All steel, heavy duty construction designed to house heavy, heat producing items such as power supplies. Bottom of unit is 16 gauge steel, top is 18 gauge steel. Finished in a rugged beige powder coat. Top half is of an upside down “U” shape design for easy removal, bottom half is also “U” shaped but includes a fold on all sides including front & back for extra strength and mounting of top case. Top case section is heavily ventilated for excellent air circulation with an attractive slant (also doubles as a lifting area - both front & back). Top lip extends 0.75” (19 mm) on both sides adding 1.5” (38 mm) to the total depth. Bottom is solid except for 4 holes for mounting heavy duty rubber feet. Includes nickel plated self-tapping screws and screw on 0.75” (19 mm) high, rubber feet (1421T7). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Height - Width - Depth 1453B - 6.00 6.00 9.50 1453C - 7.00 7.00 11.00 1453K - 10.00 9.00 18.00 1453N - 12.00 12.00 19.00
Request a Quote Datasheet
Description
Key Features: All steel, heavy duty construction designed to house heavy, heat producing items such as power supplies. Bottom of unit is 16 gauge steel, top is 18 gauge steel. Finished in a rugged beige powder coat. Top half is of an upside down “U” shape design for easy removal, bottom half is also “U” shaped but includes a fold on all sides including front & back for extra strength and mounting of top case. Top case section is heavily ventilated for excellent air circulation with an attractive slant (also doubles as a lifting area - both front & back). Top lip extends 0.75” (19 mm) on both sides adding 1.5” (38 mm) to the total depth. Bottom is solid except for 4 holes for mounting heavy duty rubber feet. Includes nickel plated self-tapping screws and screw on 0.75” (19 mm) high, rubber feet (1421T7). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Height - Width - Depth 1453B - 6.00 6.00 9.50 1453C - 7.00 7.00 11.00 1453K - 10.00 9.00 18.00 1453N - 12.00 12.00 19.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1453N - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1453N
Small Enclosures - General Purpose Metal 1453N
Key Features: All steel, heavy duty construction designed to house heavy, heat producing items such as power supplies. Bottom of unit is 16 gauge steel, top is 18 gauge steel. Finished in a rugged beige powder coat. Top half is of an upside down “U” shape design for easy removal, bottom half is also “U” shaped but includes a fold on all sides including front & back for extra strength and mounting of top case. Top case section is heavily ventilated for excellent air circulation with an attractive slant (also doubles as a lifting area - both front & back). Top lip extends 0.75” (19 mm) on both sides adding 1.5” (38 mm) to the total depth. Bottom is solid except for 4 holes for mounting heavy duty rubber feet. Includes nickel plated self-tapping screws and screw on 0.75” (19 mm) high, rubber feet (1421T7). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Height - Width - Depth 1453B - 6.00 6.00 9.50 1453C - 7.00 7.00 11.00 1453K - 10.00 9.00 18.00 1453N - 12.00 12.00 19.00

Key Features:

  • All steel, heavy duty construction designed to house heavy, heat producing items such as power supplies.
  • Bottom of unit is 16 gauge steel, top is 18 gauge steel.
  • Finished in a rugged beige powder coat.
  • Top half is of an upside down “U” shape design for easy removal, bottom half is also “U” shaped but includes a fold on all sides including front & back for extra strength and mounting of top case.
  • Top case section is heavily ventilated for excellent air circulation with an attractive slant (also doubles as a lifting area - both front & back).
  • Top lip extends 0.75” (19 mm) on both sides adding 1.5” (38 mm) to the total depth.
  • Bottom is solid except for 4 holes for mounting heavy duty rubber feet.
  • Includes nickel plated self-tapping screws and screw on 0.75” (19 mm) high, rubber feet (1421T7).

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Enclosures

Units shown: inch. Switch units to: mm


Part Number - Height - Width - Depth
1453B - 6.00 6.00 9.50
1453C - 7.00 7.00 11.00
1453K - 10.00 9.00 18.00
1453N - 12.00 12.00 19.00

Supplier's Site
Boxes - HM2830-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray U Shaped Pieces 19.000"" L x 12.120"" W (482.60mm x 307.85mm) X 12.050"" (306.07mm)"

"Box Metal, Steel Gray U Shaped Pieces 19.000"" L x 12.120"" W (482.60mm x 307.85mm) X 12.050"" (306.07mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1453N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1453N
Enclosures, Boxes, & Cases 1453N
METAL CABINET

METAL CABINET

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1453N HM2830-ND 1453N
Product Name Small Enclosures - General Purpose Metal Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 12 inch (305 mm)
Width 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16M6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JF9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418E6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers
Enclosures, Boxes, & Cases - 1414PHRO6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Hinged Cover
View Details
3 suppliers