Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1452PG9

Description
Key Features: 20 gauge steel cover and 18 gauge base and frame (for strength) finished in beige. Easy to machine .064” thick aluminum panel painted satin black. Assembly screws and self-adhesive rubber feet included. Replacement black front panel screws SC1452KT (Package of (4), 8-32 Philips head machine screws) Replacement plated rear screws 1421J6 (Package of (6), 6-32 Philips head screws). Shown here unassembled. Accessories Sheet Metal Screws
Request a Quote Datasheet
Description
Key Features: 20 gauge steel cover and 18 gauge base and frame (for strength) finished in beige. Easy to machine .064” thick aluminum panel painted satin black. Assembly screws and self-adhesive rubber feet included. Replacement black front panel screws SC1452KT (Package of (4), 8-32 Philips head machine screws) Replacement plated rear screws 1421J6 (Package of (6), 6-32 Philips head screws). Shown here unassembled. Accessories Sheet Metal Screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1452PG9 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1452PG9
Small Enclosures - General Purpose Metal 1452PG9
Key Features: 20 gauge steel cover and 18 gauge base and frame (for strength) finished in beige. Easy to machine .064” thick aluminum panel painted satin black. Assembly screws and self-adhesive rubber feet included. Replacement black front panel screws SC1452KT (Package of (4), 8-32 Philips head machine screws) Replacement plated rear screws 1421J6 (Package of (6), 6-32 Philips head screws). Shown here unassembled. Accessories Sheet Metal Screws

Key Features:

  • 20 gauge steel cover and 18 gauge base and frame (for strength) finished in beige.
  • Easy to machine .064” thick aluminum panel painted satin black.
  • Assembly screws and self-adhesive rubber feet included.
  • Replacement black front panel screws SC1452KT (Package of (4), 8-32 Philips head machine screws)
  • Replacement plated rear screws 1421J6 (Package of (6), 6-32 Philips head screws).

Shown here unassembled.

Accessories

  • Sheet Metal Screws
Supplier's Site
Enclosures, Boxes, & Cases - 1452PG9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1452PG9
Enclosures, Boxes, & Cases 1452PG9
INSTR. CABINET 17.5X10.5X9

INSTR. CABINET 17.5X10.5X9

Buy Now
Boxes - HM2826-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Gray U Shaped Pieces 17.500"" L x 8.990"" W (444.50mm x 228.35mm) X 10.500"" (266.70mm)"

"Box Metal, Aluminum Gray U Shaped Pieces 17.500"" L x 8.990"" W (444.50mm x 228.35mm) X 10.500"" (266.70mm)"

Buy Now Datasheet
INSTRUMENT CASE, 17.5 X 8.9 X 10.5 - 70164770 - Allied Electronics, Inc.
Fort Worth, TX, USA
INSTRUMENT CASE, 17.5 X 8.9 X 10.5
70164770
INSTRUMENT CASE, 17.5 X 8.9 X 10.5 70164770
INSTRUMENT CASE, 17.5 X 8.9 X 10.5

INSTRUMENT CASE, 17.5 X 8.9 X 10.5

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1452PG9 1452PG9 HM2826-ND 70164770
Product Name Small Enclosures - General Purpose Metal Enclosures, Boxes, & Cases Boxes INSTRUMENT CASE, 17.5 X 8.9 X 10.5
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 17.5 inch (444 mm)
Width 8.9 inch (226 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1415B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418K10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Boxes - 164-1414N4PHS16O6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418KA8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 12 inch (305 mm)
View Details
4 suppliers