Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1452HD7

Description
Key Features: 20 gauge steel cover and 18 gauge base and frame (for strength) finished in beige. Easy to machine .064” thick aluminum panel painted satin black. Assembly screws and self-adhesive rubber feet included. Replacement black front panel screws SC1452KT (Package of (4), 8-32 Philips head machine screws) Replacement plated rear screws 1421J6 (Package of (6), 6-32 Philips head screws). Shown here unassembled. Accessories Sheet Metal Screws
Request a Quote Datasheet
Description
Key Features: 20 gauge steel cover and 18 gauge base and frame (for strength) finished in beige. Easy to machine .064” thick aluminum panel painted satin black. Assembly screws and self-adhesive rubber feet included. Replacement black front panel screws SC1452KT (Package of (4), 8-32 Philips head machine screws) Replacement plated rear screws 1421J6 (Package of (6), 6-32 Philips head screws). Shown here unassembled. Accessories Sheet Metal Screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1452HD7 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1452HD7
Small Enclosures - General Purpose Metal 1452HD7
Key Features: 20 gauge steel cover and 18 gauge base and frame (for strength) finished in beige. Easy to machine .064” thick aluminum panel painted satin black. Assembly screws and self-adhesive rubber feet included. Replacement black front panel screws SC1452KT (Package of (4), 8-32 Philips head machine screws) Replacement plated rear screws 1421J6 (Package of (6), 6-32 Philips head screws). Shown here unassembled. Accessories Sheet Metal Screws

Key Features:

  • 20 gauge steel cover and 18 gauge base and frame (for strength) finished in beige.
  • Easy to machine .064” thick aluminum panel painted satin black.
  • Assembly screws and self-adhesive rubber feet included.
  • Replacement black front panel screws SC1452KT (Package of (4), 8-32 Philips head machine screws)
  • Replacement plated rear screws 1421J6 (Package of (6), 6-32 Philips head screws).

Shown here unassembled.

Accessories

  • Sheet Metal Screws
Supplier's Site
Enclosures, Boxes, & Cases - 1452HD7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1452HD7
Enclosures, Boxes, & Cases 1452HD7
INSTR. CABINET 11.5X7.5X7

INSTR. CABINET 11.5X7.5X7

Buy Now
Boxes - HM2824-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Gray U Shaped Pieces 11.500"" L x 6.990"" W (292.10mm x 177.55mm) X 7.500"" (190.50mm)"

"Box Metal, Aluminum Gray U Shaped Pieces 11.500"" L x 6.990"" W (292.10mm x 177.55mm) X 7.500"" (190.50mm)"

Buy Now Datasheet
INSTRUMENT CASE, 11.5 X 6.9 X 7.5 - 70164768 - Allied Electronics, Inc.
Fort Worth, TX, USA
INSTRUMENT CASE, 11.5 X 6.9 X 7.5
70164768
INSTRUMENT CASE, 11.5 X 6.9 X 7.5 70164768
INSTRUMENT CASE, 11.5 X 6.9 X 7.5

INSTRUMENT CASE, 11.5 X 6.9 X 7.5

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1452HD7 1452HD7 HM2824-ND 70164768
Product Name Small Enclosures - General Purpose Metal Enclosures, Boxes, & Cases Boxes INSTRUMENT CASE, 11.5 X 6.9 X 7.5
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 11.5 inch (292 mm)
Width 6.9 inch (175 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411N - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
Boxes - 164-1418CR8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4SSA - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
5 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHI6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
7 suppliers