Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1452FH17

Description
Key Features: 20 gauge steel cover and 18 gauge base and frame (for strength) finished in beige. Easy to machine .064” thick aluminum panel painted satin black. Assembly screws and self-adhesive rubber feet included. Replacement black front panel screws SC1452KT (Package of (4), 8-32 Philips head machine screws) Replacement plated rear screws 1421J6 (Package of (6), 6-32 Philips head screws). Shown here unassembled. Accessories Sheet Metal Screws
Request a Quote Datasheet
Description
Key Features: 20 gauge steel cover and 18 gauge base and frame (for strength) finished in beige. Easy to machine .064” thick aluminum panel painted satin black. Assembly screws and self-adhesive rubber feet included. Replacement black front panel screws SC1452KT (Package of (4), 8-32 Philips head machine screws) Replacement plated rear screws 1421J6 (Package of (6), 6-32 Philips head screws). Shown here unassembled. Accessories Sheet Metal Screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1452FH17 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1452FH17
Small Enclosures - General Purpose Metal 1452FH17
Key Features: 20 gauge steel cover and 18 gauge base and frame (for strength) finished in beige. Easy to machine .064” thick aluminum panel painted satin black. Assembly screws and self-adhesive rubber feet included. Replacement black front panel screws SC1452KT (Package of (4), 8-32 Philips head machine screws) Replacement plated rear screws 1421J6 (Package of (6), 6-32 Philips head screws). Shown here unassembled. Accessories Sheet Metal Screws

Key Features:

  • 20 gauge steel cover and 18 gauge base and frame (for strength) finished in beige.
  • Easy to machine .064” thick aluminum panel painted satin black.
  • Assembly screws and self-adhesive rubber feet included.
  • Replacement black front panel screws SC1452KT (Package of (4), 8-32 Philips head machine screws)
  • Replacement plated rear screws 1421J6 (Package of (6), 6-32 Philips head screws).

Shown here unassembled.

Accessories

  • Sheet Metal Screws
Supplier's Site
Enclosures, Boxes, & Cases - 1452FH17 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1452FH17
Enclosures, Boxes, & Cases 1452FH17
INSTR. CABINET 9.5X11.5X17

INSTR. CABINET 9.5X11.5X17

Buy Now
Boxes - HM2822-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Gray U Shaped Pieces 16.990"" L x 9.500"" W (431.55mm x 241.30mm) X 11.500"" (292.10mm)"

"Box Metal, Aluminum Gray U Shaped Pieces 16.990"" L x 9.500"" W (431.55mm x 241.30mm) X 11.500"" (292.10mm)"

Buy Now Datasheet
INSTRUMENT CASE, 9.5 X 16.9 X 11.5 - 70164772 - Allied Electronics, Inc.
Fort Worth, TX, USA
INSTRUMENT CASE, 9.5 X 16.9 X 11.5
70164772
INSTRUMENT CASE, 9.5 X 16.9 X 11.5 70164772
INSTRUMENT CASE, 9.5 X 16.9 X 11.5

INSTRUMENT CASE, 9.5 X 16.9 X 11.5

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1452FH17 1452FH17 HM2822-ND 70164772
Product Name Small Enclosures - General Purpose Metal Enclosures, Boxes, & Cases Boxes INSTRUMENT CASE, 9.5 X 16.9 X 11.5
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 9.5 inch (241 mm)
Width 16.9 inch (429 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418D8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Boxes - 164-1414N4PHS16KLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16I - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1412PP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
3 suppliers